- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Max Input Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX942MSA/PR-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | 727mW | DUAL | GULL WING | 240 | 2 | 3V | - | - | 20 | MAX942 | 8 | - | - | CMOS, TTL | - | - | 2 | - | - | 500μA | - | 500μA | 12 μs | 3.2μA | - | - | 80 ns | - | - | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | 0.4μA | - | 6.5V | - | - | - | - | 300nA | - | - | 3.2μA | 10mV @ 5V | - | - | - | - | - | - | 4.9mm | 3.9mm | No | Non-RoHS Compliant | - | ||
![]() MAX966ESA-T Maxim Integrated | 8995 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX966 | 8 | R-PDSO-G8 | Not Qualified | Open-Drain, Rail-to-Rail | 1.5/5.5V | - | - | - | - | - | - | - | - | - | - | - | 20000 ns | - | - | 1.6V~5.5V | - | - | - | 0.05μA | - | 6V | - | - | - | - | - | - | - | 10μA | 7mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20μs | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9600EUP-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | with Latch | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | MAX9600 | 20 | - | Not Qualified | Complementary, Differential, ECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5.2V | - | - | - | 6V | - | - | - | - | - | -6V | - | 24mA | 5mV @ -5.2V 5V | 6μA @ -5.2V5V | 30mV | 70dB CMRR, 65dB PSRR | 50mA | 0.5ns | 1.1mm | 6.5mm | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() MAX997EUA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.65mm | - | - | MAX997 | 8 | - | - | CMOS, TTL | 3/5V | - | - | - | - | 6.5mA | - | 6.5mA | 4.5 ns | 6.5mA | - | 4.5 ns | 4.5 ns | - | 86.02 dB | 2.7V~5.5V | 1.5mV | - | - | 30μA | - | 5.5V | - | - | - | - | 15μA | - | - | - | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MXL1016IS8 Maxim Integrated | In Stock | - | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | - | -20°C~85°C | Tube | 2003 | - | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Latch | - | - | - | - | DUAL | GULL WING | 225 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MXL1016 | 8 | R-PDSO-G8 | Not Qualified | Complementary, TTL | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | 5V~10V ±2.5V~5V | - | -5V | - | - | - | 7V | - | - | - | - | - | -7V | - | 35mA | 3mV @ ±5V | 10μA @ ±5V | - | 96dB CMRR, 100dB PSRR | 20mA | 14ns | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MXL1016CS8-T Maxim Integrated | 3138 | - | - | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Latch | - | - | - | 471mW | DUAL | GULL WING | 245 | 1 | 5V | - | - | - | MXL1016 | 8 | R-PDSO-G8 | - | Complementary, TTL | 5/+-5V | - | - | - | - | - | 20mA | - | 14 ns | 35mA | - | - | 10 ns | - | 100 dB | 5V~10V ±2.5V~5V | 3mV | -5V | 69.54dB | - | - | 7V | - | - | - | - | 10μA | -7V | - | - | 3mV @ ±5V | 10μA @ ±5V | - | 96dB CMRR, 100dB PSRR | - | 14ns | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX971ESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 1 | 3V | - | not_compliant | NOT SPECIFIED | MAX971 | 8 | R-PDSO-G8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | 300000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9038BEBT T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-WFBGA, CSPBGA | - | 6 | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | 6 | - | with Voltage Reference | - | - | - | - | BOTTOM | BALL | - | 1 | 5V | 0.5mm | - | - | MAX9038 | - | - | - | Rail-to-Rail | 5V | - | - | - | - | - | 95mA | - | 450 ns | 40μA | - | - | 450 ns | - | 80 dB | 2.5V~5.5V | 1mV | - | - | - | - | - | - | - | 0.025μA | - | 1pA | - | - | - | 1mV @ 5V | - | 3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX516BEWG Maxim Integrated | 22 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 4 | - | -40°C~85°C | Tube | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | General Purpose | Tin/Lead (Sn85Pb15) | - | - | 650mW | DUAL | GULL WING | 245 | 4 | 4.75V | 1.27mm | - | - | MAX516 | 24 | - | - | CMOS, TTL | 5/15V | - | - | - | - | 10mA | - | 10mA | 1.5 μs | 10mA | - | 800 ns | 800 ns | - | - | 4.75V~16.5V | - | - | - | - | - | 17V | - | - | - | - | 300nA | - | 15000μV | - | - | 0.3μA @ 16.5V | - | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() LMX331AXK-T Maxim Integrated | 202270 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | - | 247mW | DUAL | GULL WING | 240 | 1 | 2.7V | - | - | 20 | LMX331 | 5 | - | - | Open Drain | - | - | - | - | - | 120μA | 73mA | 120μA | 600 ns | 120μA | - | - | 500 ns | - | 70 dB | 1.8V~5.5V | 7mV | - | 93.98dB | 0.4μA | 70dB | 6V | - | - | - | 250nA | 250nA | - | - | - | 7mV @ 5V | 0.25μA @ 5V | 2mV | 70dB PSRR | 73mA @ 5V | - | - | 2mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX9101ESA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2001 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9101 | 8 | R-PDSO-G8 | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | 4.5 μs | 13μA | - | - | - | - | 66 dB | 1V~5.5V | 10mV | - | - | 0.03μA | - | 6V | - | - | - | - | 15nA | - | - | 13μA | 10mV @ 5.5V | 0.015μA @ 5.5V | ±2mV | 68dB CMRR, 66dB PSRR | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9100ESA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | MATTE TIN | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9100 | 8 | R-PDSO-G8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | 4.5 μs | 13μA | - | - | - | - | 66 dB | 1V~5.5V | 10mV | - | - | 0.03μA | - | 6V | - | - | - | - | 15nA | - | - | 13μA | 10mV @ 5.5V | 0.015μA @ 5.5V | ±2mV | 68dB CMRR, 66dB PSRR | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9077EUA Maxim Integrated | 2924 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | - | -40°C~85°C | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | NOT SPECIFIED | MAX9077 | 8 | S-PDSO-G8 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | 580 ns | - | - | 2.1V~5.5V | - | - | - | - | - | 6V | - | - | - | - | - | - | - | 6.6μA | 1mV @ 5V | 0.005μA @ 5V | - | 82dB CMRR, 77dB PSRR | - | 580ns | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9063EUK Maxim Integrated | 2200 | - | - | - | - | Surface Mount | - | SOT-23 | - | 5 | - | - | - | - | - | - | - | yes | - | 1 (Unlimited) | 5 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | - | 5 | - | Not Qualified | OPEN-DRAIN | 3.3V | INDUSTRIAL | - | 5.5V | 1V | - | - | - | - | - | 0.0011mA | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | RoHS Compliant | - | ||
![]() MAX9118EXK Maxim Integrated | 286 | - | - | - | - | Surface Mount | - | - | - | 5 | - | - | - | - | - | - | e0 | no | - | 1 (Unlimited) | 5 | EAR99 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | OPEN-DRAIN | - | INDUSTRIAL | - | 5.5V | 1.6V | - | - | - | - | - | - | - | 45000 ns | COMPARATOR | - | - | - | - | - | 0.002μA | - | - | - | - | - | - | - | - | 10000μV | - | - | - | - | - | - | - | 1.1mm | 2mm | - | No | RoHS Compliant | - | ||
![]() MAX9050BEUK Maxim Integrated | In Stock | - | - | - | - | Surface Mount | - | SOT-23 | - | 5 | - | - | - | - | - | - | - | no | - | 1 (Unlimited) | 5 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 5 | - | - | PUSH-PULL | - | INDUSTRIAL | - | 5.5V | 2.7V | - | - | - | - | - | - | - | 450 ns | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9000μV | - | - | - | - | - | - | - | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX9032AKA Maxim Integrated | 200 | - | - | - | - | Surface Mount | - | SOT-23 | - | 8 | - | - | - | - | - | - | - | no | - | - | 8 | EAR99 | - | - | 125°C | -40°C | - | DUAL | GULL WING | - | 2 | - | 0.635mm | - | - | - | - | - | - | - | 3/5V | AUTOMOTIVE | - | 5.5V | 2.5V | - | - | - | - | - | - | - | 20 ns | COMPARATOR | - | - | - | - | - | - | - | - | 2.75V | 1.25V | - | - | - | - | 5000μV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MAX9601EUP T Maxim Integrated | 500 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | with Latch | - | - | - | 879mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | MAX9601 | 20 | - | - | Complementary, Differential, PECL | - | - | - | - | - | - | 50mA | - | 500 ps | 27mA | - | - | - | - | 65 dB | - | 5mV | -5.2V | - | - | - | 6V | - | - | - | - | 6μA | -6V | - | - | 5mV @ -5.2V 5V | 6μA @ -5.2V5V | 30mV | 70dB CMRR, 65dB PSRR | - | 0.5ns | 1.1mm | 6.5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9203ESA T Maxim Integrated | 1860 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | - | - | - | 727mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9203 | 8 | - | - | TTL | +-5V | - | - | - | - | -1mA | - | -1mA | 7 ns | 800μA | - | - | 7 ns | - | 86.02 dB | 4.75V~10.5V ±2.375V~5.75V | 4mV | -5V | - | 7μA | 86.02dB | 6V | - | - | - | 5μA | 5μA | -6V | - | 2mA 1.6mA 800μA | 4mV @ ±5V | 5μA @ ±5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9017AEKA/V T Maxim Integrated | 241 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | 2 | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | - | MAX9017 | 8 | - | - | CMOS, Push-Pull, Rail-to-Rail | 5V | - | - | - | - | 2.3μA | - | 2.3μA | - | - | - | - | 28000 ns | - | - | 1.8V~5.5V | 5mV | - | - | - | - | 6V | - | - | - | - | 1nA | - | - | 2.8μA | 5mV @ 5V | 0.001μA @ 5V | 4mV | 80dB PSRR | 50mA | 28μs | 1.45mm | - | - | No | ROHS3 Compliant | - |