- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Bias Current-Max (IIB) @25C | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX923CSA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX923 | 8 | R-PDSO-G8 | Not Qualified | CMOS, TTL | - | - | - | - | - | - | - | - | - | 14000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | -0.3V | 7.5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 50mA | 12μs | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX963ESD-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2008 | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX963 | 14 | R-PDSO-G14 | Not Qualified | CMOS, Complementary, TTL | - | 3/5V | - | - | - | - | - | - | - | 4.5 ns | - | 2.7V~5.5V | - | - | 15μA | 5.5V | - | - | - | 11mA | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | 1.75mm | 8.65mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX932ESA-T Maxim Integrated | 116 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 1997 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | 842mW | DUAL | GULL WING | 245 | 1 | 5V | - | - | - | MAX932 | 8 | - | - | CMOS, TTL | 11V | - | - | 4.5μA | 15μA | 4.5μA | 12 μs | 6μA | - | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX965EUA-T Maxim Integrated | 1057 | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 1 | 3V | 0.65mm | not_compliant | NOT SPECIFIED | MAX965 | 8 | S-PDSO-G8 | Not Qualified | Open-Drain, Rail-to-Rail | - | - | - | - | - | - | - | - | - | 20000 ns | - | 1.6V~5.5V | - | - | 0.05μA | 6V | - | - | - | 12μA | 15mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20μs | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX983CSA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX983 | 8 | R-PDSO-G8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | - | - | 300000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX982CSA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX982 | 8 | R-PDSO-G8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | - | - | 300000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX982CUA Maxim Integrated | 31 | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | 0°C~70°C | Tube | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 3V | 0.635mm | not_compliant | NOT SPECIFIED | MAX982 | 8 | S-PDSO-G8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | - | - | 300000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX922ESA-T Maxim Integrated | 700 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX922 | 8 | R-PDSO-G8 | Not Qualified | CMOS, TTL | - | - | - | - | - | - | - | - | - | 14000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | -0.3V | 5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 50mA | 12μs | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9038BABT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFBGA, CSPBGA | - | 6 | 1 | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | with Voltage Reference | - | - | BOTTOM | BALL | - | 1 | 5V | 0.5mm | - | - | MAX9038 | - | - | - | Rail-to-Rail | - | 5V | - | - | 95mA | - | 450 ns | 40μA | - | 450 ns | 80 dB | 2.5V~5.5V | 1mV | - | 0.025μA | 6V | 0.025μA | 1pA | - | - | 1mV @ 5V | - | 3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9144ESD-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | TIN LEAD | - | DUAL | GULL WING | 245 | 4 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | MAX9144 | 14 | - | Not Qualified | CMOS, Push-Pull, TTL | - | 3/5V | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | 0.32μA | 6V | - | - | - | 300μA | 2mV @ 5V | 0.32μA @ 5V | 1.5mV | 81.94dB CMRR, 81.94dB PSRR | - | 40ns | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead, Lead Free | ||
![]() MAX9060EBS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | 1 | -40°C~85°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | General Purpose | MATTE TIN | - | BOTTOM | BALL | 225 | - | 1.8V | 0.5mm | - | - | MAX9060 | 4 | - | - | Open Drain | - | - | - | - | - | - | 25 μs | 1.1μA | - | - | - | 1V~5.5V | 6mV | - | - | - | - | 10nA | - | 1.1μA | 6mV @ 1.8V | 0.01μA @ 1.8V | ±12mV | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9063EBS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | 1 | -40°C~85°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | with Voltage Reference | MATTE TIN | - | BOTTOM | BALL | 225 | - | 3.3V | 0.5mm | - | - | MAX9063 | 4 | - | - | Open Drain | - | 3.3V | - | - | - | - | 15 μs | 1.1μA | - | - | 53 dB | 1V~5.5V | - | - | - | - | - | 60pA | - | 1.1μA | - | 60pA @ 3.3V | ±12mV | 53dB PSRR | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9018BEKA/V T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-8 | - | - | 2 | -40°C~85°C | Tape & Reel (TR) | - | Beyond-the-Rails™ | - | - | Active | 1 (Unlimited) | - | EAR99 | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open-Drain, Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 2.3μA | 5mV @ 5V | 0.001μA @ 5V | 4mV | - | 50mA | 31μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX922MSA/PR-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2009 | - | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | DUAL | GULL WING | 225 | 2 | 3V | - | - | - | - | 8 | - | - | CMOS, TTL | - | - | 2 | 3.2μA | - | 3.2μA | 12 μs | 3.2μA | 12 μs | 14000 ns | - | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | -0.3V | - | 10mV @ 5V | - | - | - | - | - | - | 4.9mm | 3.9mm | No | Non-RoHS Compliant | - | ||
![]() MAX9052AEUA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | -40°C~85°C | Tube | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | MAX9052 | 8 | S-PDSO-G8 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | 450 ns | - | 2.7V~5.5V | - | - | 0.01μA | 6V | - | - | - | 85μA | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX9053BEUB-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | with Voltage Reference | TIN LEAD | - | DUAL | GULL WING | 245 | 2 | 5V | 0.5mm | not_compliant | NOT SPECIFIED | MAX9053 | 10 | S-PDSO-G10 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 3/5V | - | - | - | - | - | - | - | 450 ns | - | 2.7V~5.5V | - | - | - | 6V | - | - | - | 130μA | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX912ESE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 5V | - | not_compliant | NOT SPECIFIED | MAX912 | 16 | R-PDSO-G16 | Not Qualified | Complementary, TTL | - | 5/+-5V | - | - | - | - | - | - | - | 10 ns | - | 5V~10V | - | -5V | 8μA | 7V | - | - | -7V | 10mA | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | 20mA | 14ns | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX917ESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2010 | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX917 | 8 | R-PDSO-G8 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 2/5V | - | - | - | - | - | - | - | 95000 ns | - | 1.8V~5.5V | - | - | 0.002μA | 6V | - | - | - | 1.6μA | 5mV @ 5V | 0.001μA @ 5V | 4mV | 80dB PSRR | 50mA | 95μs | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX941CSA-T Maxim Integrated | 2500 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | 0°C~70°C | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Latch, Shutdown | TIN LEAD | - | DUAL | GULL WING | 245 | 1 | 3V | - | not_compliant | NOT SPECIFIED | MAX941 | 8 | R-PDSO-G8 | Not Qualified | CMOS, Push-Pull, TTL | - | 3/5V | - | - | - | - | - | - | - | 80 ns | - | 2.7V~5.5V | - | - | 0.3μA | 6.5V | - | - | - | 700μA | 2mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | 80ns | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX922CSA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX922 | 8 | R-PDSO-G8 | Not Qualified | CMOS, TTL | - | - | - | - | - | - | - | - | - | 14000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | -0.3V | 5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 50mA | 12μs | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - |