- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX973CSA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX973 | 8 | R-PDSO-G8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | 300000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX974ESE-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 4 | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 245 | 4 | 3V | 1.27mm | not_compliant | NOT SPECIFIED | MAX974 | 16 | R-PDSO-G16 | Not Qualified | Open Drain | +-1.25/+-5.5/2.5/11V | - | - | - | - | - | - | 300000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | 12V | - | - | - | - | 8.5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX983ESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 1996 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX983 | 8 | R-PDSO-G8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | 300000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX973ESA-T Maxim Integrated | 7500 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | TIN LEAD | - | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX973 | 8 | R-PDSO-G8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | 300000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX982ESA-T Maxim Integrated | 17434 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 245 | 2 | 3V | - | not_compliant | NOT SPECIFIED | MAX982 | 8 | R-PDSO-G8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | 300000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX982CUA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 245 | 2 | 3V | 0.635mm | not_compliant | NOT SPECIFIED | MAX982 | 8 | S-PDSO-G8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | 300000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX997ESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2001 | Beyond-the-Rails™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 245 | 1 | 3V | - | not_compliant | NOT SPECIFIED | MAX997 | 8 | R-PDSO-G8 | Not Qualified | CMOS, TTL | 3/5V | - | - | - | - | - | - | 4.5 ns | - | - | 2.7V~5.5V | - | - | - | - | 5.5V | - | - | - | - | 6.5mA | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX983CUA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 2 | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 245 | 2 | 3V | 0.635mm | not_compliant | NOT SPECIFIED | MAX983 | 8 | S-PDSO-G8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | 300000 ns | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX516AENG Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | 4 | -40°C~85°C | Tube | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | EAR99 | General Purpose | Tin/Lead (Sn85Pb15) | - | 480mW | DUAL | - | 245 | 4 | 4.75V | - | - | - | MAX516 | 24 | - | - | CMOS, TTL | 5/15V | 10mA | - | 10mA | 1.5 μs | 10mA | 800 ns | 800 ns | - | - | 4.75V~16.5V | - | - | - | - | 17V | - | 300nA | - | 10000μV | - | - | 0.3μA @ 16.5V | - | - | - | - | 5.72mm | - | 7.62mm | No | Non-RoHS Compliant | - | ||
![]() MAX985EBT T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-WFBGA, CSPBGA | - | 6 | 1 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | General Purpose | Matte Tin (Sn) | - | 471mW | BOTTOM | BALL | 260 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | MAX985 | 6 | - | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | - | 20μA | - | 20μA | 450 ns | 24μA | - | - | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 80dB | 6V | 1pA | 1pA | - | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX988ESA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 1995 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | - | MAX988 | 8 | - | - | Open Drain | - | 80μA | - | 80μA | 210 ns | 96μA | - | 210 ns | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | - | 6V | - | 1pA | - | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9042BESA T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | MATTE TIN | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | NOT SPECIFIED | MAX9042 | 8 | R-PDSO-G8 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | 3/5V | - | - | - | - | - | - | 400 ns | - | - | 2.5V~5.5V | - | - | - | - | 6V | - | - | - | - | 130μA | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9042AESA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | MATTE TIN | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX9042 | 8 | R-PDSO-G8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 3/5V | - | 8mA | - | 450 ns | 85μA | - | 400 ns | - | 80 dB | 2.5V~5.5V | 5mV | - | 0.01μA | - | 6V | - | 1pA | - | - | - | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9051AESA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9051 | 8 | R-PDSO-G8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | 2.7/5.5V | - | 8mA | - | 450 ns | 72μA | - | 400 ns | - | 80 dB | 2.7V~5.5V | 5mV | - | - | - | 6V | - | 1pA | - | - | - | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX996ESD T Maxim Integrated | 520 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | - | 667mW | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | - | - | MAX996 | 14 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | +-1.5/+-2.5/3/5V | 320μA | - | 320μA | 210 ns | 96μA | - | 210 ns | - | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | 0.01μA | 80dB | 6V | 1pA | 1pA | - | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | 1.75mm | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX985EBT TCNJ Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-WFBGA, CSPBGA | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V ±1.25V~2.75V | - | - | - | - | - | - | - | - | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9019EKA TG0N Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX902EPD Maxim Integrated | In Stock | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | 2 | -40°C~85°C | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | - | DUAL | - | 245 | 2 | 5V | - | not_compliant | NOT SPECIFIED | MAX902 | 14 | R-PDIP-T14 | Not Qualified | TTL | 55/10GND/-5V | - | - | - | - | - | - | 10 ns | - | - | 5V~10V ±2.5V~5V | - | -5V | 15μA | - | 6V | - | - | -6V | - | 8mA 6mA 3mA | 4mV @ 5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | - | 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9042BESA Maxim Integrated | 1000 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tube | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | TIN LEAD | - | - | DUAL | GULL WING | 245 | 2 | 5V | - | not_compliant | NOT SPECIFIED | MAX9042 | 8 | R-PDSO-G8 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | - | 450 ns | - | - | 2.5V~5.5V | - | - | - | - | 6V | - | - | - | - | 130μA | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9052AESA-T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 245 | 2 | 5V | - | not_compliant | NOT SPECIFIED | MAX9052 | 8 | R-PDSO-G8 | Not Qualified | CMOS, Push-Pull, Rail-to-Rail, TTL | 3/5V | - | - | - | - | - | - | 450 ns | - | - | 2.7V~5.5V | - | - | 0.01μA | - | 6V | - | - | - | - | 85μA | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | 8mA | 450ns | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - |