- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Current - Output | Propagation Delay | Quiescent Current | Supply Current-Max | Response Time | Amplifier Type | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Input Bias Current | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9120ESA T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | - | - | - | -40°C~85°C | Bulk | - | Beyond-the-Rails™ | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | not_compliant | NOT SPECIFIED | - | - | R-PDSO-G8 | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | 45000 ns | - | - | 1.6V~5.5V | - | - | - | 0.002μA | 6V | - | - | - | - | - | 1.2μA | 5mV @ 5V | 0.001μA @ 5V | 4mV | 66.02dB CMRR, 80dB PSRR | 50mA | 45μs | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX994ESD-T Maxim Integrated | 70 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 4 | 5V | 1.27mm | not_compliant | NOT SPECIFIED | MAX994 | 14 | - | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | +-1.5/+-2.5/3/5V | - | - | - | - | - | - | - | - | - | - | - | 300 ns | - | - | 2.5V~5.5V ±1.25V~2.75V | - | - | - | 0.01μA | 6V | - | - | - | - | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX994EUD-T Maxim Integrated | 300 | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 245 | 4 | 5V | 0.65mm | not_compliant | NOT SPECIFIED | MAX994 | 14 | - | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | +-1.5/+-2.5/3/5V | - | - | - | - | - | - | - | - | - | - | - | 450 ns | - | - | 2.5V~5.5V ±1.25V~2.75V | - | - | - | 0.01μA | 6V | - | - | - | - | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | 450ns | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX996EUD-T Maxim Integrated | 2250 | - | Datasheet | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | General Purpose | TIN LEAD | - | - | - | DUAL | GULL WING | 245 | 4 | 2.7V | 0.65mm | not_compliant | NOT SPECIFIED | MAX996 | 14 | - | Not Qualified | CMOS, Open-Drain, Rail-to-Rail, TTL | +-1.5/+-2.5/3/5V | - | - | - | - | - | - | - | - | - | - | - | 210 ns | - | - | 2.5V~5.5V ±1.25V~2.75V | - | - | - | 0.01μA | 6V | - | - | - | - | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | 210ns | 1.1mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MXL1016CS8 C60349 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 1 | - | - | - | 0°C~70°C | Tube | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | with Latch | - | - | - | - | - | - | - | - | - | - | - | - | MXL1016 | - | - | - | Complementary, TTL | - | - | - | - | - | - | 20mA | - | - | 14 ns | 35mA | - | - | - | 100 dB | 5V~10V ±2.5V~5V | 3mV | - | 69.54dB | - | - | - | - | - | 10μA | - | - | 3mV @ ±5V | 10μA @ ±5V | - | 96dB CMRR, 100dB PSRR | - | 14ns | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX972EBL T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 9-WFBGA, CSPBGA | - | - | 2 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | General Purpose | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX972 | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | - | 4μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX999AAUK Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-23 | - | 5 | - | - | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 20 | - | - | - | - | - | - | AUTOMOTIVE | - | 5.5V | 2.7V | - | - | - | - | - | - | 7mA | 4.5 ns | COMPARATOR | - | - | - | - | - | 30μA | - | - | - | - | - | 6000μV | - | - | - | - | - | - | - | - | 2.9mm | - | No | - | RoHS Compliant | - | ||
![]() MAX9016AEKA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-23 | - | 8 | - | - | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | 8 | - | - | OPEN-DRAIN | 5V | INDUSTRIAL | - | 5.5V | 1.8V | - | - | - | - | - | - | - | 31000 ns | COMPARATOR | - | - | - | - | - | 0.002μA | - | - | - | 0.001μA | - | 10000μV | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | - | RoHS Compliant | - | ||
![]() MAX985EXK Maxim Integrated | 260 | - | Datasheet | - | - | - | - | - | YES | - | - | 85°C | -40°C | - | - | Cut Tape | - | - | e3 | yes | - | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | compliant | NOT SPECIFIED | - | 5 | R-PDSO-G5 | Not Qualified | PUSH-PULL | 3/5V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 0.024mA | 450 ns | COMPARATOR | - | - | - | - | - | 0.01μA | 6V | - | - | 0.01μA | - | 7000μV | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() MAX9010EXT Maxim Integrated | 2 | - | Datasheet | - | - | Surface Mount | - | - | - | 6 | - | - | - | - | - | Cut Tape | - | - | e4 | yes | - | 1 (Unlimited) | 6 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 6 | - | - | - | - | INDUSTRIAL | - | 5.5V | 4.5V | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | 69.54dB | 2μA | - | - | - | - | - | 7000μV | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | No | - | RoHS Compliant | - | ||
![]() MAX921CSA-G077 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | no | - | - | - | EAR99 | - | - | 70°C | 0°C | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 1 | 11V | 2.5V | 3.2μA | - | 3.2μA | - | 12 μs | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX921MJA Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | - | CDIP | - | 8 | - | - | - | - | - | Bulk | - | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | DUAL | - | 245 | 1 | 3V | 2.54mm | - | - | - | 8 | - | - | - | - | MILITARY | - | 11V | 2.5V | - | - | - | - | - | - | 0.005mA | 14000 ns | COMPARATOR | - | - | - | - | - | - | - | 5.5V | 1.25V | - | - | 10000μV | - | - | - | - | - | - | - | - | - | 7.62mm | No | - | RoHS Compliant | - | ||
![]() MAX920EUK Maxim Integrated | 98588 | - | Datasheet | - | - | Surface Mount | - | SOT-23 | - | 5 | - | - | - | - | - | Bulk | - | - | - | no | - | 1 (Unlimited) | 5 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | OPEN-DRAIN | - | INDUSTRIAL | - | 5.5V | 1.8V | - | - | - | - | - | - | - | 120000 ns | COMPARATOR | - | - | - | - | - | 0.002μA | - | - | - | - | - | 10000μV | - | - | - | - | - | - | - | - | 2.9mm | - | No | - | RoHS Compliant | - | ||
![]() MXL1116CS8 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | Bulk | 2001 | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 5V | 1.27mm | - | - | - | 8 | R-PDSO-G8 | - | - | - | COMMERCIAL | - | 10V | 5V | - | - | - | - | - | - | 38mA | 18 ns | COMPARATOR | - | - | - | -5V | 69.54dB | 20μA | - | 5V | 2.5V | 20μA | - | 3500μV | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MAX919EUK Maxim Integrated | 4 | - | Datasheet | - | - | Surface Mount | - | - | - | 5 | - | - | - | - | - | Cut Tape | 2010 | - | - | no | - | 1 (Unlimited) | 5 | EAR99 | - | - | 85°C | -40°C | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | - | - | PUSH-PULL | - | INDUSTRIAL | - | 5.5V | 1.8V | - | - | - | - | - | - | - | 95000 ns | COMPARATOR | - | - | - | - | - | 0.002μA | - | - | - | - | - | 10000μV | - | - | - | - | - | - | - | - | 2.9mm | - | No | - | RoHS Compliant | - | ||
![]() MAX9018BEKA Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | 85°C | -40°C | - | - | Cut Tape | 2010 | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | compliant | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | OPEN-DRAIN | 5V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | 31000 ns | COMPARATOR | - | - | - | - | - | 0.002μA | 6V | - | - | 0.001μA | - | 10000μV | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | RoHS Compliant | - | ||
![]() MAX9647AUK Maxim Integrated | In Stock | - | Datasheet | - | Tin | Surface Mount | - | SOT-23 | - | 5 | - | - | - | 312.6mW | - | Cut Tape | 2015 | - | - | - | - | - | 5 | EAR99 | - | - | 125°C | -40°C | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | - | Not Qualified | - | - | AUTOMOTIVE | - | 5.5V | 1.8V | - | - | - | - | - | - | 0.17mA | 110 ns | COMPARATOR | - | - | - | - | 113.98dB | - | - | - | - | - | - | 9000μV | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MAX913EPA/GG8 Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | - | PDIP | - | - | - | - | - | - | - | - | 2003 | - | - | no | - | 1 (Unlimited) | - | EAR99 | - | - | 85°C | -40°C | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | 70.88dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX973CUA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | UMAX | - | 8 | 2 | - | - | - | - | - | 2003 | - | e3 | yes | - | - | 8 | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 3V | 0.635mm | - | - | - | 8 | - | - | OPEN-DRAIN | - | COMMERCIAL | - | 11V | 2.5V | - | - | - | 15μA | - | 6μA | - | 300000 ns | COMPARATOR | 80 dB | - | 10mV | - | - | - | - | 5.5V | 1.25V | - | - | - | - | - | - | 50 mV | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MAX974CSE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | - | 4 | - | - | - | - | - | 2003 | - | e3 | yes | - | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | - | 16 | R-PDSO-G16 | - | OPEN-DRAIN | - | COMMERCIAL | - | 11V | 2.5V | - | - | - | 15μA | - | 8.5μA | - | 300000 ns | COMPARATOR | 80 dB | - | 10mV | - | - | - | - | 5.5V | 1.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |