- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Max Input Current | Dual Supply Voltage | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX989EKA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX989 | 8 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | 40μA | - | 40μA | 450 ns | 24μA | - | 450 ns | 80 dB | 2.5V~5.5V ±1.25V~2.75V | - | 5mV | - | 0.01μA | 80dB | 6V | - | - | 1pA | - | 1pA | - | 24μA | 5mV @ 5.5V | 1pA @ 5.5V | ±3mV | 80dB CMRR, 80dB PSRR | - | - | - | 1.45mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9140AAXK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | - | - | - | 571mW | DUAL | GULL WING | - | 1 | 5V | - | - | MAX9140 | 5 | - | CMOS, Push-Pull, TTL | - | - | - | - | - | - | 400μA | - | 400μA | 40 ns | 400μA | - | - | 61.94 dB | 2.7V~5.5V | - | 6mV | - | - | - | 6V | - | - | 350nA | - | 350nA | - | - | 6mV @ 5V | 0.35μA @ 5V | 1.5mV | 61.41dB CMRR, 61.94dB PSRR | - | - | - | - | 2mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX9141ESA Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | - | -40°C~85°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | - | - | 470.6mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX9141 | 8 | - | CMOS, Push-Pull, TTL | - | - | 3/5V | - | - | - | 200μA | 16mA | 200μA | 40 ns | 320μA | - | - | 81.94 dB | 2.7V~5.5V | - | 2mV | - | 0.32μA | - | 6V | - | - | 320nA | - | 320nA | - | 320μA | 2mV @ 5V | 0.32μA @ 5V | 1.5mV | 81.94dB CMRR, 81.94dB PSRR | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9032AUA Maxim Integrated | 528 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | - | -40°C~125°C | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 362mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX9032 | 8 | - | CMOS, Rail-to-Rail, TTL | - | - | 3/5V | - | - | - | 70μA | - | 70μA | 228 ns | 55μA | - | - | 100 dB | 2.5V~5.5V | - | 1mV | - | - | 100dB | 6V | - | - | - | - | 8nA | - | 55μA | 1mV @ 5V | 0.008μA @ 5V | 4mV | 100dB CMRR, 100dB PSRR | - | - | 950μm | - | 3.1mm | 3.1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9031AXK T Maxim Integrated | 28 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX9031 | 5 | Not Qualified | CMOS, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | 0.08μA | - | 6V | - | - | - | - | - | - | 55μA | 1mV @ 5V | 0.008μA @ 5V | 4mV | 100dB CMRR, 100dB PSRR | - | 228ns | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX921CPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 1 | - | 0°C~70°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 1 | 3V | 2.54mm | NOT SPECIFIED | MAX921 | 8 | Not Qualified | CMOS, TTL | - | - | - | - | - | - | - | - | - | - | - | - | 14000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | - | - | -0.3V | 5μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 50mA | 12μs | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX923CSA Maxim Integrated | 14 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | 0°C~70°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | - | - | MAX923 | 8 | - | CMOS, TTL | - | - | - | - | - | - | 4.5μA | 50mA | 4.5μA | 12 μs | 7.5μA | - | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | - | 10mV | - | - | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | - | 12μs | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9031AUK Maxim Integrated | 27 | - | - | - | Tin | Surface Mount | - | SOT-23 | - | 5 | - | 571mW | - | - | - | - | - | no | - | - | - | EAR99 | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75V | 1.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MAX9026EBT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 6-WFBGA, CSPBGA | - | 6 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Beyond-the-Rails™ | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | with Voltage Reference | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 308mW | BOTTOM | BALL | 260 | 1 | 5V | 0.5mm | - | MAX9026 | 6 | - | Open-Drain, Rail-to-Rail | - | - | 5V | - | - | - | 2.2μA | 50mA | 2.2μA | 31 μs | 2.2μA | 7 μs | 31000 ns | 60 dB | 1.8V~5.5V | 50mA | 5mV | - | 0.002μA | 60dB | 6V | - | - | 1nA | - | 1nA | - | - | 5mV @ 5V | 0.001μA @ 5V | 4mV | 50.45dB CMRR, 60dB PSRR | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX997EUA Maxim Integrated | 13 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 1 | - | -40°C~85°C | Tube | 2012 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 330mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX997 | 8 | - | CMOS, TTL | - | - | 3/5V | - | - | - | 6.5mA | - | 6.5mA | 4.5 ns | 6.5mA | - | 4.5 ns | 86.02 dB | 2.7V~5.5V | - | 1.5mV | - | 30μA | - | 5.5V | - | - | 15μA | - | 15μA | - | - | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | - | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX941EUA Maxim Integrated | 150 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch, Shutdown | Matte Tin (Sn) | - | - | 330mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX941 | 8 | - | CMOS, Push-Pull, TTL | - | - | 3/5V | 1 | - | - | 600μA | - | 600μA | 80 ns | 700μA | - | 80 ns | 81.94 dB | 2.7V~5.5V | - | 3mV | - | 0.4μA | 81.94dB | 6.5V | - | - | 150nA | - | 150nA | - | 700μA | 3mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | - | 950μm | - | 3.1mm | 3.1mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9032AUA T Maxim Integrated | 1497 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 727mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX9032 | 8 | - | CMOS, Rail-to-Rail, TTL | - | - | 3/5V | - | - | - | 70μA | - | 70μA | 228 ns | 55μA | - | - | 100 dB | 2.5V~5.5V | - | 1mV | - | - | - | 6V | - | - | - | - | 8nA | - | 55μA | 1mV @ 5V | 0.008μA @ 5V | 4mV | 100dB CMRR, 100dB PSRR | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX931CPA Maxim Integrated | 11 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 0°C~70°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX931 | 8 | - | CMOS, TTL | 9V | - | - | 1 | - | - | 3.2μA | 15μA | 3.2μA | 12 μs | 4μA | 12 μs | - | 80 dB | 2.5V~11V ±1.25V~5.5V | - | 10mV | - | - | 80dB | - | - | - | - | 5V | - | - | 4μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | 4.45mm | - | 9.91mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX922CSA Maxim Integrated | 8438 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | 0°C~70°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3V | - | - | MAX922 | 8 | - | CMOS, TTL | - | - | - | - | - | - | 3.2μA | 50mA | 3.2μA | 12 μs | 5μA | - | 14000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | - | 10mV | - | - | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | - | 12μs | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9117EXK T Maxim Integrated | 400 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 200mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX9117 | 5 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | 1.3μA | 50mA | 1.3μA | 40 μs | 1.6μA | - | 40000 ns | 80 dB | 1.6V~5.5V | - | 5mV | - | 0.002μA | 80dB | 6V | - | - | 1nA | - | 1nA | - | 1.6μA | 5mV @ 5V | 0.001μA @ 5V | 4mV | 80dB PSRR | - | - | - | - | 2mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX942ESA Maxim Integrated | 105 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | MAX942 | 8 | - | CMOS, Push-Pull, TTL | - | - | 3/5V | 2 | - | - | 600μA | - | 600μA | 80 ns | 600μA | 80 ns | 80 ns | 81.94 dB | 2.7V~5.5V | - | 2mV | - | 0.4μA | - | 6.5V | - | - | - | - | 150nA | - | - | 2mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX978EEE Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 4 | - | -40°C~85°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 667mW | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | MAX978 | 16 | - | CMOS, Rail-to-Rail, TTL | - | - | 3/5V | - | - | - | 120μA | - | 120μA | 28 ns | 650μA | - | 28 ns | 100 dB | 2.7V~5.5V | - | 2mV | - | 0.3μA | 100dB | 6V | - | - | 75nA | - | 75nA | - | 650μA | 2mV @ 5V | 0.075μA @ 5.5V | 4mV | 95dB CMRR, 100dB PSRR | - | - | 1.651mm | - | 4.98mm | 3.99mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9100EUK T Maxim Integrated | 19700 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX9100 | 5 | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | 13μA | - | 13μA | 4.5 μs | 13μA | - | - | 66 dB | 1V~5.5V | - | 10mV | - | 0.03μA | 66dB | 6V | - | - | 15nA | - | 15nA | - | - | 10mV @ 5.5V | 0.015μA @ 5.5V | ±2mV | 68dB CMRR, 66dB PSRR | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX934CSE Maxim Integrated | 83 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 4 | - | 0°C~70°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | - | 5V | - | - | MAX934 | 16 | - | CMOS, TTL | - | 5.5V | - | 1 | - | - | 6.5μA | 15μA | 6.5μA | 12 μs | 8.5μA | - | - | 80 dB | 2.5V~11V ±1.25V~5.5V | - | 10mV | -5V | - | - | - | - | - | - | - | - | - | 8.5μA | 10mV @ 5V | - | - | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9062EUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | with Voltage Reference | - | - | - | 312mW | DUAL | GULL WING | - | 1 | 3.3V | - | - | MAX9062 | - | - | Open Drain | - | - | 3.3V | - | - | - | 600nA | - | 600nA | 15 μs | 1.1μA | - | 15000 ns | 53 dB | 1V~5.5V | - | - | - | - | 53dB | 6V | - | - | 60pA | - | 60pA | - | 1.1μA | - | 60pA @ 3.3V | ±12mV | 53dB PSRR | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | - |