- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Supply Current-Max | Response Time | Amplifier Type | Voltage - Supply, Single/Dual (±) | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Max Dual Supply Voltage | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9107EKA Maxim Integrated | 7500 | - | Datasheet | Surface Mount | - | SOT-23 | - | 8 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 5.5V | 4.5V | - | - | - | 25 ns | COMPARATOR | - | - | 0.35μA | - | - | - | - | - | 4000μV | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | RoHS Compliant | ||
![]() MAX990EKA Maxim Integrated | In Stock | - | Datasheet | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | e3 | yes | - | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | - | - | - | OPEN-DRAIN | - | - | INDUSTRIAL | - | - | 5.5V | 2.5V | - | - | - | - | COMPARATOR | - | - | 0.01μA | - | 2.75V | 1.25V | - | - | 7000μV | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | RoHS Compliant | ||
![]() MAX992EKA Maxim Integrated | In Stock | - | Datasheet | Surface Mount | - | SOT-23 | - | 8 | - | - | - | - | Cut Tape | - | - | no | - | - | 8 | - | - | - | 85°C | -40°C | - | DUAL | GULL WING | - | 2 | - | 0.635mm | - | - | 5 | - | - | - | - | +-1.5/+-2.5/3/5V | INDUSTRIAL | - | - | 5.5V | 2.5V | - | - | 0.096mA | 210 ns | COMPARATOR | - | - | - | - | 2.75V | 1.25V | 0.01μA | - | 7000μV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MAX49017ATA/VY Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount, Wettable Flank | 8-WFDFN Exposed Pad | - | - | 2 | - | - | -40°C~125°C | Bulk | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | 2.55μA | 8mV @ 3.3V | 0.005μA @ 3.3V | 2.5mV | - | 100nA Min | 9.9μs (Typ) | - | - | - | - | ROHS3 Compliant | ||
![]() MAX98700ETE Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX922MSA/PR Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | - | - | -55°C~125°C | Tube | - | - | no | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | - | - | - | DUAL | GULL WING | 225 | 2 | 3V | - | not_compliant | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | CMOS, Rail-to-Rail, TTL | - | - | - | - | - | - | - | - | - | - | 14000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | -0.3V | - | 3.2μA | 10mV @ 5V | - | - | 40dB CMRR, 40dB PSRR | 50mA | 12μs | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX96911GGTJ/VY W Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX98700ETE T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX96911DGTJY TE2 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX96911GGTJ/VY TW Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX983CSA TG126 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9062EBS Maxim Integrated | 16980 | - | - | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 1 (Unlimited) | 4 | EAR99 | - | - | 85°C | -40°C | - | BOTTOM | BALL | - | 1 | 3.3V | 0.5mm | - | - | 4 | - | - | OPEN-DRAIN | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 1V | - | - | 0.0011mA | - | COMPARATOR | - | - | 0.015μA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.67mm | 1mm | 1mm | No | RoHS Compliant | ||
![]() MAX942MJA Maxim Integrated | In Stock | - | - | Through Hole | - | CDIP | - | - | - | - | - | - | Bulk | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8542.39.00.01 | DUAL | - | 240 | 2 | 3V | 2.54mm | - | - | 8 | R-GDIP-T8 | - | - | - | 3/5V | MILITARY | - | - | 5.5V | 2.7V | - | - | 1.2mA | 80 ns | COMPARATOR | - | - | 0.4μA | - | - | - | 0.4μA | - | 3000μV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MAX516BMRG Maxim Integrated | In Stock | - | - | - | - | - | NO | - | - | 125°C | -55°C | - | - | - | e0 | no | - | 1 (Unlimited) | 24 | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 245 | 4 | 4.75V | 2.54mm | not_compliant | NOT SPECIFIED | 24 | R-GDIP-T24 | Not Qualified | - | - | 5/15V | MILITARY | - | - | - | - | - | - | 10mA | 800 ns | COMPARATOR | - | - | 0.4μA | 17V | - | - | 0.3μA | - | 15000μV | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX907MJA Maxim Integrated | In Stock | - | - | Through Hole | - | CDIP | - | - | - | - | - | - | Bulk | - | e0 | no | - | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8542.39.00.01 | DUAL | - | 245 | 2 | 5V | 2.54mm | - | - | 8 | R-GDIP-T8 | - | - | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | - | 2.4mA | 45 ns | COMPARATOR | - | - | 0.5μA | - | - | - | 0.3μA | - | 3000μV | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MAX9648AUK Maxim Integrated | 1489 | - | - | - | - | - | YES | - | - | 125°C | -40°C | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | R-PDSO-G5 | Not Qualified | - | - | 1.8/5V | AUTOMOTIVE | - | - | - | - | - | - | - | 120 ns | COMPARATOR | - | - | - | - | - | - | 0.25μA | - | 9000μV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX3355EEBC Maxim Integrated | In Stock | - | - | Surface Mount | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | 12 | EAR99 | - | - | 85°C | -40°C | 8542.39.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | - | - | - | 5.5V | - | INDUSTRIAL | 2.6V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.67mm | 2.02mm | 1.54mm | - | RoHS Compliant | ||
![]() MAX9967ALCCQ D Maxim Integrated | In Stock | - | - | - | - | - | YES | - | - | 70°C | - | - | - | - | e3 | - | - | 3 (168 Hours) | 100 | EAR99 | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 2 | 9.75V | 0.5mm | - | NOT SPECIFIED | 100 | S-PQFP-G100 | Not Qualified | OPEN-COLLECTOR | - | - | COMMERCIAL | - | - | - | - | - | - | - | 2.2 ns | COMPARATOR | - | -5.25V | 25μA | 11.5V | - | - | - | -7V | 20000μV | - | - | - | - | - | - | - | 1.2mm | 14mm | 14mm | - | RoHS Compliant | ||
![]() MAX96912HGTMY E2 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX96912HGTMY TE2 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |