- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Number of Circuits | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Input Bias Current | Neg Supply Voltage-Max (Vsup) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9144ESD Maxim Integrated | 10 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | - | 666.7mW | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | MAX9144 | 14 | - | - | CMOS, Push-Pull, TTL | - | - | 3/5V | 2 | - | 300μA | - | - | 300μA | 40 ns | 300μA | 40 ns | - | 81.94 dB | 2.7V~5.5V | 2mV | - | - | - | - | 6V | - | 320nA | - | - | 2mV @ 5V | 0.32μA @ 5V | 1.5mV | 81.94dB CMRR, 81.94dB PSRR | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX9140EUK T Maxim Integrated | 12200 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | General Purpose | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | MAX9140 | 5 | - | Not Qualified | CMOS, Push-Pull, TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | 0.32μA | - | 6V | - | - | - | 300μA | 2mV @ 5V | 0.32μA @ 5V | 1.5mV | 81.94dB CMRR, 81.94dB PSRR | - | 40ns | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX982CPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 2 | 0°C~70°C | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | 471mW | DUAL | - | 260 | 2 | 3V | - | - | - | MAX982 | 8 | R-PDIP-T8 | - | Open Drain | - | - | - | - | - | 4.5μA | - | 15μA | 4.5μA | - | 6μA | - | 300000 ns | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | 9.375mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX971CSA Maxim Integrated | 639 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | MAX971 | 8 | - | - | Open Drain | - | - | - | - | - | 3.2μA | - | 15μA | 3.2μA | 12 μs | 4μA | - | 12 μs | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX941EPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 1 | -40°C~85°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch, Shutdown | Matte Tin (Sn) | 330mW | DUAL | - | 260 | 1 | 3V | 2.54mm | - | - | MAX941 | 8 | - | - | CMOS, Push-Pull, TTL | - | - | 3/5V | - | - | 600μA | - | - | 600μA | 80 ns | 700μA | - | 80 ns | 81.94 dB | 2.7V~5.5V | 2mV | - | - | 0.4μA | - | 6.5V | 150nA | 300nA | - | 700μA | 2mV @ 5.5V | 0.15μA @ 5.5V | - | 81.94dB CMRR, 81.94dB PSRR | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9050BEUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 1 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | with Voltage Reference | Matte Tin (Sn) | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9050 | 5 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | 52μA | - | 8mA | 52μA | 450 ns | 100μA | - | 450 ns | 80 dB | 2.7V~5.5V | 1mV | - | - | - | 80dB | 6V | 1pA | 1pA | - | 100μA | 1mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX913CSA T Maxim Integrated | 24 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX913 | 8 | - | - | Complementary, TTL | - | - | 5/+-5V | - | - | 10mA | - | 20mA | 10mA | 14 ns | 10mA | 16 ns | 10 ns | 100 dB | 5V~10V | 2mV | -5V | 70.88dB | - | 100dB | 7V | 5μA | 5μA | -7V | - | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | - | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9028EBT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-WFBGA, CSPBGA | YES | 6 | 1 | -40°C~85°C | Tape & Reel (TR) | 2009 | Beyond-the-Rails™ | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | General Purpose | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | 260 | 1 | 5V | 0.5mm | - | NOT SPECIFIED | MAX9028 | 6 | - | Not Qualified | Open-Drain, Rail-to-Rail | - | - | 5V | - | - | - | - | - | - | - | - | - | 45000 ns | - | 1.8V~5.5V | - | - | - | 0.002μA | - | 6V | - | - | - | 1.25μA | 5mV @ 5V | 0.001μA @ 5V | 4mV | 50.45dB CMRR, 60dB PSRR | 50mA | 45μs | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9107ESA Maxim Integrated | 220 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | 470mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX9107 | 8 | - | - | TTL | - | - | 5V | - | - | 700μA | - | - | 700μA | 25 ns | 700μA | - | - | 86.02 dB | 4.5V~5.5V | 1.6mV | - | - | 0.35μA | 86.02dB | 6V | 125nA | 125nA | - | - | 1.6mV @ 5V | 0.125μA @ 5V | 2mV | 86.02dB CMRR, 86.02dB PSRR | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX907CSA Maxim Integrated | 14618 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | - | 471mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX907 | 8 | - | - | TTL | 5V | - | 5V | - | 2 | 1mA | 471mW | - | 1mA | 50 ns | 1mA | 40 ns | 45 ns | 86.02 dB | 4.5V~11V | 2mV | - | - | 0.5μA | 86.02dB | 6V | 300nA | 300nA | - | - | 2mV @ 5V | 0.3μA @ 5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX933ESA Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | 471mW | DUAL | GULL WING | 260 | - | 5V | - | - | - | MAX933 | 8 | - | - | CMOS, TTL | - | 5.5V | - | - | - | 4.5mA | - | 15μA | 4.5mA | 12 μs | 6μA | - | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | -5V | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX969EEE Maxim Integrated | 1200 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 4 | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | with Voltage Reference | Matte Tin (Sn) | 457mW | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | - | - | MAX969 | 16 | - | - | Open-Drain, Rail-to-Rail | - | - | 1.5/5.5V | - | - | 22μA | - | - | 22μA | 20 μs | 22μA | 10 μs | 20000 ns | 80 dB | 1.6V~5.5V | 10mV | - | - | 0.005μA | 80dB | 6V | 50nA | 50nA | - | - | 10mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | - | 1.651mm | - | 4.98mm | 3.99mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX933CUA Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | 0°C~70°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX933 | 8 | - | - | CMOS, TTL | - | 11V | - | - | - | 4.5μA | - | 15μA | 4.5μA | 12 μs | 6μA | - | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | 1.1mm | 3mm | 3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX933CPA Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2 | 0°C~70°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | DUAL | - | 260 | 1 | 5V | - | - | - | MAX933 | 8 | - | - | CMOS, TTL | - | 11V | - | - | - | 4.5μA | - | 15μA | 4.5μA | 12 μs | 6μA | 12 μs | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | 9.375mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX913EPA Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 1 | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | Matte Tin (Sn) | 727mW | DUAL | - | - | 1 | 5V | 2.54mm | - | - | MAX913 | 8 | - | - | Complementary, TTL | 5V | - | - | - | - | -1mA | - | 20mA | -1mA | 14 ns | 10mA | - | 10 ns | 110 dB | 5V~10V | 2mV | -5V | 70.88dB | - | 100dB | 7V | - | 5μA | - | 10mA | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX913ESA-T Maxim Integrated | 12119 |
| Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | with Latch | Tin/Lead (Sn/Pb) | - | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 20 | MAX913 | 8 | R-PDSO-G8 | Not Qualified | Complementary, TTL | - | - | 5/+-5V | - | - | - | - | - | - | - | - | - | 10 ns | - | 5V~10V | - | -5V | - | 8μA | - | 7V | - | - | -7V | 10mA | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | 20mA | 14ns | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX992EUA T Maxim Integrated | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | General Purpose | Matte Tin (Sn) | 362mW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.65mm | - | - | MAX992 | 8 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | - | - | - | 160μA | - | - | 160μA | 210 ns | 96μA | - | 210 ns | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 0.01μA | 80dB | 6V | 1pA | 1pA | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX913EUA Maxim Integrated | 54 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 1 | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | - | 362mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX913 | 8 | - | - | Complementary, TTL | 5V | - | - | - | - | -1mA | - | 20mA | -1mA | 14 ns | 10mA | - | 10 ns | 100 dB | 5V~10V | 2mV | -5V | 70.88dB | - | 100dB | 7V | - | 5μA | - | 10mA | 2mV @ ±5V | 5μA @ ±5V | - | 110dB CMRR, 100dB PSRR | - | - | - | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX903ESA Maxim Integrated | 22 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | with Latch | - | 500mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX903 | 8 | - | - | TTL | 9V | - | - | - | 1 | 4mA | - | - | 4mA | 8 ns | 1.5mA | - | 8 ns | 80 dB | 5V~10V ±2.5V~5V | 4mV | -5V | - | - | 80dB | 6V | 10μA | 10μA | - | 4mA 3mA 1.5mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX996ESD Maxim Integrated | 28 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 4 | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | General Purpose | Matte Tin (Sn) | 667mW | DUAL | GULL WING | 260 | 4 | 2.7V | 1.27mm | - | - | MAX996 | 14 | - | - | CMOS, Open-Drain, Rail-to-Rail, TTL | - | - | +-1.5/+-2.5/3/5V | - | - | 320μA | - | - | 320μA | 210 ns | 96μA | - | 210 ns | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | - | 0.01μA | 80dB | 6V | - | 1pA | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free |