- Package / Case
- Packaging
- ECCN Code
- Output Type
- RoHS Status
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Part Status
- Published
- Supply Voltage
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Nominal Supply Current | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Input Offset Voltage (Vos) | Neg Supply Voltage-Nom (Vsup) | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Supply Voltage Limit-Max | Max Input Current | Dual Supply Voltage | Input Bias Current | Input Offset Voltage-Max | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9109ESA Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | with Latch | Matte Tin (Sn) | - | - | 470mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX9109 | 8 | - | - | TTL | - | - | 5V | - | - | - | 350μA | - | 350μA | 25 ns | 700μA | - | - | 86.02 dB | 4.5V~5.5V | 1.6mV | - | 0.35μA | 86.02dB | 6V | - | - | 125nA | - | 700μA | 1.6mV @ 5V | 0.125μA @ 5V | 2mV | 86.02dB CMRR, 86.02dB PSRR | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX931EPA Maxim Integrated | 1111 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 1 | -40°C~85°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 842mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | MAX931 | 8 | - | - | CMOS, TTL | - | - | - | - | 2.5V | - | 3.2μA | 15μA | 3.2μA | 12 μs | 4μA | - | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | 4μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX932CPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2 | 0°C~70°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 842mW | DUAL | - | 260 | 1 | 5V | - | - | - | MAX932 | 8 | - | - | CMOS, TTL | 9V | 11V | - | - | - | - | 4.5μA | 15μA | 4.5μA | 12 μs | 6μA | 12 μs | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | 80dB | - | - | 5V | - | - | 6μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | 4.45mm | - | 9.91mm | 7.87mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX966EUA T Maxim Integrated | 5500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 330mW | DUAL | GULL WING | 260 | 2 | 3V | 0.65mm | - | - | MAX966 | 8 | - | - | Open-Drain, Rail-to-Rail | - | - | 1.5/5.5V | - | - | - | 6μA | - | 6μA | 20 μs | 10μA | - | 20000 ns | 56.48 dB | 1.6V~5.5V | 15mV | - | 0.005μA | 80dB | 6V | 50nA | - | 50nA | - | 10μA | 15mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX907ESA-T Maxim Integrated | 114 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 2 | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | - | - | - | 471mW | DUAL | GULL WING | 245 | 2 | 5V | - | - | - | MAX907 | 8 | R-PDSO-G8 | - | TTL | 5V | - | 5V | - | - | - | 1mA | - | 1mA | 50 ns | 1mA | 40 ns | 45 ns | 86.02 dB | 4.5V~11V | 2mV | - | 0.5μA | 86.02dB | 6V | - | - | 300nA | - | - | 2mV @ 5V | 0.3μA @ 5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX9065EBS TG45 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | 1 | - | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Window | MATTE TIN | 85°C | -40°C | - | BOTTOM | BALL | 225 | - | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX9065 | 4 | - | Not Qualified | Push-Pull | - | - | 3.3V | INDUSTRIAL | - | - | - | - | - | - | 1.35μA | - | - | - | 1V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX991ESA T Maxim Integrated | 226584 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 2.7V | - | - | - | MAX991 | 8 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | - | - | - | 160μA | - | 160μA | 210 ns | 96μA | - | 210 ns | 80 dB | 2.5V~5.5V ±1.25V~2.75V | 5mV | - | 0.01μA | 80dB | 6V | 1pA | - | 1pA | - | 96μA | 5mV @ 5.5V | 1pA @ 5.5V | ±2.5mV | 80dB CMRR, 80dB PSRR | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX971CUA-T Maxim Integrated | 2300 | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 1 | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | with Voltage Reference | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.635mm | not_compliant | NOT SPECIFIED | MAX971 | 8 | S-PDSO-G8 | Not Qualified | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | 300000 ns | - | 2.5V~11V ±1.25V~5.5V | - | - | - | - | - | - | - | - | - | 4μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX902CSD Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 0°C~70°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | with Latch | Matte Tin (Sn) | - | - | 500mW | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | MAX902 | 14 | - | - | TTL | 9V | - | 55/10GND/-5V | - | - | 2 | 4mA | - | 4mA | - | 3mA | - | 8 ns | 80 dB | 5V~10V ±2.5V~5V | 4mV | -5V | 15μA | 80dB | 6V | 10μA | 3V | 10μA | - | 8mA 6mA 3mA | 4mV @ ±5V | 10μA @ ±5V | - | 82.5dB CMRR, 80dB PSRR | - | - | 1.5mm | - | 8.75mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX965EUA Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 1 | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | MAX965 | 8 | - | - | Open-Drain, Rail-to-Rail | - | - | - | - | - | - | 7μA | - | 7μA | 20 μs | 12μA | - | 20000 ns | 56.48 dB | 1.6V~5.5V | 7mV | - | 0.05μA | 80dB | 6V | 50nA | - | 50nA | - | 12μA | 15mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | - | - | - | 3mm | 3mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX971ESA Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 727mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | MAX971 | 8 | - | - | Open Drain | - | - | - | - | - | - | 3.2μA | 15μA | 3.2μA | - | 4μA | - | 12 μs | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX907CPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2 | 0°C~70°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | 727mW | DUAL | - | 260 | 2 | 5V | - | - | - | MAX907 | 8 | - | - | TTL | - | - | 5V | - | - | - | 1mA | - | 1mA | 50 ns | 1mA | 40 ns | 45 ns | 86.02 dB | 4.5V~11V | 2mV | - | 0.5μA | 86.02dB | 6V | 300nA | - | 300nA | - | - | 2mV @ 5V | 0.3μA @ 5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | - | - | 9.375mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX9053AEUB Maxim Integrated | 7 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 2 | -40°C~85°C | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 444mW | DUAL | GULL WING | 260 | 2 | 5V | 0.5mm | - | - | MAX9053 | 10 | - | - | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | 3/5V | - | - | - | 60μA | 8mA | 60μA | 450 ns | 85μA | - | 400 ns | 80 dB | 2.7V~5.5V | 5mV | - | 0.01μA | 80dB | 6V | 1pA | - | 1pA | - | 85μA | 5mV @ 5V | 1pA @ 5V | ±3mV | 80dB CMRR, 80dB PSRR | - | - | 950μm | - | 3.05mm | 3.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX969ESE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 4 | -40°C~85°C | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 4 | 3V | 1.27mm | - | - | MAX969 | 16 | - | - | Open-Drain, Rail-to-Rail | - | - | 1.5/5.5V | - | - | - | 14μA | - | 14μA | 10 μs | 22μA | - | 20000 ns | 56.48 dB | 1.6V~5.5V | 7mV | - | 0.005μA | 80dB | 6V | - | - | 50nA | - | - | 7mV @ 5.5V | 0.05μA @ 5.5V | ±1mV | 56.48dB CMRR, 80dB PSRR | - | 20μs | 1.5mm | - | 10mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX961ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2001 | Beyond-the-Rails™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | MAX961 | 8 | - | - | CMOS, Complementary, TTL | - | - | 3/5V | - | - | - | 11mA | - | 11mA | 4.5 ns | 11mA | - | 4.5 ns | 86.02 dB | 2.7V~5.5V | 1.5mV | - | - | 86.02dB | 5.5V | 15μA | - | 15μA | - | - | 1.5mV @ 5V | 15μA @ 5V | 3.5mV | 80dB CMRR, 86.02dB PSRR | - | 7ns | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX931CSA T Maxim Integrated | 4 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | 0°C~70°C | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | with Voltage Reference | - | - | - | 471mW | DUAL | GULL WING | 260 | - | 5V | - | - | - | MAX931 | 8 | - | - | CMOS, TTL | - | 5.5V | - | - | - | - | 3.2μA | 15μA | 3.2μA | 12 μs | 4μA | 12 μs | - | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | -5V | - | - | - | - | - | - | - | 4μA | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9063EUK T Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 1 | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | with Voltage Reference | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | MAX9063 | - | - | - | Open Drain | - | - | 3.3V | - | - | - | - | - | - | 15 μs | 1.1μA | - | 15000 ns | 53 dB | 1V~5.5V | - | - | - | 53dB | 6V | 60pA | - | 60pA | - | 1.1μA | - | 60pA @ 3.3V | ±12mV | 53dB PSRR | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MAX908CPD Maxim Integrated | 15 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | 4 | 0°C~70°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | General Purpose | - | - | - | 800mW | DUAL | - | 260 | 4 | 5V | - | - | - | MAX908 | 14 | - | - | TTL | 5V | - | 5V | - | - | - | 1mA | - | 1mA | 50 ns | 1mA | - | 45 ns | 86.02 dB | 4.5V~11V | 2mV | - | 0.5μA | 86.02dB | 6V | 300nA | - | 300nA | - | - | 2mV @ 5V | 0.3μA @ 5V | - | 86.02dB CMRR, 86.02dB PSRR | - | - | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX516BCNG Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | 24 | 4 | 0°C~70°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | General Purpose | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 4 | 4.75V | - | - | NOT SPECIFIED | MAX516 | 24 | - | Not Qualified | CMOS, TTL | - | - | 5/15V | - | - | - | - | - | - | - | - | - | 800 ns | - | 4.75V~16.5V | - | - | - | - | 17V | - | - | - | 15000μV | 10mA | - | 0.3μA @ 16.5V | - | - | - | 1.5μs | - | 5.72mm | - | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MAX982ESA Maxim Integrated | 395 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | with Voltage Reference | Matte Tin (Sn) | - | - | 471mW | DUAL | GULL WING | 260 | 2 | 3V | - | - | - | MAX982 | 8 | - | - | Open Drain | - | - | - | - | - | - | 4.5μA | 15μA | 4.5μA | - | 6μA | - | 12 μs | 80 dB | 2.5V~11V ±1.25V~5.5V | 10mV | - | - | - | - | - | - | - | - | - | 10mV @ 5V | - | 50mV | 80dB CMRR, 80dB PSRR | 0.015mA @ 5V | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free |