- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Applications
- Mounting Type
- Type
- Base Part Number
- Published
- Number of Functions
- Temperature Grade
Attribute column
Manufacturer
Maxim Integrated Linear - Video Processing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Propagation Delay | Supply Type | Bandwidth | Gain | Max Dual Supply Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX11506CEE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | Tube | 2008 | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Video Filter | - | - | 70°C | 0°C | Recorders, Set-Top Boxes | 8542.39.00.01 | 771.5mW | DUAL | GULL WING | - | 1 | - | - | - | MAX11506 | 16 | - | - | 5.25V | - | 5V | COMMERCIAL | 4.75V | 6 | - | - | - | 40mA | - | - | - | - | - | - | 1.75mm | 4.89mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX7462UUA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | Video Filter | - | - | 85°C | 0°C | Recorders, Set-Top Boxes | - | - | - | - | - | - | - | - | - | MAX7462 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX7451ESA Maxim Integrated | 304 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 506.605978mg | Tube | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Conditioner | - | TIN | 85°C | -40°C | Security Systems, Video Routing | - | 1.509W | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | MAX7451 | 8 | - | - | 3.3V | 3.63V | - | INDUSTRIAL | 2.97V | - | - | - | 30mA | - | - | - | - | 6 dB | - | - | - | - | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9406ETJ TG071 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 32 | - | Level Shifter | - | - | 85°C | -40°C | Base Stations | - | - | QUAD | NO LEAD | NOT SPECIFIED | 4 | 3.3V | 0.5mm | NOT SPECIFIED | MAX9406 | - | S-XQCC-N32 | - | 3.3V | 3.6V | - | INDUSTRIAL | - | 4 | - | - | - | 77mA | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() MAX11503EUA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | - | Tube | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Driver | - | Matte Tin (Sn) | 85°C | -40°C | Camera | 8542.39.00.01 | 824mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 30 | MAX11503 | 8 | S-PDSO-G8 | - | 5.25V | - | 3V | INDUSTRIAL | 2.7V | 1 | - | - | - | 8mA | - | - | 5500 kHz | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX4929EEEP T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Video Switch | 25Ohm | MATTE TIN | 85°C | -40°C | DVI, HDMI Signal Switching | - | 727mW | DUAL | GULL WING | 225 | 1 | - | 0.635mm | - | MAX4929 | - | - | - | 5V | - | - | INDUSTRIAL | - | 1 | 5.5V | 4.5V | 8μA | - | - | - | 40MHz | - | 5.5V | - | - | 8.65mm | - | No | ROHS3 Compliant | - | ||
![]() MAX7462USA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Tape & Reel (TR) | 2005 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Video Filter | - | - | 85°C | 0°C | Recorders, Set-Top Boxes | - | - | - | - | - | - | - | - | - | MAX7462 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX14886CTL T Maxim Integrated | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | 40 | - | Tape & Reel (TR) | 2011 | - | yes | Obsolete | 1 (Unlimited) | 40 | - | Multiplexer, Translator | - | - | 70°C | 0°C | Display Port, HDMI | - | 2.587W | QUAD | - | - | 1 | - | - | - | MAX14886 | - | - | - | 3.6V | - | - | COMMERCIAL | 3V | 4 | - | - | 52.5mA | - | 250 ps | - | 5 GHz | - | - | - | 0.8mm | 5mm | - | No | ROHS3 Compliant | - | ||
![]() MAX11504CUB T Maxim Integrated | 12329 | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | 10 | - | Video Filter | - | - | 70°C | 0°C | DVD, Set-Top Boxes | - | - | DUAL | GULL WING | - | 1 | - | 0.5mm | - | MAX11504 | - | - | - | 5V | - | - | COMMERCIAL | - | 4 | - | - | - | 24mA | - | - | 7.2MHz | - | - | - | 1.1mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX11502USA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Tape & Reel (TR) | 2008 | - | yes | Obsolete | 1 (Unlimited) | 8 | - | Video Filter | - | - | 85°C | 0°C | DVD, Set-Top Boxes | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | MAX11502 | - | R-PDSO-G8 | - | 5V | - | - | OTHER | - | 3 | - | - | 18mA | - | - | - | 7.8MHz | - | - | - | 1.75mm | 4.9mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4814EECB T Maxim Integrated | 300 | - | Datasheet | - | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Video Switch | 12Ohm | Matte Tin (Sn) | 85°C | -40°C | DVI, HDMI Signal Switching | - | 2.508W | QUAD | GULL WING | 225 | 1 | - | - | - | MAX4814 | - | S-PQFP-G64 | - | 5V | - | - | INDUSTRIAL | - | 5 | 5.5V | 4.5V | 10μA | - | - | Single | 190MHz | - | - | - | 1.2mm | 10mm | - | No | ROHS3 Compliant | - | ||
![]() MAX9665ETP Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-WQFN Exposed Pad | YES | - | - | Bulk | - | - | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Gamma Reference System | - | - | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | 8542.39.00.01 | - | QUAD | - | - | 1 | 15.7V | 0.65mm | - | - | - | S-XQCC-N20 | - | - | 20V | - | INDUSTRIAL | 9V | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | - | ||
![]() MAX7474EAE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | Tape & Reel (TR) | 2008 | - | yes | Obsolete | 1 (Unlimited) | 16 | - | Equalizer | - | - | 85°C | -40°C | Professional Video | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | MAX7474 | - | - | - | - | 5.25V | - | INDUSTRIAL | 4.75V | - | - | - | - | - | - | - | - | - | - | - | 1.99mm | 6.2mm | 5.29mm | No | ROHS3 Compliant | - | ||
![]() MAX7462UUA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Tube | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | Video Filter | - | - | 85°C | 0°C | Recorders, Set-Top Boxes | - | - | - | - | - | - | - | - | - | MAX7462 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX8916ITL T Maxim Integrated | 162500 | - | Datasheet | - | - | Vertical | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX8916 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9539EUI T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 28 | - | Video Sync | - | Matte Tin (Sn) | 85°C | -40°C | Blade Servers, Web Appliances | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 30 | MAX9539 | 28 | - | Not Qualified | - | 5.5V | +-5V | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX7450ESA Maxim Integrated | 30000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 506.605978mg | Tube | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Conditioner | - | Matte Tin (Sn) | 85°C | -40°C | Security Systems, Video Routing | - | 1.509W | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | MAX7450 | 8 | - | - | 5V | - | - | INDUSTRIAL | - | - | 5.25V | 4.75V | 35mA | - | - | - | - | 6 dB | - | 1.58mm | - | 4.98mm | 3.99mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX7452ESA Maxim Integrated | 12689 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 506.605978mg | Tube | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Conditioner | - | Matte Tin (Sn) | 85°C | -40°C | Security Systems, Video Routing | - | 1.509W | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | MAX7452 | 8 | - | - | 5V | - | - | INDUSTRIAL | - | - | 5.25V | 4.75V | 20mA | - | - | - | - | 6 dB | - | 1.58mm | - | 4.98mm | 3.99mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX7452ESA T Maxim Integrated | 357 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Conditioner | - | Matte Tin (Sn) | 85°C | -40°C | Security Systems, Video Routing | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | MAX7452 | 8 | - | - | - | 5.25V | - | INDUSTRIAL | 4.75V | - | - | - | - | - | - | - | - | 6 dB | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX7453CSA T Maxim Integrated | 12688 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Tape & Reel (TR) | 2007 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Video Filter | - | MATTE TIN | 70°C | 0°C | DVD, Game Consoles, Media Players | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 30 | MAX7453 | - | R-PDSO-G8 | - | - | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - |