- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Applications
- Mounting Type
- Type
- Base Part Number
- Published
- Number of Functions
- Temperature Grade
Attribute column
Manufacturer
Maxim Integrated Linear - Video Processing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Min Input Voltage | Data Rate | Max Input Voltage | Bandwidth | Gain | Max Frequency | Input Bias Current | Switch-on Time-Max | Switch-off Time-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9568EEE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | Video Sync Separator | - | 85°C | -40°C | Video Digitizers | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.635mm | NOT SPECIFIED | MAX9568 | 16 | R-PDSO-G16 | Not Qualified | - | 5.5V | 3/5V | INDUSTRIAL | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX11507CEE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | - | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | 16 | - | Video Filter | - | 70°C | 0°C | Recorders, Set-Top Boxes | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | 0.635mm | - | MAX11507 | - | - | - | - | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.89mm | No | ROHS3 Compliant | - | ||
![]() MAX11508UUD T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Video Filter | - | 85°C | 0°C | DVD, Set-Top Boxes | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | MAX11508 | - | - | - | - | 5.25V | 5V | OTHER | 4.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() MAX9680AXT T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | - | Tape & Reel (TR) | 2010 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Video Amplifier | NICKEL PALLADIUM GOLD | 125°C | -40°C | Professional Video | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | MAX9680 | 6 | - | - | 3V | - | 2.8V | AUTOMOTIVE | 2.7V | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | No | ROHS3 Compliant | - | ||
![]() MAX7451ESA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Conditioner | MATTE TIN | 85°C | -40°C | Security Systems, Video Routing | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | MAX7451 | 8 | - | - | - | 3.63V | - | INDUSTRIAL | 2.97V | - | - | - | - | - | - | - | - | - | - | - | 6 dB | - | - | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX7461EUK Maxim Integrated | 800 | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | 85°C | -40°C | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Loss-of-Sync Alarm | Tin (Sn) | - | - | Security Systems | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 30 | - | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | - | ||
![]() MAX9132GUP/V Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | 105°C | -40°C | Tube | 2011 | Automotive, AEC-Q100 | - | yes | Obsolete | 1 (Unlimited) | 20 | - | LVDS Crossbar Switch | - | - | - | Digital Video | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | MAX9132 | 20 | R-PDSO-G20 | Not Qualified | 3.3V | 3.6V | - | INDUSTRIAL | 3V | 3 | - | - | - | - | - | - | - | 840 Mbps | - | - | - | - | - | 0.4ns | 0.4ns | 1.1mm | 6.5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX9132GUP/V T Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | - | yes | Obsolete | 1 (Unlimited) | - | - | LVDS Crossbar Switch | - | - | - | Digital Video | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX9132 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 840 Mbps | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7453CSA Maxim Integrated | 95 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 70°C | - | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Video Filter | MATTE TIN | - | - | DVD, Game Consoles, Media Players | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 30 | MAX7453 | - | R-PDSO-G8 | - | - | 5.25V | - | COMMERCIAL | 4.75V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9697ATI Maxim Integrated | 393 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | 28-TQFN (5x5) | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Gamma Reference System | - | - | - | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | - | - | - | - | - | - | - | - | MAX9697 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX7428EKA T Maxim Integrated | 14 | - | Datasheet | - | - | - | Surface Mount | SOT-23-8 | - | - | - | - | - | Tape & Reel (TR) | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Video Filter | - | - | - | Recorders, Set-Top Boxes | 8542.39.00.01 | - | - | - | - | - | - | - | - | MAX7428 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX7454UUP T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | Video Filter | Matte Tin (Sn) | 85°C | 0°C | HDTV, Players, Receivers, Set-Top Boxes | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 30 | MAX7454 | 20 | - | Not Qualified | - | 5.25V | 5V | OTHER | 4.75V | - | - | - | - | - | - | - | - | - | - | - | 6 dB | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3816CUE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | Tube | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Extender | - | - | - | HD Displays, DVI/HDMI | 8542.39.00.01 | - | - | - | - | - | - | - | - | MAX3816 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3816CUE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Extender | - | - | - | HD Displays, DVI/HDMI | - | - | - | - | - | - | - | - | - | MAX3816 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9135GHJ T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 32-TQFP Exposed Pad | - | 32 | - | - | - | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | - | yes | Obsolete | 1 (Unlimited) | - | - | LVDS Crossbar Switch | - | - | - | Digital Video | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX9135 | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 840 Mbps | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX9597CTI T Maxim Integrated | 50 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | 28-TQFN (5x5) | - | - | Tape & Reel (TR) | 2010 | - | - | - | Discontinued | 1 (Unlimited) | - | - | Audio/Video Interface | - | 70°C | 0°C | DVD, Set-Top Boxes | - | 1.702W | - | - | - | - | - | - | - | MAX9597 | - | - | - | 3.6V | - | - | - | - | 4 | - | - | - | 3mA | - | - | - | - | - | 8.25MHz | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9668ETP T Maxim Integrated | 7500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | 20-TQFN (5x5) | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Gamma Reference System | - | - | - | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | - | - | - | - | - | - | - | - | MAX9668 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX9672ETI T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | 28-TQFN (5x5) | - | - | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Gamma Reference System | - | 85°C | -40°C | TFT-LCD Panels: Gamma Buffer, VCOM Driver | - | - | - | - | - | - | - | - | - | MAX9672 | - | - | - | - | - | - | - | - | 12 | - | 20V | 9V | - | 20mA | - | 9V | - | 20V | - | - | - | 20mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX8916ITL Maxim Integrated | In Stock | - | Datasheet | - | - | Vertical | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX8916 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX8738EUA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Video Filter | MATTE TIN | 85°C | -40°C | LCD Display | - | 362mW | DUAL | GULL WING | 260 | 1 | 15V | 0.65mm | - | MAX8738 | 8 | - | - | 20V | - | - | INDUSTRIAL | 4.5V | - | - | - | - | - | - | 60μA | - | - | - | - | - | 100kHz | - | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free |