- RoHS Status
- ECCN Code
- Logic Function
- Number of Pins
- Temperature Grade
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Supply Voltage
- Number of Functions
- Pin Count
- Differential Output
Attribute column
Manufacturer
Maxim Integrated Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Supply Current-Max | Logic Function | Data Rate | Output Characteristics | Supply Type | Differential Output | Input Characteristics | Interface IC Type | Driver Number of Bits | Dual Supply Voltage | Receiver Number of Bits | Number of Transceivers | Receive Delay-Max | Transmit Delay-Max | Output Low Current-Max | Number of Receivers | Out Swing-Min | Number of Transmitters | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX3314EEKA Maxim Integrated | 1864 | - | - | - | - | SOT-23 | - | 8 | - | - | - | - | yes | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | LINE TRANSCEIVER | - | 5V | - | - | - | - | - | - | - | 1 | - | - | - | - | No | RoHS Compliant | ||
![]() MAX3061EEKA Maxim Integrated | In Stock | - | - | Lead, Tin | Surface Mount | - | - | 8 | - | - | - | e0 | no | 1 (Unlimited) | - | EAR99 | - | 85°C | -40°C | - | DUAL | GULL WING | - | - | 5V | 0.635mm | - | - | - | 5V | - | 5V | INDUSTRIAL | - | - | - | - | - | Transceiver | - | - | - | YES | - | - | 1 | - | - | - | - | - | 0.004A | - | - | 1 | - | - | - | - | No | RoHS Compliant | ||
![]() MAX3228EEBV Maxim Integrated | In Stock | - | - | - | - | - | YES | 30 | - | - | - | - | yes | 1 (Unlimited) | 30 | EAR99 | - | 85°C | -40°C | - | BOTTOM | BALL | 260 | 2 | 3.3V | 0.5mm | 30 | 30 | Not Qualified | - | - | 3/5V | INDUSTRIAL | - | 5.5V | 2.5V | 1mA | - | Receiver | 250 kbps | - | Single | NO | SCHMITT TRIGGER | LINE TRANSCEIVER | 2 | - | - | 1 | - | - | 0.0008A | 2 | - | - | 330μm | - | 3.06mm | 2.55mm | - | RoHS Compliant | ||
![]() MAX13182EELB Maxim Integrated | In Stock | - | - | - | - | - | YES | 10 | EIA-485; EIA-422 | 85°C | -40°C | e4 | yes | 1 (Unlimited) | - | EAR99 | GOLD | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.4mm | NOT SPECIFIED | 10 | Not Qualified | 5V | - | 5V | INDUSTRIAL | - | - | - | - | 3mA | Receiver | - | - | - | YES | DIFFERENTIAL SCHMITT TRIGGER | LINE TRANSCEIVER | 1 | - | - | - | 75 ns | - | - | - | - | 1 | - | 0.8mm | 2mm | 2mm | - | RoHS Compliant | ||
![]() MAX3295AUT Maxim Integrated | 6484 | - | - | - | - | SOT-23 | YES | 6 | EIA-422; EIA-485 | - | -40°C | e4 | yes | 1 (Unlimited) | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | 6 | - | 3.3V | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | 3-STATE | - | YES | DIFFERENTIAL | LINE DRIVER | 1 | - | - | - | - | 25 ns | - | - | - | 1 | - | - | 2.9mm | - | No | RoHS Compliant | ||
![]() MAX2986CXE Maxim Integrated | 1800 | - | - | - | - | - | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() MAX3161EEAG/GG8 Maxim Integrated | In Stock | - | - | - | - | SSOP | - | - | - | - | - | - | no | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINE TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | ||
![]() MAX13486EELA Maxim Integrated | In Stock | - | - | - | - | - | YES | 8 | - | - | -40°C | - | yes | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | 8 | Not Qualified | - | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | - | 4.5mA | - | - | - | - | YES | STANDARD | LINE TRANSCEIVER | 1 | - | 1 | - | - | 1000 ns | 0.001A | - | 1.5 V | - | - | - | 2mm | 2mm | - | RoHS Compliant | ||
![]() MAX3180EUK Maxim Integrated | 40 | - | - | - | - | SOT-23 | YES | 5 | EIA-232; V.24; V.28 | - | -40°C | e3 | yes | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 5 | Not Qualified | - | - | - | INDUSTRIAL | 3V | - | - | - | - | Receiver | - | - | - | - | SCHMITT TRIGGER | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | RoHS Compliant | ||
![]() MAX3294AUT Maxim Integrated | 830 | - | - | - | - | SOT-23 | YES | 6 | EIA-422; EIA-485 | - | -40°C | e4 | yes | 1 (Unlimited) | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | 6 | - | 3.3V | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | 3-STATE | - | YES | DIFFERENTIAL | LINE DRIVER | 1 | - | - | - | - | 70 ns | - | - | - | 1 | - | - | 2.9mm | - | No | RoHS Compliant | ||
![]() MAX14946GWE T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |