- Base Part Number
- Clock Frequency
- ECCN Code
- Factory Lead Time
- Function
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Bits
- Number of Terminations
Attribute column
Manufacturer
Maxim Integrated Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Output Type | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Number of Bits | Clock Frequency | Propagation Delay | Logic Function | Output Polarity | Trigger Type | High Level Output Current | Propagation Delay (tpd) | fmax-Min | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9381ESA Maxim Integrated | 4 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Positive Edge | 1 | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | D-Type | - | - | -2.25V~-5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | MAX9381 | - | Standard | - | Differential | Non-Inverting | 5.5V | - | 2 | 1 | 3GHz | 328 ps | D-Type, Flip-Flop | - | Negative Edge | -50mA | - | 3000 MHz | 4.9mm | 3.9mm | No | ROHS3 Compliant | ||
![]() MAX9381EUA Maxim Integrated | 864 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 1 | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | D-Type | Matte Tin (Sn) | ECL MODE OPERATING RANGE:VEE=-2.25 TO -5.5V | -2.25V~-5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | NOT SPECIFIED | MAX9381 | S-PDSO-G8 | Standard | Not Qualified | Differential | - | 5.5V | 2.25V | - | 1 | 3GHz | - | - | COMPLEMENTARY | Negative Edge | - | 405 ns | 3000 MHz | 3mm | 3mm | - | ROHS3 Compliant | ||
![]() MAX9381ESA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | D-Type | MATTE TIN | ECL MODE OPERATING RANGE:VEE=-2.25 TO -5.5V | -2.25V~-5.5V | DUAL | GULL WING | 260 | 3.3V | - | NOT SPECIFIED | MAX9381 | R-PDSO-G8 | Standard | Not Qualified | Differential | - | 5.5V | 2.25V | - | 1 | 3GHz | - | - | COMPLEMENTARY | Negative Edge | - | 405 ns | 3000 MHz | 4.9mm | 3.9mm | - | ROHS3 Compliant |