- Number of Functions
- Terminal Form
- Terminal Position
- Analog IC - Other Type
- Pbfree Code
- Surface Mount
- Peak Reflow Temperature (Cel)
- Temperature Grade
- Terminal Pitch
- Pin Count
- Reach Compliance Code
- JESD-30 Code
Attribute column
Manufacturer
Maxim Integrated Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX14802ECM Maxim Integrated | In Stock | - | - | 6 Weeks | - | - | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX14802ECM+ | 1 | - | - | - | - | - | , | - | - | - | Active | - | NOT SPECIFIED | 5.71 | Yes | - | - | - | Yes | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | compliant | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX305MJE/883B Maxim Integrated | In Stock | - | - | - | NO | 16 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX305MJE/883B | - | 45 Ω | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | - | - | 5.65 | - | - | 15 V | - | No | - | - | - | - | Multiplexer or Switches | CMOS | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | compliant | SEPARATE OUTPUT | - | R-XDIP-T16 | Not Qualified | - | +-15 V | MILITARY | - | - | DPST | - | - | -15 V | - | - | - | BREAK-BEFORE-MAKE | 150 ns | - | NO | - | - | - | - | ||
![]() MAX4907FETA T Maxim Integrated | In Stock | - | - | - | YES | 10 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX4907FETA-T | 1 | 8 Ω | 85 °C | -40 °C | UNSPECIFIED | HVSON | 3 X 3 MM, 0.8 MM HEIGHT, MO229, TDFN-10 | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | DFN | NOT SPECIFIED | 5.52 | No | - | 3.3 V | e0 | No | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | BICMOS | DUAL | NO LEAD | 245 | 2 | 0.5 mm | not_compliant | - | 10 | S-XDSO-N10 | Not Qualified | 3.6 V | - | INDUSTRIAL | 3 V | 1 | SPST | 0.8 mm | - | - | 26 dB | - | 0.7 Ω | - | 60 ns | 30 ns | - | - | - | 3 mm | 3 mm | ||
![]() MAX4501MJA Maxim Integrated | In Stock | - | - | - | NO | 8 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX4501MJA | 1 | 250 Ω | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | CERDIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | NOT SPECIFIED | 5.42 | No | - | 5 V | e0 | No | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | Multiplexer or Switches | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | - | 8 | R-GDIP-T8 | Not Qualified | 5.5 V | 3.3/12 V | MILITARY | 4.5 V | 1 | SPST | 5.08 mm | - | - | 100 dB | - | - | - | 75 ns | 50 ns | NO | - | - | - | 7.62 mm | ||
![]() IH5144MJE/883B Maxim Integrated | In Stock | - | - | - | NO | 16 | INTERSIL CORP | Intersil Corporation | IH5144MJE/883B | - | 50 Ω | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | NOT SPECIFIED | 5.12 | No | - | 15 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | Multiplexer or Switches | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | SEPARATE OUTPUT | 16 | R-GDIP-T16 | Not Qualified | - | 5,+-15 V | MILITARY | - | 2 | DPST | - | - | -15 V | 54 dB | - | 25 Ω | BREAK-BEFORE-MAKE | 200 ns | 125 ns | NO | - | - | - | - | ||
![]() MAX4684ETB Maxim Integrated | 67 | - | - | 6 Weeks | YES | 10 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX4684ETB+ | 1 | 0.8 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, SOLCC10,.12,20 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Active | QFN | 30 | 1 | Yes | - | 3 V | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | Multiplexer or Switches | - | DUAL | NO LEAD | 260 | 2 | 0.5 mm | compliant | SEPARATE OUTPUT | 10 | S-PDSO-N10 | Not Qualified | 5.5 V | 3 V | INDUSTRIAL | 1.8 V | 1 | SPDT | 0.8 mm | - | - | 64 dB | - | 0.06 Ω | BREAK-BEFORE-MAKE | 50 ns | 30 ns | - | - | - | 3 mm | 3 mm | ||
![]() MAX4511EPE Maxim Integrated | In Stock | - | - | - | NO | 16 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX4511EPE | 1 | 160 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5.5 | No | - | 15 V | e0 | No | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | Multiplexer or Switches | CMOS | DUAL | THROUGH-HOLE | 240 | 4 | 2.54 mm | not_compliant | SEPARATE OUTPUT | 16 | R-PDIP-T16 | Not Qualified | 18 V | 12/+-15 V | INDUSTRIAL | 4.5 V | 1 | SPST | 4.572 mm | - | -15 V | 62 dB | -18 V | 3 Ω | BREAK-BEFORE-MAKE | 500 ns | 400 ns | NC | - | -4.5 V | 19.175 mm | 7.62 mm | ||
![]() MAX333AMWP/PR T Maxim Integrated | In Stock | - | - | - | YES | 20 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX333AMWP/PR-T | 1 | 35 Ω | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, SOIC-20 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 20 | 5.65 | No | - | 15 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | 240 | 4 | 1.27 mm | not_compliant | - | 20 | R-PDSO-G20 | - | 20 V | - | MILITARY | 4.5 V | 1 | SPDT | 2.65 mm | - | -15 V | 72 dB | -20 V | 2 Ω | - | 175 ns | 145 ns | - | - | -4.5 V | 12.8 mm | 7.5 mm | ||
![]() MAX398MJE Maxim Integrated | In Stock | - | - | - | NO | 16 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX398MJE | 1 | 100 Ω | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, SOP16,.25 | SOP16,.25 | RECTANGULAR | IN-LINE | Obsolete | DIP | NOT SPECIFIED | 5.67 | No | - | 5 V | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | ALSO OPERATE WITH 3V TO 15V SINGLE SUPPLY | 8542.39.00.01 | Multiplexer or Switches | CMOS | DUAL | THROUGH-HOLE | 245 | 1 | 2.54 mm | not_compliant | - | 16 | R-GDIP-T16 | Not Qualified | 8 V | +-3/+-8/3/15 V | MILITARY | 3 V | 8 | SINGLE-ENDED MULTIPLEXER | 5.08 mm | - | -5 V | 75 dB | -8 V | 6 Ω | BREAK-BEFORE-MAKE | 150 ns | 150 ns | - | 0.03 A | -3 V | - | 7.62 mm | ||
![]() MAX4514CUK Maxim Integrated | 17400 | - | - | 6 Weeks | YES | 5 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX4514CUK+ | 1 | 20 Ω | 70 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOT-23 | 30 | 5.07 | Yes | MAX4514CUK+, Analogue SPST Switch Single SPST, 3 V, 5 V, 9 V, 5-Pin, SOT-23, 1 | 5 V | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | Multiplexer or Switches | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | 5 | R-PDSO-G5 | Not Qualified | 12 V | 3/12 V | COMMERCIAL | 2 V | 1 | SPST | 1.45 mm | - | - | 90 dB | - | 1 Ω | BREAK-BEFORE-MAKE | 150 ns | 100 ns | NO | - | - | 2.9 mm | 1.625 mm | ||
![]() MAX4714EXT Maxim Integrated | 104 | - | - | 6 Weeks | YES | 6 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX4714EXT+ | 1 | 2.5 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | SC-70, 6 PIN | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | NOT SPECIFIED | 5.37 | Yes | - | 1.8 V | e4 | Yes | EAR99 | Nickel/Gold (Ni/Au) | - | 8542.39.00.01 | Multiplexer or Switches | CMOS | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | - | 6 | R-PDSO-G6 | Not Qualified | 3.6 V | 1.8/3.3 V | INDUSTRIAL | 1.6 V | 1 | SPDT | 1.1 mm | - | - | - | - | - | BREAK-BEFORE-MAKE | 30 ns | 18 ns | - | - | - | 2 mm | 1.25 mm | ||
![]() 7705201XC Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG413MY/PR Maxim Integrated | In Stock | - | - | - | YES | 16 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | DG413MY/PR | 1 | 45 Ω | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 20 | 5.63 | No | - | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | not_compliant | - | 16 | R-PDSO-G16 | Not Qualified | 20 V | - | MILITARY | 4.5 V | 1 | SPST | 1.75 mm | - | - | 68 dB | -20 V | - | - | 220 ns | 160 ns | - | - | -4.5 V | 9.9 mm | 3.9 mm | ||
![]() MX7506KQ Maxim Integrated | In Stock | - | - | - | NO | 28 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MX7506KQ | 1 | 450 Ω | 85 °C | -25 °C | CERAMIC, GLASS-SEALED | DIP | 0.600 INCH, CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | NOT SPECIFIED | 5.35 | No | - | 15 V | e0 | No | - | Tin/Lead (Sn/Pb) | HTTP://PDFSERV.MAXIM-IC.COM/PACKAGE_DWGS/21-0046.PDF | 8542.39.00.01 | Multiplexer or Switches | CMOS | DUAL | THROUGH-HOLE | 225 | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | 18 V | +-15 V | OTHER | 4.5 V | 16 | SINGLE-ENDED MULTIPLEXER | 5.89 mm | - | -15 V | 70 dB | -18 V | 12 Ω | BREAK-BEFORE-MAKE | 1000 ns | 1000 ns | - | - | -4.5 V | - | 15.24 mm | ||
![]() MAX329CJE Maxim Integrated | In Stock | - | - | - | NO | 16 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX329CJE | 1 | 3500 Ω | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERAMIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5.7 | No | - | 15 V | e0 | No | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | Multiplexer or Switches | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | - | 16 | R-GDIP-T16 | Not Qualified | 18 V | +-15 V | COMMERCIAL | 5 V | 4 | DIFFERENTIAL MULTIPLEXER | 5.08 mm | 0.2 mA | -15 V | 84 dB | -18 V | 30 Ω | BREAK-BEFORE-MAKE | 1500 ns | 1000 ns | - | 0.01 A | -5 V | - | 7.62 mm | ||
![]() IH5042MJE/883B Maxim Integrated | In Stock | - | - | 18 Weeks | NO | 16 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | IH5042MJE/883B | 1 | 75 Ω | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | 20 | 5.08 | No | - | 15 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | - | 16 | R-GDIP-T16 | Not Qualified | 18 V | - | MILITARY | 4.5 V | 1 | SPDT | 5.08 mm | - | -15 V | 54 dB | -18 V | 3 Ω | - | 400 ns | 200 ns | - | - | -4.5 V | - | 7.62 mm | ||
![]() DG387ABA Maxim Integrated | In Stock | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | DG387ABA | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | 5.61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4635ETB Maxim Integrated | In Stock | - | - | 1 Week | YES | 10 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX4635ETB | 1 | 5.5 Ω | 85 °C | -40 °C | UNSPECIFIED | HVSON | HVSON, SOLCC10,.12,20 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | 20 | 5.54 | No | - | 3 V | e0 | No | - | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | Multiplexer or Switches | CMOS | DUAL | NO LEAD | 240 | 2 | 0.5 mm | not_compliant | SEPARATE OUTPUT | 10 | S-XDSO-N10 | Not Qualified | 5.5 V | 3/5 V | INDUSTRIAL | 1.8 V | 1 | SPDT | 0.8 mm | - | - | 52 dB | - | 0.1 Ω | BREAK-BEFORE-MAKE | 18 ns | 8 ns | - | - | - | 3 mm | 3 mm | ||
![]() MAX333AMWP/PR Maxim Integrated | In Stock | - | - | - | YES | 20 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX333AMWP/PR | 1 | 35 Ω | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, SOIC-20 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 20 | 5.63 | No | - | 15 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | 240 | 4 | 1.27 mm | not_compliant | - | 20 | R-PDSO-G20 | - | 20 V | - | MILITARY | 4.5 V | 1 | SPDT | 2.65 mm | - | -15 V | 72 dB | -20 V | 2 Ω | - | 175 ns | 145 ns | - | - | -4.5 V | 12.8 mm | 7.5 mm | ||
![]() MAX4735EUE T Maxim Integrated | In Stock | - | - | - | YES | 16 | MAXIM INTEGRATED PRODUCTS INC | Maxim Integrated Products | MAX4735EUE-T | 1 | 0.4 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | HTSSOP | MO-153AB, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | NOT SPECIFIED | 5.61 | No | - | 2.7 V | e0 | No | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | Multiplexer or Switches | CMOS | DUAL | GULL WING | 240 | 4 | 0.65 mm | not_compliant | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | 3/3.3 V | INDUSTRIAL | 1.6 V | 1 | SPDT | 1.1 mm | - | - | 66 dB | - | 0.015 Ω | BREAK-BEFORE-MAKE | 200 ns | 180 ns | - | - | - | 5 mm | 4.4 mm |