- Number of Functions
- Terminal Form
- Terminal Position
- Analog IC - Other Type
- Pbfree Code
- Surface Mount
- Peak Reflow Temperature (Cel)
- Temperature Grade
- Terminal Pitch
- Pin Count
- Reach Compliance Code
- JESD-30 Code
Attribute column
Manufacturer
Maxim Integrated Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Supply Current-Max (Isup) | Differential Output | Neg Supply Voltage-Nom (Vsup) | Input Characteristics | Interface IC Type | On-State Resistance (Max) | Driver Number of Bits | Receiver Number of Bits | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Receive Delay-Max | Switching | Transmit Delay-Max | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX312C/D Maxim Integrated | In Stock | - | - | - | YES | - | 70°C | - | Tray | - | e0 | no | Active | - | 16 | EAR99 | TIN LEAD | - | 8542.39.00.01 | UPPER | NO LEAD | 240 | 4 | 15V | - | not_compliant | NOT SPECIFIED | - | 16 | R-XUUC-N16 | Not Qualified | 20V | - | COMMERCIAL | 4.5V | 1 | SPST | - | - | -15V | - | - | 10Ohm | - | - | 65 dB | -20V | 0.3Ohm | - | - | - | 275ns | 235ns | - | - | -4.5V | - | - | - | Non-RoHS Compliant | ||
![]() DG409C/D Maxim Integrated | In Stock | - | - | - | YES | - | 70°C | - | Tray | 2009 | e0 | no | Active | 1 (Unlimited) | 18 | EAR99 | TIN LEAD | - | 8542.39.00.01 | UPPER | NO LEAD | 240 | 2 | 15V | - | not_compliant | NOT SPECIFIED | - | 18 | X-XUUC-N | Not Qualified | 20V | 12/+-15V | COMMERCIAL | 5V | 4 | DIFFERENTIAL MULTIPLEXER | 2mA | - | -15V | - | - | 100Ohm | - | - | 75 dB | -20V | 1.5Ohm | - | BREAK-BEFORE-MAKE | - | 225ns | 300ns | - | 0.02A | -5V | - | - | - | Non-RoHS Compliant | ||
![]() MAX4613C/D Maxim Integrated | In Stock | - | - | - | YES | - | 70°C | - | Tray | - | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | TIN LEAD | - | 8542.39.00.01 | UPPER | NO LEAD | 240 | 4 | 15V | - | not_compliant | NOT SPECIFIED | - | 16 | R-XUUC-N16 | Not Qualified | 20V | - | COMMERCIAL | 4.5V | 1 | SPST | - | - | -15V | - | - | 70Ohm | - | - | 60 dB | -20V | 4Ohm | - | - | - | 250ns | 120ns | - | - | -4.5V | - | - | - | Non-RoHS Compliant | ||
![]() MAX4530C/D Maxim Integrated | In Stock | - | - | - | YES | - | 70°C | - | Tray | - | e0 | no | Active | 1 (Unlimited) | 19 | EAR99 | TIN LEAD | - | 8542.39.00.01 | UPPER | NO LEAD | 240 | 1 | 5V | - | not_compliant | NOT SPECIFIED | - | 19 | R-XUUC-N19 | Not Qualified | 6V | - | COMMERCIAL | 2V | 8 | SINGLE-ENDED MULTIPLEXER | - | - | -5V | - | - | 100Ohm | - | - | 65 dB | -6V | 1Ohm | - | - | - | 150ns | 150ns | - | - | -2V | - | - | - | Non-RoHS Compliant | ||
![]() MAX9393ETJ Maxim Integrated | In Stock | - | - | - | YES | - | 85°C | -40°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 2 | 3.3V | 0.5mm | compliant | NOT SPECIFIED | - | 32 | S-XQCC-N32 | Not Qualified | 3.6V | - | INDUSTRIAL | 3V | 2 | CROSS POINT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.574ns | 0.555ns | - | - | - | 0.8mm | 5mm | 5mm | RoHS Compliant | ||
![]() MAX333C/D Maxim Integrated | In Stock | - | - | - | YES | - | 70°C | - | Tray | 1995 | e0 | no | Active | 1 (Unlimited) | 15 | EAR99 | TIN LEAD | - | 8542.39.00.01 | UPPER | NO LEAD | 240 | 4 | 15V | - | not_compliant | NOT SPECIFIED | SEPARATE OUTPUT | 15 | R-XUUC-N15 | Not Qualified | 18V | 12/+-15V | COMMERCIAL | 5V | 1 | SPDT | - | - | -15V | - | - | 175Ohm | - | - | 72 dB | -18V | - | - | BREAK-BEFORE-MAKE | - | 1000ns | 500ns | - | - | -5V | - | - | - | Non-RoHS Compliant | ||
![]() MAX4899AEETE TGH7 Maxim Integrated | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX4968BEXB W Maxim Integrated | In Stock | - | - | - | - | - | - | - | Tray | 2014 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4937ACTO Maxim Integrated | In Stock | - | - | - | YES | - | 70°C | - | Tube | - | - | - | Active | - | 42 | - | - | IT ALSO REQUIRES 3.3 V | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | compliant | NOT SPECIFIED | - | - | R-XQCC-N42 | - | 5.5V | - | COMMERCIAL | 2.5V | - | ANALOG CIRCUIT | - | - | -5V | - | - | - | - | - | - | -2.5V | - | - | - | - | - | - | - | - | -5.5V | 0.8mm | 9mm | 3.5mm | RoHS Compliant | ||
![]() MAX20334EWC T Maxim Integrated | In Stock | - | - | 6 Weeks | YES | - | 85°C | -40°C | Tape & Reel (TR) | - | - | - | Active | - | 12 | - | - | - | - | BOTTOM | BALL | - | 2 | 4.3V | 0.4mm | - | - | - | - | R-PBGA-B12 | - | 5.5V | - | INDUSTRIAL | 2.7V | 1 | DPST | - | - | - | - | - | 8Ohm | - | - | 95 dB | - | 0.2Ohm | - | - | - | 120000ns | 10000ns | - | - | - | 0.69mm | 1.628mm | 1.228mm | - | ||
![]() MAX4684AEBC T Maxim Integrated | In Stock | - | - | 6 Weeks | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX305ESE T Maxim Integrated | In Stock | - | - | 6 Weeks | YES | - | 85°C | -40°C | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 15V | 1.27mm | compliant | NOT SPECIFIED | SEPARATE OUTPUT | 16 | R-PDSO-G16 | Not Qualified | 20V | 5+-15V | INDUSTRIAL | 4.5V | 2 | DPST | 0.005mA | - | -15V | - | - | 35Ohm | - | - | 72 dB | - | 0.5Ohm | - | BREAK-BEFORE-MAKE | - | 150ns | 100ns | NO | - | - | 1.75mm | 9.9mm | 3.9mm | RoHS Compliant | ||
![]() MAX9394EHJ T Maxim Integrated | In Stock | - | - | 6 Weeks | YES | EIA-644; TIA-644 | 85°C | -40°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | compliant | NOT SPECIFIED | - | 32 | S-PQFP-G32 | Not Qualified | 3.6V | - | INDUSTRIAL | 3V | - | - | - | YES | - | DIFFERENTIAL | LINE TRANSCEIVER | - | 1 | 1 | - | - | - | 0.72 ns | - | 0.72 ns | - | - | - | - | - | 1.2mm | 5mm | 5mm | RoHS Compliant |