- Packaging
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Channel Type
- Published
- Mounting Type
- Operating Temperature
- Output Type
- Translator Type
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Interface Standards | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Data Rate | Output Polarity | Interface IC Type | High Level Output Current | Channel Type | Low Level Output Current | Supply Voltage1-Nom | Built-in Protections | Output Signal | Translator Type | Output Current Flow Direction | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Supply Voltage1-Min | Supply Voltage1-Max | Output Latch or Register | Features | Delay-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9372EUA T Maxim Integrated | 2 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | NOT SPECIFIED | MAX9372 | 8 | S-PDSO-G8 | Not Qualified | Differential | - | 3.6V | 3.3V | - | 3V | - | 1 | - | - | - | 1 | - | - | - | - | - | COMPLEMENTARY | LVTTL/TTL TO LVPECL/PECL TRANSLATOR | - | Unidirectional | - | - | - | LVPECL, PECL | Mixed Signal | - | LVTTL, TTL | - | - | 2 | - | - | NONE | - | 0.4 ns | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3012EUP T Maxim Integrated | 150 | - | Datasheet | 12 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 8 | - | 0.65mm | - | MAX3012 | 20 | - | - | Tri-State, Non-Inverted | - | - | - | - | - | 8 | 1 | 5.5V | 1.65V | - | - | 8.5 ns | 10μA | - | Translator | 35Mbps | - | INTERFACE CIRCUIT | -20μA | Unidirectional | 20μA | - | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | - | - | - | - | Power Supply Decoupling | - | - | 6.5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() MAX9376EUB T Maxim Integrated | 1155 | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | NOT SPECIFIED | MAX9376 | 10 | - | Not Qualified | Differential | - | 3.6V | 3.3V | - | 3V | - | 1 | - | - | - | 1 | - | - | - | - | - | COMPLEMENTARY | LVDS TO PECL TRANSLATOR | - | Unidirectional | - | - | - | LVPECL; CML, HSTL, LVDS, LVPECL | Mixed Signal | - | CML, HSTL, LVDS, LVPECL; LVDS | - | - | 2 | - | - | NONE | - | 0.6 ns | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX3394EEBL TG45 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-UFBGA, WLCSP | - | 9 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 379mW | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX3394 | - | - | - | Open Drain, Push-Pull, Tri-State | - | - | - | - | - | 2 | 1 | 5.5V | 1.65V | 150μA | - | 50 ns | - | 600 ns | Translator | 6Mbps | - | LINE TRANSCEIVER | -15mA | Bidirectional | 10mA | - | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | - | - | - | - | Auto-Direction Sensing, Power Supply Decoupling, Thermal-Shutdown Protection | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3379EETD T Maxim Integrated | 9800 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-WFDFN Exposed Pad | YES | - | GENERAL PURPOSE | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 14 | - | - | USED FOR SPI, MICROWIRE AND I2C LEVEL TRANSLATION | - | - | DUAL | NO LEAD | - | 1 | 3.3V | - | - | MAX3379 | 14 | - | Not Qualified | Open Drain, Tri-State | - | 5.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 16Mbps | - | INTERFACE CIRCUIT | - | Unidirectional | - | - | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | 4 | - | - | - | Power Supply Decoupling, Thermal-Shutdown Protection | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX13108EETL T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | 40 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 40 | EAR99 | TIN | - | - | - | QUAD | - | 260 | 1 | 1.65V | 0.4mm | - | MAX13108 | 40 | - | - | Tri-State, Non-Inverted | - | 5.5V | - | - | - | 16 | 1 | - | - | - | - | 20 ns | - | - | Translator | 20Mbps | - | TELEPHONE RELAY DRIVER | - | Bidirectional | - | - | TRANSIENT | - | Voltage Level | SINK | - | 1.2V~5.5V | 1.65V~5.5V | - | - | - | - | Power Supply Decoupling | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9371ESA T Maxim Integrated | 100 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | NOT SPECIFIED | MAX9371 | 8 | R-PDSO-G8 | Not Qualified | Differential | - | 5.25V | 3.3/5V | - | 3V | - | 1 | - | - | - | 1 | - | - | - | - | - | COMPLEMENTARY | LVTTL/TTL TO LVPECL/PECL TRANSLATOR | - | Unidirectional | - | - | - | LVPECL, PECL | Mixed Signal | - | LVTTL, TTL | - | - | - | - | - | NONE | - | 0.4 ns | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX9377EUA Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | - | UMAX | YES | - | - | 85°C | -40°C | - | - | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | NOT SPECIFIED | - | 8 | S-PDSO-G8 | Not Qualified | - | 3.3V | 3.6V | - | INDUSTRIAL | - | - | - | - | - | - | 1 | - | - | - | Translator | - | COMPLEMENTARY | - | -50mA | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | NONE | - | 0.6 ns | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX3379EEUD T Maxim Integrated | 1000 | - | Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | USED FOR SPI, MICROWIRE AND I2C LEVEL TRANSLATION | - | - | DUAL | GULL WING | 260 | 4 | 1.8V | 0.65mm | 30 | MAX3379 | 14 | - | - | Open Drain, Tri-State | - | - | - | - | - | 4 | 1 | 5.5V | 1.65V | - | - | 15 ns | - | 1.6 μs | Translator | 16Mbps | - | INTERFACE CIRCUIT | -20μA | Unidirectional | 20μA | 3.3V | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | - | - | - | - | Power Supply Decoupling, Thermal-Shutdown Protection | - | - | 5mm | - | No | ROHS3 Compliant | - | ||
![]() MAX3375EEBL T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 9-WFBGA, CSPBGA | YES | - | GENERAL PURPOSE | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e0 | - | Obsolete | 1 (Unlimited) | 9 | - | Tin/Lead (Sn/Pb) | - | - | - | BOTTOM | BALL | - | 2 | 3.3V | 0.5mm | - | - | 9 | S-PBGA-B9 | Not Qualified | Open Drain, Tri-State | - | 5.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 16Mbps | - | INTERFACE CIRCUIT | - | Unidirectional | - | - | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | 2 | - | - | - | - | - | 0.67mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3375EEBL Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 9-WFBGA, CSPBGA | YES | - | GENERAL PURPOSE | - | - | - | -40°C~85°C TA | Bulk | - | e0 | - | Obsolete | 1 (Unlimited) | 9 | - | Tin/Lead (Sn/Pb) | - | - | - | BOTTOM | BALL | - | 2 | 3.3V | 0.5mm | - | - | 9 | S-PBGA-B9 | Not Qualified | Open Drain, Tri-State | - | 5.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 16Mbps | - | INTERFACE CIRCUIT | - | Unidirectional | - | - | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | 2 | - | - | - | - | - | 0.67mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3376EEKA T Maxim Integrated | In Stock | - | - | - | - | - | SOT-23 | YES | 8 | GENERAL PURPOSE | - | -40°C | - | - | Tape & Reel (TR) | 2013 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | - | 8 | - | - | - | - | 5.5V | - | INDUSTRIAL | 1.65V | - | - | - | - | - | - | - | - | - | Translator | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | RoHS Compliant | - | ||
![]() MAX13108EETL Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | 40 | - | - | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | - | - | QUAD | - | 260 | 1 | 1.65V | 0.4mm | - | MAX13108 | 40 | - | - | Tri-State, Non-Inverted | - | 5.5V | - | - | - | 16 | 1 | - | - | - | - | 20 ns | - | - | Translator | 20Mbps | - | TELEPHONE RELAY DRIVER | - | Bidirectional | - | - | TRANSIENT | - | Voltage Level | SINK | - | 1.2V~5.5V | 1.65V~5.5V | - | - | - | - | Power Supply Decoupling | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX13014EKA T Maxim Integrated | 2500 | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 2.5V | 0.65mm | NOT SPECIFIED | MAX13014 | - | R-PDSO-G8 | Not Qualified | Tri-State, Non-Inverted | - | 3.6V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 100Mbps | - | INTERFACE CIRCUIT | - | Bidirectional | - | 1.8V | - | - | Voltage Level | - | - | 1.2V~3.6V | 1.65V~3.6V | 2 | - | - | - | Power Supply Decoupling | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX13047EETA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX13047 | - | - | - | Push-Pull | - | - | - | - | - | 2 | 1 | - | - | - | - | 15 ns | - | - | Translator | 16Mbps | - | INTERFACE CIRCUIT | -20μA | Bidirectional | 1mA | - | - | - | Voltage Level | - | - | 1.1V~3.6V | 1.65V~5.5V | - | - | - | - | Thermal-Shutdown Protection | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX3373EEKA/V T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | 8 | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | MAX3373 | - | - | - | Open Drain, Tri-State | - | - | - | - | - | - | 1 | 5.5V | 1.65V | - | - | 1.6 μs | - | - | Translator | 16Mbps | - | INTERFACE CIRCUIT | - | Bidirectional | - | - | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | 2 | - | - | - | Power Supply Decoupling, Thermal-Shutdown Protection | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX3391EETD T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | - | - | GENERAL PURPOSE | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | USED FOR SPI, MICROWIRE AND I2C LEVEL TRANSLATION | - | - | DUAL | NO LEAD | - | 1 | 3.3V | - | - | MAX3391 | 14 | - | Not Qualified | Open Drain, Tri-State | - | 5.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 16Mbps | - | INTERFACE CIRCUIT | - | Unidirectional | - | - | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | 4 | - | - | - | Power Supply Decoupling, Thermal-Shutdown Protection | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX3002EBP T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 20-WFBGA, CSPBGA | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e1 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | 260 | 1 | - | 0.5mm | NOT SPECIFIED | MAX3002 | 20 | R-PBGA-B20 | Not Qualified | Tri-State, Non-Inverted | - | 5.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 35Mbps | - | INTERFACE CIRCUIT | - | Bidirectional | - | - | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | 8 | - | 5.5V | - | Auto-Direction Sensing, Power-Supply Decoupling | - | 0.67mm | 2.54mm | 2.03mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13043EETD T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-WFDFN Exposed Pad | YES | 14 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | - | 260 | 1 | 1.8V | - | - | MAX13043 | 14 | - | - | Open Drain, Push-Pull | - | 3.2V | 2.5/3.3V | - | - | 4 | 1 | - | - | - | - | 6.5 ns | - | - | Translator | 100Mbps | - | INTERFACE CIRCUIT | -20μA | Bidirectional | 20μA | 3.3V | - | - | Voltage Level | - | - | 1.62V~3.2V | 2.2V~3.6V | - | 2.2V | 3.6V | - | Power Supply Decoupling | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX13047EEVB Maxim Integrated | 60 | - | Datasheet | - | - | Surface Mount | 10-UFQFN | YES | 10 | - | - | - | - | -40°C~85°C TA | Tube | 2009 | e4 | yes | Discontinued | 1 (Unlimited) | 10 | EAR99 | Gold/Nickel (Au/Ni) | - | - | 559mW | QUAD | - | 260 | 2 | 1.8V | 0.4mm | 30 | MAX13047E | 10 | - | - | Push-Pull | - | - | - | - | - | 2 | 1 | 3.6V | 1.1V | 10μA | - | 15 ns | - | - | Translator | 16Mbps | - | INTERFACE CIRCUIT | -20μA | Bidirectional | 1mA | 3.3V | - | - | Voltage Level | - | - | 1.1V~3.6V | 1.65V~5.5V | - | - | - | - | Thermal-Shutdown Protection | - | 0.55mm | - | - | No | ROHS3 Compliant | - |