- Packaging
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Channel Type
- Published
- Mounting Type
- Operating Temperature
- Output Type
- Translator Type
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Interface Standards | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Data Rate | Interface IC Type | High Level Output Current | Channel Type | Low Level Output Current | Supply Voltage1-Nom | Built-in Protections | Output Signal | Translator Type | Output Current Flow Direction | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX13043EETD T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-WFDFN Exposed Pad | YES | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 1 | 1.8V | - | - | MAX13043 | 14 | - | - | Open Drain, Push-Pull | - | 3.2V | 2.5/3.3V | - | 4 | 1 | - | - | - | - | - | 6.5 ns | - | - | Translator | 100Mbps | INTERFACE CIRCUIT | -20μA | Bidirectional | 20μA | 3.3V | - | - | Voltage Level | - | - | 1.62V~3.2V | 2.2V~3.6V | - | 2.2V | 3.6V | Power Supply Decoupling | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX13047EEVB Maxim Integrated | 60 | - | Datasheet | - | - | - | Surface Mount | 10-UFQFN | YES | 10 | - | - | -40°C~85°C TA | Tube | 2009 | e4 | yes | Discontinued | 1 (Unlimited) | 10 | EAR99 | Gold/Nickel (Au/Ni) | - | - | - | 559mW | QUAD | - | 260 | 2 | 1.8V | 0.4mm | 30 | MAX13047E | 10 | - | - | Push-Pull | - | - | - | - | 2 | 1 | 3.6V | 1.1V | 10μA | - | - | 15 ns | - | - | Translator | 16Mbps | INTERFACE CIRCUIT | -20μA | Bidirectional | 1mA | 3.3V | - | - | Voltage Level | - | - | 1.1V~3.6V | 1.65V~5.5V | - | - | - | Thermal-Shutdown Protection | 0.55mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX13055EEWG T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-WFBGA, WLCSP | - | 24 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX13055 | - | - | - | Open Drain, Push-Pull | - | - | - | - | 8 | 1 | - | - | - | - | - | - | - | - | Translator | 100Mbps | - | - | Bidirectional | - | - | - | - | Voltage Level | - | - | 1.62V~3.2V | 2.2V~3.6V | - | - | - | Power Supply Decoupling | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX13047EETB T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 10-UFQFN | - | 10 | 10-UTQFN (1.4x1.8) | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MAX13047 | - | - | - | Push-Pull | - | - | - | - | 2 | 1 | - | - | - | - | 2 | 15 ns | - | - | Translator | 16Mbps | - | -20μA | Bidirectional | 1mA | - | - | - | Voltage Level | - | - | 1.1V~3.6V | 1.65V~5.5V | 2 | - | - | Thermal-Shutdown Protection | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6618AUB TG11 Maxim Integrated | In Stock | - | Datasheet | 5 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | 10 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.5mm | - | MAX6618 | - | - | - | Non-Inverted | 3.3V | 3.6V | - | - | 1 | - | - | - | - | - | - | - | - | - | Translator | 400kbps | INTERFACE CIRCUIT | - | Unidirectional | 6mA | - | - | I2C | Mixed Signal | - | PECI | - | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX13103EETL T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 1.65V | 0.4mm | NOT SPECIFIED | MAX13103 | 40 | S-XQCC-N40 | Not Qualified | Tri-State, Non-Inverted | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 20Mbps | TELEPHONE RELAY DRIVER | - | Bidirectional | - | - | TRANSIENT | - | Voltage Level | SINK | - | 1.2V~5.5V | 1.65V~5.5V | 16 | - | - | Power Supply Decoupling | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX13047EETA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX13047 | - | - | - | Push-Pull | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Translator | 16Mbps | INTERFACE CIRCUIT | - | Bidirectional | - | - | - | - | Voltage Level | - | - | 1.1V~3.6V | 1.65V~5.5V | 2 | - | - | Thermal-Shutdown Protection | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX14591EWA T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-WFBGA, WLBGA | YES | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.2V | 0.4mm | NOT SPECIFIED | MAX14591 | 8 | - | Not Qualified | Open Drain, Push-Pull | - | 5.5V | - | 0.9V | 2 | 1 | - | - | - | - | - | 8 ns | - | - | Translator | 16Mbps | INTERFACE CIRCUIT | - | Bidirectional | - | 3V | - | - | Voltage Level | - | - | 0.9V~5.5V | 1.65V~5.5V | - | - | 5.5V | Thermal-Shutdown Protection, Tri-State Input | 0.69mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6621AUB T Maxim Integrated | 1227 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | MAX6621 | 10 | - | Not Qualified | Non-Inverted | 3.3V | - | - | - | 1 | - | 3.6V | 3V | - | - | - | - | - | - | Translator | 400kbps | INTERFACE CIRCUIT | -6mA | Unidirectional | 6mA | - | - | I2C | Mixed Signal | - | PECI | - | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3371EXT-T Maxim Integrated | 2689 |
| Datasheet | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 245mW | DUAL | GULL WING | 240 | 1 | - | - | 20 | MAX3371 | 6 | - | - | Open Drain, Push-Pull, Tri-State | - | - | - | - | 1 | - | 5.5V | 2.5V | 100μA | 1mA | - | 50 ns | - | - | Translator | 3Mbps | INTERFACE CIRCUIT | -20μA | Bidirectional | 1mA | - | - | - | Voltage Level | - | - | 1.65V~5.5V | 2.5V~5.5V | - | - | - | Power Supply Decoupling | - | 2mm | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() MAX13103EETL Maxim Integrated | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | 40 | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 40 | EAR99 | - | - | - | - | - | QUAD | - | 260 | 1 | 1.65V | 0.4mm | 30 | MAX13103 | 40 | - | - | Tri-State, Non-Inverted | - | - | - | - | 16 | 1 | 5.5V | 1.65V | 10μA | 20μA | - | 20 ns | - | - | Translator | 20Mbps | TELEPHONE RELAY DRIVER | -20μA | Bidirectional | 20μA | - | TRANSIENT | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | - | - | - | Power Supply Decoupling | 0.8mm | 5mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14569EEE T Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 771.5mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.635mm | NOT SPECIFIED | MAX14569 | 16 | - | Not Qualified | Push-Pull | - | - | 33.6V | - | - | 2 | 5.5V | 1.6V | - | - | 4 | 30 ns | 200μA | - | Translator | 12Mbps | INTERFACE CIRCUIT | - | Unidirectional | - | 3.6V | - | - | Voltage Level | - | - | 1.65V~5.5V | 2.3V~5.5V | - | - | - | Power Supply Decoupling, Thermal-Shutdown Protection | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX13102EETL T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | 40 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 40 | EAR99 | MATTE TIN | - | - | - | - | QUAD | - | 260 | 1 | 1.65V | 0.4mm | 30 | MAX13102 | 40 | - | - | Tri-State, Non-Inverted | - | 5.5V | - | - | 16 | 1 | - | - | - | - | - | 20 ns | - | - | Translator | 20Mbps | TELEPHONE RELAY DRIVER | - | Bidirectional | - | - | TRANSIENT | - | Voltage Level | SINK | - | 1.2V~5.5V | 1.65V~5.5V | - | - | - | Power Supply Decoupling | 0.8mm | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() MAX3002ETP T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-WQFN Exposed Pad | YES | 20 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | - | 1 | - | 0.65mm | - | MAX3002 | - | - | - | Tri-State, Non-Inverted | - | - | - | - | 8 | 1 | 5.5V | 1.65V | - | - | - | 8.5 ns | 10μA | 20 ns | Translator | 35Mbps | INTERFACE CIRCUIT | -20μA | Bidirectional | 20μA | - | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | - | - | - | Auto-Direction Sensing, Power-Supply Decoupling | - | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX13101EETL T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | 40 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | - | - | - | QUAD | - | 260 | 1 | 1.65V | 0.4mm | - | MAX13101 | 40 | - | - | Tri-State, Non-Inverted | - | 5.5V | - | - | 16 | 1 | - | - | - | - | - | 20 ns | - | - | Translator | 20Mbps | TELEPHONE RELAY DRIVER | -20μA | Bidirectional | 20μA | - | TRANSIENT | - | Voltage Level | SINK | - | 1.2V~5.5V | 1.65V~5.5V | - | - | - | Power Supply Decoupling | 0.8mm | 5mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() MAX13102EETL Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 1.65V | 0.4mm | NOT SPECIFIED | MAX13102 | 40 | S-XQCC-N40 | Not Qualified | Tri-State, Non-Inverted | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 20Mbps | TELEPHONE RELAY DRIVER | - | Bidirectional | - | - | TRANSIENT | - | Voltage Level | SINK | - | 1.2V~5.5V | 1.65V~5.5V | 16 | - | - | Power Supply Decoupling | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3377EETD T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-WFDFN Exposed Pad | YES | - | - | GENERAL PURPOSE | -40°C~85°C TA | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | USED FOR SPI, MICROWIRE AND I2C LEVEL TRANSLATION | - | DUAL | NO LEAD | 260 | 1 | 3.3V | - | 30 | MAX3377 | 14 | - | Not Qualified | Open Drain, Tri-State | - | - | - | - | 4 | 1 | 5.5V | 1.65V | - | - | - | 15 ns | - | 1.6 μs | Translator | 16Mbps | INTERFACE CIRCUIT | -20μA | Bidirectional | 20μA | - | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | - | - | - | Power Supply Decoupling, Thermal-Shutdown Protection | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX13101EETL Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 40-WFQFN Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tube | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 40 | EAR99 | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 1.65V | 0.4mm | NOT SPECIFIED | MAX13101 | 40 | S-XQCC-N40 | Not Qualified | Tri-State, Non-Inverted | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 20Mbps | TELEPHONE RELAY DRIVER | - | Bidirectional | - | - | TRANSIENT | - | Voltage Level | SINK | - | 1.2V~5.5V | 1.65V~5.5V | 16 | - | - | Power Supply Decoupling | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MAX14591EWA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WFBGA, WLBGA | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | BOTTOM | BALL | - | 1 | 1.2V | 0.4mm | - | - | - | R-PBGA-B8 | - | Open Drain, Push-Pull | - | 5.5V | - | 0.9V | - | 1 | - | - | - | - | - | - | - | - | - | 16Mbps | INTERFACE CIRCUIT | - | Bidirectional | - | 3V | - | - | Voltage Level | - | - | 0.9V~5.5V | 1.65V~5.5V | 2 | - | 5.5V | Thermal-Shutdown Protection, Tri-State Input | 0.69mm | - | 0.837mm | - | - | ROHS3 Compliant | - | ||
![]() MAX3391EETD Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-WFDFN Exposed Pad | YES | - | - | GENERAL PURPOSE | -40°C~85°C TA | Tube | 2013 | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | DUAL | NO LEAD | - | 4 | 3.3V | - | - | MAX3391 | 14 | - | Not Qualified | Open Drain, Tri-State | - | 5.5V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 16Mbps | INTERFACE CIRCUIT | - | Unidirectional | - | - | - | - | Voltage Level | - | - | 1.2V~5.5V | 1.65V~5.5V | 4 | - | - | Power Supply Decoupling, Thermal-Shutdown Protection | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - |