- ECCN Code
- Terminal Position
- JESD-609 Code
- Packaging
- Pbfree Code
- Memory Size
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Package / Case
- Part Status
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Number of Ports | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS28E10R U Maxim Integrated | In Stock | - | - | - | SOT-23 | - | 3 | - | - | - | Strip | 2011 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTP ROM | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() DS2433X-S#T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 6-VBGA, FCBGA | YES | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 8542.32.00.51 | - | BOTTOM | NOT SPECIFIED | 1 | 5V | 1.1mm | - | - | NOT SPECIFIED | DS2433 | 6 | R-PBGA-B6 | Not Qualified | 5V | - | - | - | Serial | 6V | 2.8V | 4Kb 256 x 16 | - | - | ASYNCHRONOUS | - | - | 2μs | EEPROM | 1-Wire® | - | 4KX1 | - | 1 | - | - | - | 4096 bit | - | - | - | - | - | - | - | - | - | 0.597mm | 2.82mm | 2.54mm | - | ROHS3 Compliant | - | ||
![]() DS2502/T&R/SL Maxim Integrated | In Stock | - | Datasheet | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92-3 | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.8V~6V | - | - | - | - | - | - | - | - | DS2502 | - | - | - | - | - | - | - | - | - | - | 1Kb 128 x 8 | - | - | - | - | - | - | EPROM | 1-Wire® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DS1345ABP-100 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 34-PowerCap™ Module | YES | 34 | - | Non-Volatile | 0°C~70°C TA | Tube | 2006 | e0 | - | Obsolete | 3 (168 Hours) | 34 | EAR99 | TIN LEAD | - | - | 10 YEAR DATA RETENTION | 8542.32.00.41 | 4.75V~5.25V | DUAL | 240 | 1 | 5V | - | - | 100GHz | - | DS1345AB | 34 | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | - | - | - | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 100ns | 1 Mb | 0.00015A | - | 100 ns | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1345ABP-70IND Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 34-PowerCap™ Module | YES | 34 | - | Non-Volatile | -40°C~85°C TA | Tube | 2006 | e0 | - | Obsolete | 3 (168 Hours) | 34 | EAR99 | TIN LEAD | - | - | 10 YEAR DATA RETENTION | 8542.32.00.41 | 4.75V~5.25V | DUAL | 225 | 1 | 5V | - | - | 70GHz | 30 | DS1345AB | 34 | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | - | - | - | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 70ns | 1 Mb | 0.00015A | - | 70 ns | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS2423P Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 6-LSOJ (0.148, 3.76mm Width) | YES | 6 | - | Volatile | -40°C~85°C TA | Tube | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 6 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | 240 | 1 | 3V | 1.27mm | not_compliant | - | 20 | DS2423 | 6 | - | Not Qualified | - | - | 3/5V | - | Serial | 5.5V | 2.8V | 4Kb 256 x 16 pages | - | 1, (1 LINE) | ASYNCHRONOUS | - | - | 2μs | SRAM | 1-Wire® | - | 4KX1 | OPEN-DRAIN | 1 | - | - | - | - | - | - | COMMON | - | - | - | - | - | - | 1.5mm | 3.94mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1230ABP-70IND Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 34-PowerCap™ Module | YES | 34 | - | Non-Volatile | -40°C~85°C TA | Tube | 2002 | e0 | no | Obsolete | 3 (168 Hours) | 34 | EAR99 | TIN LEAD | - | - | - | 8473.30.11.40 | 4.75V~5.25V | DUAL | 225 | 1 | 5V | - | not_compliant | 70GHz | 30 | DS1230AB | 34 | - | Not Qualified | 5V | - | 5V | - | - | - | - | 256Kb 32K x 8 | 85mA | - | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | - | 8 | 70ns | 256 kb | 0.005A | - | 70 ns | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS28E07Q U Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 6-WDFN Exposed Pad | - | - | - | Non-Volatile | -40°C~85°C TA | Strip | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~5.25V | - | - | - | - | - | - | - | - | DS28E07 | - | - | - | - | - | - | - | - | - | - | 1Kb 256 x 4 | - | - | - | - | - | 2μs | EEPROM | 1-Wire® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS2502AX-500 T Maxim Integrated | In Stock | - | - | Surface Mount | 4-UFBGA, WLBGA | - | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.8V~6V | - | - | - | - | - | - | - | - | DS2502 | - | - | - | - | - | - | - | - | - | - | 1Kb 128 x 8 | - | - | - | - | - | - | EPROM | 1-Wire® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS25LV02R T&R Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | TSOT-23-5 | Non-Volatile | -30°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -30°C | - | - | 2.2V~5.5V | - | - | - | - | - | - | - | - | DS25LV02 | - | - | - | - | - | - | - | Serial | - | - | 1Kb 1K x 1 | - | - | - | - | - | 15μs | EPROM | 1-Wire® | - | - | - | - | - | 1 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS1345YP-70IND Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 34-PowerCap™ Module | YES | 34 | - | Non-Volatile | -40°C~85°C TA | Tube | 2006 | e0 | - | Obsolete | 3 (168 Hours) | 34 | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | - | 10 YEAR DATA RETENTION | 8473.30.11.40 | 4.5V~5.5V | DUAL | 225 | 1 | 5V | - | - | 70GHz | 30 | DS1345Y | 34 | - | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | 85mA | - | - | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 70ns | 1 Mb | 0.00015A | - | 70 ns | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1265Y-100 Maxim Integrated | In Stock | - | Datasheet | Through Hole | 36-DIP Module (0.600, 15.24mm) | NO | 36 | - | Non-Volatile | 0°C~70°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 36 | 3A991.B.2.A | MATTE TIN | - | - | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | 100GHz | - | DS1265Y | 36 | - | - | 5V | - | 5V | - | - | - | - | 8Mb 1M x 8 | - | - | - | - | - | - | NVSRAM | Parallel | 8b | 1MX8 | - | 8 | 100ns | 8 Mb | 0.0002A | - | 100 ns | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1250YL-100 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 34-LPM | YES | 34 | - | Non-Volatile | 0°C~70°C TA | Tube | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 34 | 3A991.B.2.A | TIN LEAD | - | - | - | 8542.32.00.41 | 4.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | - | not_compliant | 100GHz | NOT SPECIFIED | DS1250Y | - | - | Not Qualified | - | 5.5V | 5V | 4.5V | - | - | - | 4Mb 512K x 8 | - | - | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | - | 512KX8 | - | 8 | 100ns | - | 0.005A | 4194304 bit | 100 ns | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS2433S Maxim Integrated | 3500 | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | Non-Volatile | -40°C~85°C TA | Tube | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.51 | - | DUAL | 240 | 1 | 5V | 1.27mm | not_compliant | - | 20 | DS2433 | - | R-PDSO-G8 | Not Qualified | - | 6V | 3/5V | 2.8V | - | - | - | 4Kb 256 x 16 | - | - | ASYNCHRONOUS | 0.0163MHz | - | 2μs | EEPROM | 1-Wire® | - | 4KX1 | - | 1 | - | - | - | 4096 bit | - | SERIAL | - | - | - | - | 50000 Write/Erase Cycles | - | - | 2.13mm | 5.31mm | 5.285mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS2433S/T&R Maxim Integrated | 2215 | - | Datasheet | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | 8-SOIC | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | DS2433 | - | - | - | 5V | - | - | - | Serial | 6V | 2.8V | 4Kb 256 x 16 | - | - | - | - | - | 2μs | EEPROM | 1-Wire® | - | - | - | - | - | 4 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1220Y-200IND Maxim Integrated | In Stock | - | Datasheet | Through Hole | 24-DIP Module (0.600, 15.24mm) | NO | 24 | - | Non-Volatile | -40°C~85°C TA | Tube | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | MATTE TIN | - | - | 10 YEAR DATA RETENTION | 8542.32.00.41 | 4.5V~5.5V | DUAL | - | 1 | 5V | 2.54mm | - | - | - | DS1220Y | 24 | - | - | 5V | - | 5V | - | - | - | - | 16Kb 2K x 8 | - | - | - | - | - | - | NVSRAM | Parallel | 8b | 2KX8 | - | 8 | 200ns | 16 kb | 0.004A | - | 200 ns | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() DS2045Y-70# Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 256-BGA | YES | 256 | - | Non-Volatile | -40°C~85°C TA | Tray | 2006 | e1 | - | Obsolete | 5 (48 Hours) | 256 | EAR99 | TIN SILVER COPPER | - | - | - | 8542.32.00.41 | 4.5V~5.5V | BOTTOM | 245 | 1 | 5V | 1.27mm | not_compliant | - | 30 | DS2045 | 256 | - | Not Qualified | - | 5.5V | 5V | 4.5V | - | - | - | 1Mb 128K x 8 | - | - | ASYNCHRONOUS | - | - | - | NVSRAM | Parallel | 8b | 128KX8 | - | 8 | 70ns | - | 0.005A | 1048576 bit | 70 ns | - | - | - | - | - | - | - | - | 8.72mm | 27mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS2030W-100# Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 256-BGA | YES | 256 | - | Non-Volatile | -40°C~85°C TA | Tray | 2006 | - | - | Obsolete | 5 (48 Hours) | 256 | EAR99 | - | - | - | - | 8542.32.00.41 | 3V~3.6V | BOTTOM | - | 1 | 3.3V | 1.27mm | - | - | - | DS2030 | 256 | - | - | 3.3V | 3.6V | - | 3V | - | - | - | 256Kb 32K x 8 | - | - | - | - | - | - | NVSRAM | Parallel | 8b | 32KX8 | - | 8 | 100ns | 256 kb | 0.005A | - | 100 ns | - | - | - | - | - | - | - | - | 8.72mm | 27mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS28DG02G-3C T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 36-WFQFN Exposed Pad | YES | - | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | - | Obsolete | 1 (Unlimited) | 36 | EAR99 | MATTE TIN | - | - | - | 8542.32.00.51 | 2.2V~5.25V | QUAD | 260 | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | DS28DG02 | 36 | S-XQCC-N36 | Not Qualified | 5V | - | - | 2.2V | SPI, Serial | - | - | 2Kb 256 x 8 | - | - | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | - | 256X8 | - | 8 | - | - | 0.0001A | 2048 bit | - | - | - | - | 3V | SPI | 200000 Write/Erase Cycles | 40 | HARDWARE | 0.8mm | 6mm | 6mm | - | ROHS3 Compliant | - | ||
![]() DS1330YL-70 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 34-LPM | YES | 34 | - | Non-Volatile | 0°C~70°C TA | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | 34 | EAR99 | - | - | - | 10 YEAR DATA RETENTION PERIOD | 8542.32.00.41 | 4.5V~5.5V | DUAL | 225 | 1 | 5V | 1.27mm | not_compliant | 70GHz | NOT SPECIFIED | DS1330Y | 34 | - | Not Qualified | - | 5.5V | 5V | 4.5V | - | - | - | 256Kb 32K x 8 | - | - | ASYNCHRONOUS | - | 0.085mA | - | NVSRAM | Parallel | - | 32KX8 | - | 8 | 70ns | - | 0.00015A | 262144 bit | 70 ns | - | - | - | - | - | - | - | - | 6.35mm | 24.5745mm | 21.5265mm | - | Non-RoHS Compliant | Contains Lead |