- Base Part Number
- Controller Type
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Published
- Lead Free
Attribute column
Manufacturer
Maxim Integrated Memory - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | uPs/uCs/Peripheral ICs Type | Memory IC Type | Time-Min | Interrupt Capability | Volatile | Information Access Method | Controller Type | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS1213B Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | 0°C~70°C | Tube | 2001 | e0 | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 8473.30.11.80 | 4.75V~5.5V | DUAL | 240 | 1 | - | 2.54mm | not_compliant | NOT SPECIFIED | DS1213 | 28 | R-PDIP-T28 | Not Qualified | - | MEMORY CIRCUIT | - | - | - | - | Smartsocket SRAM | 11.94mm | 35.56mm | 15.24mm | Non-RoHS Compliant | Contains Lead | ||
![]() DS1211SN T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | -40°C~85°C | Tape & Reel (TR) | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.75V~5.5V | - | - | - | - | - | - | - | DS1211 | - | - | - | - | - | - | - | - | - | Nonvolatile RAM | - | - | - | ROHS3 Compliant | - | ||
![]() DS1213D Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 32-DIP (0.600, 15.24mm) Socket | - | 32 | - | - | 0°C~70°C | Tube | 2000 | e0 | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 8473.30.11.80 | 4.75V~5.5V | DUAL | 240 | 1 | - | 2.54mm | not_compliant | 20 | DS1213 | 28 | R-PDIP-T28 | Not Qualified | - | MEMORY CIRCUIT | - | - | - | - | Smartsocket SRAM | 11.94mm | 40.64mm | 15.24mm | Non-RoHS Compliant | Contains Lead | ||
![]() DS1216F-3 Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 32-DIP (0.600, 15.24mm) Socket | NO | 32 | - | ROM | 0°C~70°C | Tube | 2011 | e0 | Obsolete | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 4.5V~5.5V | DUAL | 240 | - | 3V | 2.54mm | not_compliant | NOT SPECIFIED | DS1216 | 32 | - | Not Qualified | TIMER, REAL TIME CLOCK | - | 1/100SECOND | N | NO | SERIAL, FIXED PROTOCOL | Smartwatch ROM | 11.94mm | 40.635mm | 15.24mm | Non-RoHS Compliant | Contains Lead |