- Control Features
- Fault Protection
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Isolation
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Topology
Attribute column
Manufacturer
Maxim Integrated PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Operating Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Max Frequency | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Duty Cycle | Output Isolation | Voltage - Start Up | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5975BETE Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~150°C TJ | Strip | 2010 | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | QUAD | - | - | 1 | 0.5mm | - | MAX5975 | 16 | - | 1 | - | 24V | 12V | SWITCHING CONTROLLER | 1.8mA | 1A | 10V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback, Forward | CURRENT-MODE | - | 100kHz~600kHz | - | PULSE WIDTH MODULATION | 27ns | 14 ns | SINGLE | 600kHz | No | Over Temperature | 84 % | - | 82.5% | Either | 10V | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5974CETE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | QUAD | - | - | 1 | 0.5mm | 600kHz | MAX5974 | 16 | - | 1 | - | 12V | 12V | SWITCHING CONTROLLER | 1.8mA | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Forward | CURRENT-MODE | - | 100kHz~600kHz | - | PULSE WIDTH MODULATION | 27ns | 14 ns | SINGLE | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | Non-Isolated | 80% | Isolated | 16V | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5052AEUA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX5052 | 8 | - | 1 | - | 24V | 12V | SWITCHING CONTROLLER | - | 1A | 10.8V~24V | EN | - | Boost, Flyback, SEPIC | - | - | 262kHz | - | PULSE WIDTH MODULATION | - | - | SINGLE | 290kHz | No | Current Limiting, Over Temperature | 50 % | - | - | Either | 22V | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5068CAUE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Not For New Designs | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX5068 | 16 | - | 1 | - | - | 12V | SWITCHING CONTROLLER | - | 1A | 10.8V~24V | EN, Frequency Control, Sync | - | Flyback | CURRENT-MODE | - | 12.5kHz~625kHz | 24V | PULSE WIDTH MODULATION | - | - | SINGLE | 1.25MHz | No | Current Limiting, Over Temperature | 75 % | - | - | Either | 23.6V | - | 5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5068CAUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Not For New Designs | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX5068 | 16 | - | 1 | - | - | 12V | SWITCHING CONTROLLER | - | 1A | 10.8V~24V | EN, Frequency Control, Sync | - | Flyback | CURRENT-MODE | - | 12.5kHz~625kHz | 24V | PULSE WIDTH MODULATION | - | - | SINGLE | - | No | Current Limiting, Over Temperature | 75 % | - | - | Either | 23.6V | - | 5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5068AAUE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Not For New Designs | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX5068 | 16 | - | 1 | - | 72V | 12V | SWITCHING CONTROLLER | - | 1A | 10.8V~24V | EN, Frequency Control, Sync | - | Flyback, Forward | CURRENT-MODE | - | 25kHz~1.25MHz | 24V | PULSE WIDTH MODULATION | - | - | SINGLE | - | No | Current Limiting, Over Temperature | 50 % | - | - | Either | 23.6V | - | 5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX17598ATE T Maxim Integrated | 2779 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX17598 | - | - | 1 | 7.4V | - | - | - | - | 100mA | 8V~29V | Frequency Control, Soft Start, Sync | - | Forward | - | - | 100kHz~1MHz | - | - | 32ns | 16 ns | - | 1MHz | No | Current Limiting, Over Voltage | 74 % | - | 72.5% | Either | 20V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17598ATE Maxim Integrated | 20 | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~150°C TJ | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | - | QUAD | - | - | 1 | 0.5mm | - | MAX17598 | - | - | 1 | 7.4V | 36V | 12V | SWITCHING CONTROLLER | 2mA | 100mA | 8V~29V | Frequency Control, Soft Start, Sync | 8V | Forward | CURRENT-MODE | - | 100kHz~1MHz | 29V | PULSE WIDTH MODULATION | 20ns | 10 ns | PUSH-PULL | 1MHz | No | Current Limiting, Over Voltage | 74 % | - | 72.5% | Either | 20V | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5975BETE T Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | 16-TQFN (3x3) | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MAX5975 | - | - | 1 | - | - | - | - | - | 1A | 10V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback, Forward | - | - | 100kHz~600kHz | - | - | 27ns | 14 ns | - | 600kHz | No | Over Temperature | - | - | 82.5% | Either | 10V | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX5068DAUE Maxim Integrated | 5000 | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tube | 2016 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 245 | 1 | 0.65mm | - | MAX5068 | 16 | R-PDSO-G16 | - | - | - | 12V | SWITCHING CONTROLLER | - | - | 10.8V~24V | EN, Frequency Control, Sync | 10.8V | Flyback | CURRENT-MODE | 1A | 12.5kHz~625kHz | 24V | PULSE WIDTH MODULATION | - | - | SINGLE | - | No | Current Limiting, Over Temperature | - | - | 75% | Either | 23.6V | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX5974AETE G3U Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tube | 2015 | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | - | QUAD | - | - | 1 | 0.5mm | - | - | - | - | - | - | 16.5V | 12V | SWITCHING CONTROLLER | - | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Forward | CURRENT-MODE | - | 100kHz~600kHz | - | PULSE WIDTH MODULATION | 27ns | 14 ns | - | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | - | 80% | Isolated | 16V | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5068DAUE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 0.65mm | - | MAX5068 | 16 | R-PDSO-G16 | - | - | - | 12V | SWITCHING CONTROLLER | - | - | 10.8V~24V | EN, Frequency Control, Sync | 10.8V | Flyback | CURRENT-MODE | 1A | 12.5kHz~625kHz | 24V | PULSE WIDTH MODULATION | - | - | SINGLE | - | No | Current Limiting, Over Temperature | - | - | 75% | Either | 23.6V | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX5068AAUE-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 0.65mm | - | MAX5068 | 16 | R-PDSO-G16 | - | - | - | 12V | SWITCHING CONTROLLER | - | - | 10.8V~24V | EN, Frequency Control, Sync | 10.8V | Flyback, Forward | CURRENT-MODE | 1A | 25kHz~1.25MHz | 24V | PULSE WIDTH MODULATION | - | - | SINGLE | - | No | Current Limiting, Over Temperature | - | - | 50% | Either | 23.6V | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX5974EETE G3U Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tube | 2013 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | SWITCHING CONTROLLER | - | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback | - | - | 100kHz~600kHz | - | - | 27ns | 14 ns | - | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | - | 80% | Non-Isolated | 16V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5974AETE TG3U Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | SWITCHING CONTROLLER | - | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Forward | - | - | 100kHz~600kHz | - | - | 27ns | 14 ns | - | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | - | 80% | Isolated | 16V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5975AETE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX5975 | - | - | - | - | - | - | - | - | - | 20V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback, Forward | - | - | 100kHz~600kHz | - | - | - | - | - | - | No | Over Temperature | - | - | 82.5% | Either | 20V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5974EETE TG3U Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | SWITCHING CONTROLLER | - | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback | - | - | 100kHz~600kHz | - | - | 27ns | 14 ns | - | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | - | 80% | Non-Isolated | 16V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5974EETE Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Strip | 2013 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | ASLO HAS CONTROL TECHNIQUE OF RESONANT | - | QUAD | - | - | 1 | 0.5mm | - | MAX5974 | 16 | - | 1 | - | 26V | 12V | SWITCHING CONTROLLER | 1.8mA | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | 7.35V | Flyback | CURRENT-MODE | - | 100kHz~600kHz | - | PULSE WIDTH MODULATION | 27ns | 14 ns | SINGLE | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | - | 80% | Non-Isolated | 16V | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5974EETE T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX5974 | - | - | - | - | 21V | - | SWITCHING CONTROLLER | 1.8mA | 1A | 7V~26V | EN, Frequency Control, Soft Start, Sync | - | Flyback | - | - | 100kHz~600kHz | - | - | 27ns | 14 ns | - | - | No | Current Limiting, Over Temperature, Short Circuit | 82 % | - | 80% | Non-Isolated | 16V | - | - | - | - | ROHS3 Compliant | - |