- Packaging
- Package / Case
- Analog IC - Other Type
- Factory Pack QuantityFactory Pack Quantity
- ECCN Code
- RoHS
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Part Status
- RoHS Status
- Terminal Pitch
Attribute column
Manufacturer
Maxim Integrated PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Power Dissipation (Max) | Watchdog Timers | Pbfree Code | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Voltage - Output | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6441KAOSWD3 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-8 | 8 | 714mW | No | yes | 8 | EAR99 | 85°C | -40°C | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.5V AND 2.0V | - | DUAL | GULL WING | 260 | 1 | 0.65mm | 40 | 8 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | RoHS Compliant | Lead Free | ||
![]() MAX6439UTLRYD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-6 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | 2.188 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 1.7V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 2.34V | 2.46V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MAX6441KAPSWD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-8 | 8 | 714mW | No | yes | 8 | EAR99 | 85°C | -40°C | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.5V AND 2.1V | - | DUAL | GULL WING | 260 | 1 | 0.65mm | 40 | 8 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | RoHS Compliant | Lead Free | ||
![]() MAX6441KAAIZD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-8 | 8 | 714mW | - | yes | 8 | EAR99 | 85°C | -40°C | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 2.6V | - | DUAL | GULL WING | 260 | 1 | 0.65mm | 40 | 8 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | RoHS Compliant | Lead Free | ||
![]() MAX6440UTOSRD3 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-6 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 2.438V | 2.563V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MAX6440UTFJWD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 3.51V | 3.69V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MAX6439UTEGSD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-6 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.0V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 3.218V | 3.383V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MAX6441KANTVD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-8 | 8 | 714mW | No | yes | 8 | EAR99 | 85°C | -40°C | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.6V AND 1.9V | - | DUAL | GULL WING | 260 | 1 | 0.65mm | 40 | 8 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | RoHS Compliant | Lead Free | ||
![]() MAX6439UTEHZD3 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-6 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 3.0V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 3.315V | 3.485V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MAX6439UTKSYD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 2.438V | 2.563V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MAX6440UTMTVD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-6 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 2.535V | 2.665V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MAX6440UTPRSD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 2.1V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 2.34V | 2.46V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MAX6440UTOTYD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-6 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 2.535V | 2.665V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MAX6441KANTYD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-8 | 8 | 714mW | No | yes | 8 | EAR99 | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | 40 | 8 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | RoHS Compliant | Lead Free | ||
![]() MAX6440UTMTSD3 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-6 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 2.535V | 2.665V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() DS2762BX/T&R Maxim Integrated | In Stock | - | - | Surface Mount | - | 12 | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.35V | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MAX6441KAEGTD3 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-8 | 8 | 714mW | - | yes | 8 | EAR99 | 85°C | -40°C | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.0V | - | DUAL | GULL WING | 260 | 1 | 0.65mm | 40 | 8 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | RoHS Compliant | Lead Free | ||
![]() MAX6440UTLSYD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-6 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | 2.188 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.5V AND 1.7V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 2.438V | 2.563V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MAX6440UTLRRD3 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-6 | 6 | 695mW | - | yes | 6 | EAR99 | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 40 | 6 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 2.34V | 2.46V | 1.45mm | 2.9mm | - | No | RoHS Compliant | Lead Free | ||
![]() MAX6441KADIVD7 T Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23-8 | 8 | 714mW | - | yes | 8 | EAR99 | 85°C | -40°C | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 2.9V | - | DUAL | GULL WING | 260 | 1 | 0.65mm | 40 | 8 | 1.2/5V | INDUSTRIAL | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | RoHS Compliant | Lead Free |