- Packaging
- Package / Case
- Analog IC - Other Type
- Factory Pack QuantityFactory Pack Quantity
- ECCN Code
- RoHS
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Part Status
- RoHS Status
- Terminal Pitch
Attribute column
Manufacturer
Maxim Integrated PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Fault Protection | Battery Chemistry | Number of Cells | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6442KALSRD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.625 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.5V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKQRD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.625 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.6V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKQVD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.6V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAMRWD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALRTD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFJYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALRSD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFJZD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 3.1V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAMSTD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKSYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKSVD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.5V AND 1.6V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KADJWD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 2.9V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEGRD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.625 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.0V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEGTD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.0V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEIRD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | RESET THRESHOLD VOLTAGE IS 2.625V | 714mW | DUAL | GULL WING | 260 | 0.65mm | - | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFGVD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.1V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX17311X Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 15-WFBGA, WLBGA | - | - | - | -40°C~85°C TA | Strip | - | ModelGauge™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Fuel Gauge | - | - | I2C | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | Over Current, Over Temperature, Over Voltage, Short Circuit | Lithium Ion/Polymer | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() MAX38888ATD T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | 14-WFDFN Exposed Pad | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MAX38888 | Multi-Function Controller | - | - | - | - | - | - | - | Short Circuit | Supercapacitor | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17312X Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 15-WFBGA, WLBGA | - | - | - | -40°C~85°C TA | Strip | - | ModelGauge™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Fuel Gauge | - | - | I2C | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | Over Current, Over Temperature, Over Voltage, Short Circuit | Lithium Ion/Polymer | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() DS2760BE-025/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | -20°C~70°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | DS2760 | Battery Monitor | - | - | 1-Wire | - | - | - | - | Over Current, Over/Under Voltage, Short Circuit | Lithium-Ion | - | - | - | - | Non-RoHS Compliant | Contains Lead |