- Packaging
- Package / Case
- Analog IC - Other Type
- Factory Pack QuantityFactory Pack Quantity
- ECCN Code
- RoHS
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Part Status
- RoHS Status
- Terminal Pitch
Attribute column
Manufacturer
Maxim Integrated PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Output Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Fault Protection | Battery Chemistry | Number of Cells | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DS2720AU Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -20°C~70°C TA | Tube | 2009 | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 3.6V | 0.65mm | 30 | DS2720 | S-PDSO-G8 | Battery Protection | Not Qualified | - | 5.5V | 3/5V | 2.5V | 1 | 1-Wire | - | - | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.025mA | - | - | - | Over Current, Over Temperature, Over/Under Voltage, Short Circuit | Lithium-Ion | 1 | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS2720AU T&R Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-uMAX | - | -20°C~70°C TA | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | DS2720 | - | Battery Protection | - | 4.275V | - | - | - | - | 1-Wire | - | - | - | - | - | - | - | - | Over Current, Over Temperature, Over/Under Voltage, Short Circuit | Lithium-Ion | 1 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6848KATD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 3.6V | 0.65mm | - | MAX6848 | - | Battery Monitor | - | - | - | - | - | 1 | - | 5.5V | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | YES | 0.007mA | 600mV | 630mV | +3.075V | - | Multi-Chemistry | 2 | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6439UTEHSD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | No | -40°C~85°C | Tape & Reel (TR) | 2012 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 2.925V | 8542.39.00.01 | 695mW | DUAL | GULL WING | 260 | - | 0.95mm | - | MAX6439 | - | Battery Monitor | - | - | - | 1.2/5V | - | 1 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 3.315V | 3.485V | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6849KAZD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 3.6V | 0.65mm | 40 | MAX6849 | - | Battery Monitor | - | - | - | - | - | 1 | - | 5.5V | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | YES | 0.007mA | 600mV | 630mV | +2.31V | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6439UTDHRD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | No | -40°C~85°C | Tape & Reel (TR) | 2012 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | 695mW | DUAL | GULL WING | 260 | - | 0.95mm | - | MAX6439 | - | Battery Monitor | - | - | - | 1.2/5V | - | 1 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 3.315V | 3.485V | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6849KATD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 3.6V | 0.65mm | 40 | MAX6849 | - | Battery Monitor | - | - | - | - | - | 1 | - | 5.5V | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | YES | 0.007mA | 600mV | 630mV | +3.075V | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6439UTKQSD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | No | -40°C~85°C | Tape & Reel (TR) | 2012 | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 695mW | DUAL | GULL WING | 260 | - | 0.95mm | 40 | MAX6439 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | 2.243V | 2.358V | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABHVD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6849KASD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 3.6V | 0.65mm | 40 | MAX6849 | - | Battery Monitor | - | - | - | - | - | 1 | - | 5.5V | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | YES | 0.007mA | 600mV | 630mV | +2.925V | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABHRD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.625 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABGVD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABGWD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAAIVD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 2.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABGTD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6849KAYD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 3.6V | 0.65mm | 40 | MAX6849 | - | Battery Monitor | - | - | - | - | - | 1 | - | 5.5V | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | YES | 0.007mA | 600mV | 630mV | +2.188V | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACGSD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAAJWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 2.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABJSD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABJTD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free |