- Packaging
- Package / Case
- Analog IC - Other Type
- Factory Pack QuantityFactory Pack Quantity
- ECCN Code
- RoHS
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Part Status
- RoHS Status
- Terminal Pitch
Attribute column
Manufacturer
Maxim Integrated PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Fault Protection | Battery Chemistry | Number of Cells | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6442KAMQYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432MRUS T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | TIN | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 3.7V | 1.9mm | NOT SPECIFIED | MAX6432 | R-PDSO-G4 | Battery Monitor | Not Qualified | - | - | 5.5V | 1.2/5V | 1V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | - | - | - | Multi-Chemistry | - | 1.194mm | 2.8575mm | 1.2955mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432NSUS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6430ORUS T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 3.7V | 1.92mm | NOT SPECIFIED | MAX6430 | R-PDSO-G4 | Battery Monitor | Not Qualified | - | - | 5.5V | 1.2/5V | 1V | 2 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | - | - | - | Multi-Chemistry | - | 1.22mm | 2.92mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6430PQUS T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 3.7V | 1.9mm | NOT SPECIFIED | MAX6430 | R-PDSO-G4 | Battery Monitor | Not Qualified | - | - | 5.5V | 1.2/5V | 1V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | - | - | - | Multi-Chemistry | - | 1.194mm | 2.8575mm | 1.2955mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432DJUS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429BJUR T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429NTUR T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429LRUR T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432EJUS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429EJUR T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432PRUS T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432NRUS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432PQUS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | TIN | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | - | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432OTUS T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6428MRUR T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 3.7V | 0.95mm | NOT SPECIFIED | MAX6428 | R-PDSO-G3 | Battery Monitor | Not Qualified | - | - | 5.5V | - | 1V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | Multi-Chemistry | 1 | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALQVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS2703G T&R Maxim Integrated | 5500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | 8-TDFN (2x3) | - | -20°C~70°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | DS2703 | - | Battery Authentication | - | - | - | - | - | - | - | 1-Wire | - | - | - | - | - | - | - | - | Lithium-Ion | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX11081GUU/V Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | - | -40°C~105°C TA | Tube | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 38 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 36V | 0.5mm | - | MAX11081 | - | Battery Monitor | - | 3.3V | - | 72V | - | 6V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | Over/Under Voltage | Lithium-Ion | 1 ~ 12 | 1.1mm | 9.7mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() MAX16915AUB/V T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | 14V | 0.5mm | NOT SPECIFIED | MAX16915 | R-PDSO-G10 | Battery Protection | Not Qualified | - | - | - | 14V | - | - | - | - | - | - | - | 0.057mA | - | - | Over Voltage, Reverse Battery | - | - | - | - | - | - | ROHS3 Compliant | - |