- Packaging
- Package / Case
- Analog IC - Other Type
- Factory Pack QuantityFactory Pack Quantity
- ECCN Code
- RoHS
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Part Status
- RoHS Status
- Terminal Pitch
Attribute column
Manufacturer
Maxim Integrated PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Number of Voltages Monitored | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Fault Protection | Battery Chemistry | Number of Cells | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6432FIUS T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429CHUR T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429FIUR T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429PRUR T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALTZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.6V AND 1.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429BHUR T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429ORUR T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 3.7V | 0.95mm | NOT SPECIFIED | MAX6429 | R-PDSO-G3 | Battery Monitor | Not Qualified | - | - | 5.5V | 1.2/5V | 1V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | - | - | - | - | - | Multi-Chemistry | - | 1.12mm | 2.92mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6427PTUR T Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6427 | - | Battery Monitor | - | - | 5.5V | - | - | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | 1.2V | 5.5V | - | - | - | Lithium-Ion | 1 | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432NQUS T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432EHUS T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 3.7V | 1.9mm | NOT SPECIFIED | MAX6432 | R-PDSO-G4 | Battery Monitor | Not Qualified | - | - | 5.5V | 1.2/5V | 1V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | - | - | - | - | - | Multi-Chemistry | - | 1.194mm | 2.8575mm | 1.2955mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432DGUS T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 0.0015mA | 1.2V | 5.5V | - | - | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS2786G-5 T&R Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | 10-TDFN-EP (3x3) | - | -20°C~70°C TA | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | DS2786 | - | Battery Monitor | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | Lithium Ion/Polymer | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16915AUB/V Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | No | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | MATTE TIN | - | - | 707mW | DUAL | GULL WING | 260 | 14V | 0.5mm | - | MAX16915 | - | Battery Protection | - | - | - | - | - | - | 1 | - | 19V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | 29μA | YES | 1 | 0.057mA | - | - | 1.164V | 1.236V | Over Voltage, Reverse Battery | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX11081GUU/V T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 38 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 36V | 0.5mm | - | MAX11081 | - | Battery Monitor | - | 3.3V | - | 72V | - | 6V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Over/Under Voltage | Lithium-Ion | 1 ~ 12 | 1.1mm | 9.7mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() MAX6442KAAGZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 2.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABIZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAAHVD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 2.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAAGZD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 2.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFHVD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 3.1V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAAIRD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 2.625 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 2.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free |