- Packaging
- Package / Case
- Analog IC - Other Type
- Factory Pack QuantityFactory Pack Quantity
- ECCN Code
- RoHS
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Part Status
- RoHS Status
- Terminal Pitch
Attribute column
Manufacturer
Maxim Integrated PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Fault Protection | Battery Chemistry | Number of Cells | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6432OQUS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432EIUS T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 3.7V | 1.9mm | NOT SPECIFIED | MAX6432 | R-PDSO-G4 | Battery Monitor | Not Qualified | - | - | 5.5V | 1.2/5V | 1V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.0015mA | - | - | - | Multi-Chemistry | - | 1.194mm | 2.8575mm | 1.2955mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432KQUS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFHYD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6428BGUR T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6428 | - | Battery Monitor | - | - | 5.5V | - | - | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 1.2V | 5.5V | - | Multi-Chemistry | 1 | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429EGUR T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432CJUS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429KRUR T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432ORUS T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 3.7V | 1.9mm | NOT SPECIFIED | MAX6432 | R-PDSO-G4 | Battery Monitor | Not Qualified | - | - | 5.5V | 1.2/5V | 1V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.0015mA | - | - | - | Multi-Chemistry | - | 1.194mm | 2.8575mm | 1.2955mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6429CGUR T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 0.95mm | 40 | MAX6429 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.12mm | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432MTUS T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | 1.9mm | 40 | MAX6432 | - | Battery Monitor | - | - | 5.5V | - | 1.2/5V | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX11080GUU Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | - | - | -40°C~105°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 38 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 36V | 0.5mm | - | MAX11080 | - | Battery Monitor | - | 3.3V | 72V | - | - | 6V | - | - | - | - | ANALOG CIRCUIT | 50nA | - | - | - | - | Over/Under Voltage | Lithium-Ion | 1 ~ 12 | 1.1mm | 9.7mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() MAX11080GUU T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | 203.804722mg | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 38 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 36V | 0.5mm | - | MAX11080 | - | Battery Monitor | - | 3.3V | 72V | - | - | 6V | - | - | - | - | ANALOG CIRCUIT | 50nA | - | - | - | - | Over/Under Voltage | Lithium-Ion | 1 ~ 12 | 1.1mm | 9.7mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() MAX8818AETM Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | - | 48-TQFN-EP (6x6) | - | - | - | Tray | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MAX8818 | - | Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX11068GUU T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 1997 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 38 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | 0.5mm | - | MAX11068 | - | Battery Monitor | - | - | 72V | - | 18/60V | - | - | I2C | - | - | - | - | - | 9.6mA | - | - | Over Temperature, Over/Under Voltage | Multi-Chemistry | 12 | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX11068GUU Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | - | - | -40°C~105°C TA | Tube | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 38 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 30V | 0.5mm | - | MAX11068 | - | Battery Monitor | - | - | 72V | 70V | 18/60V | 6V | - | I2C | - | - | ANALOG CIRCUIT | - | - | 9.6mA | - | - | Over Temperature, Over/Under Voltage | Multi-Chemistry | 12 | 1.1mm | 9.7mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() MAX6442KADJVD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 2.9V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABITD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABIVD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 2.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KABHYD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | - | Battery Monitor | - | - | - | - | 1.2/5V | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free |