- Packaging
- Package / Case
- Analog IC - Other Type
- Factory Pack QuantityFactory Pack Quantity
- ECCN Code
- RoHS
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Part Status
- RoHS Status
- Terminal Pitch
Attribute column
Manufacturer
Maxim Integrated PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Battery Chemistry | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6442KALQSD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKRTD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 1.6V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAORTD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 2.0V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKTYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFIZD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 3.1V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAPTTD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.6V AND 2.1V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAMRZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALRRD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 2.625 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAMRSD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALRWD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFJWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 3.1V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALTVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.6V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALRVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAMQRD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALQTD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALRSD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALRWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.4V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALTWD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.6V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALQWD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.7V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKQSD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.6V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free |