- Packaging
- Package / Case
- Analog IC - Other Type
- Factory Pack QuantityFactory Pack Quantity
- ECCN Code
- RoHS
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Part Status
- RoHS Status
- Terminal Pitch
Attribute column
Manufacturer
Maxim Integrated PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Fault Protection | Battery Chemistry | Number of Cells | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6442KAAGTD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 2.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAAGVD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 2.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACGYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6849KARD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 3.6V | 0.65mm | 40 | MAX6849 | Battery Monitor | - | - | - | 1 | - | 5.5V | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | YES | 0.007mA | 600mV | 630mV | +2.625V | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEGVD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.0V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEHRD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.625 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 3.0V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEGTD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.0V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEHZD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.4V AND 3.0V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEIWD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 3.0V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX11068GUU/V T Maxim Integrated | 20 | - | Datasheet | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | 38 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 38 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | 0.5mm | - | MAX11068 | Battery Monitor | - | 72V | 18/60V | - | I2C | - | - | - | 2mA | - | 9.6mA | - | - | - | Over Temperature, Over/Under Voltage | Multi-Chemistry | 12 | - | - | - | No | ROHS3 Compliant | - | ||
![]() DS2762BX-025/T&R Maxim Integrated | 10000 | - | Datasheet | - | Surface Mount | Surface Mount | 12-UFBGA, FCBGA | 12 | 12-FCBGA (2.69x2.52) | - | -20°C~70°C TA | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | DS2762 | Battery Monitor | 4.35V | - | - | - | 1-Wire | - | - | - | - | - | - | - | - | - | Over Current, Over/Under Voltage, Short Circuit | Lithium-Ion | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX6442KAKQYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KALQTD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.7V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKQTD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAMQVD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKQWD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAMSYD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAKQZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 2.3V AND 1.6V | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAMQZD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAMQVD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 714mW | DUAL | GULL WING | 260 | - | 0.65mm | 40 | MAX6442 | Battery Monitor | - | - | 1.2/5V | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free |