- Packaging
- Package / Case
- Analog IC - Other Type
- Factory Pack QuantityFactory Pack Quantity
- ECCN Code
- RoHS
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Part Status
- RoHS Status
- Terminal Pitch
Attribute column
Manufacturer
Maxim Integrated PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Battery Chemistry | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6442KACJSD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAFGSD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.1V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEJTD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 3.0V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEJWD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 1.665 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 3.0V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACHZD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACISD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEJYD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACHZD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACHYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEJSD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 3.0V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACHYD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACIVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEJZD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 2.313 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.6V AND 3.0V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACJTD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACIRD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KADITD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 3.075 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.5V AND 2.9V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACJYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KADGSD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 2.925 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 2.9V | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KAEIYD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACJWD7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~85°C | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 714mW | DUAL | GULL WING | 260 | 0.65mm | 40 | MAX6442 | Battery Monitor | 1.2/5V | 2 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | Multi-Chemistry | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free |