- Packaging
- Package / Case
- Analog IC - Other Type
- Factory Pack QuantityFactory Pack Quantity
- ECCN Code
- RoHS
- Terminal Position
- Moisture Sensitivity Level (MSL)
- Operating Supply Current
- Part Status
- RoHS Status
- Terminal Pitch
Attribute column
Manufacturer
Maxim Integrated PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Interface IC Type | Fault Protection | Battery Chemistry | Number of Cells | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6442KAFGVD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | No | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.575 RESET THESHOLD VOLTAGE; BATTERY HTH AND LTH ARE 3.3V AND 3.1V | - | 714mW | DUAL | GULL WING | 260 | - | - | 0.65mm | 40 | MAX6442 | - | - | Battery Monitor | - | - | - | - | 1.2/5V | - | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6442KACGWD7 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 714mW | DUAL | GULL WING | 260 | - | - | 0.65mm | 40 | MAX6442 | - | - | Battery Monitor | - | - | - | - | 1.2/5V | - | - | 2 | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | - | - | Multi-Chemistry | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX14654EWC T Maxim Integrated | 224 | - | Datasheet | 6 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 12-WFBGA, WLBGA | - | 12 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX14654 | - | - | Battery Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Over Current, Over Temperature, Over Voltage | Lithium-Ion | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX20303CEWN T Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | 56-WFBGA, WLBGA | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | ModelGauge™ | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX20303 | - | - | Power Management | - | - | - | - | - | - | - | - | I2C | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | Over Current, Over Temperature | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX20303AEWN T Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | 56-WFBGA, WLBGA | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | ModelGauge™ | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX20303 | - | - | Power Management | - | - | - | - | - | - | - | - | I2C | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | Over Current, Over Temperature | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17830GUN/V T Maxim Integrated | 2033 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | - | - | - | - | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MAX17830 | - | - | Multi-Function Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX17830GUN/V Maxim Integrated | 1135 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | - | - | - | - | Tube | 2012 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MAX17830 | - | - | Multi-Function Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() DS2761BE-025 Maxim Integrated | 1500 | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | -20°C~70°C TA | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | 3.6V | 0.65mm | 30 | DS2761 | - | R-PDSO-G16 | Battery Monitor | Not Qualified | - | - | 5.5V | 3/5V | - | 2.5V | 1 | 1-Wire | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | YES | 0.09mA | - | - | - | Over Current, Over/Under Voltage, Short Circuit | Lithium-Ion | - | 1.1mm | 5mm | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS2761AE 025/T&R Maxim Integrated | 387 | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS2761 | - | - | Battery Monitor | - | - | - | - | - | - | - | - | 1-Wire | - | - | - | - | - | - | - | - | - | Over Current, Over/Under Voltage, Short Circuit | Lithium-Ion | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS2764BE 025 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | -20°C~70°C TA | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | - | 0.65mm | 30 | DS2764 | - | - | Battery Monitor | - | 4.35V | 5.5V | - | - | - | 2.5V | 1 | I2C | - | - | POWER SUPPLY SUPPORT CIRCUIT | 60μA | NO | - | - | - | - | Over Current, Over/Under Voltage, Short Circuit | Lithium-Ion | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX11081IUU Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | - | 38 | - | - | - | - | -40°C~85°C TA | Tube | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | MAX11081 | - | - | Battery Monitor | - | 3.3V | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | Over/Under Voltage | Lithium-Ion | 1 ~ 12 | - | - | - | No | ROHS3 Compliant | - | ||
![]() DS2762AX-025/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 12-UFBGA, FCBGA | - | - | 12-FCBGA (2.69x2.52) | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | DS2762 | - | - | Battery Monitor | - | 4.275V | - | - | - | - | - | - | 1-Wire | - | - | - | - | - | - | - | - | - | Over Current, Over/Under Voltage, Short Circuit | Lithium-Ion | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX14681EWC T Maxim Integrated | 2601 | - | Datasheet | 6 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS2746G-C02 T&R Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | 10-TDFN-EP (3x3) | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16023PTAL33 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | YES | - | - | 85°C | -40°C | - | - | Tube | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN | - | - | RESET THRESHOLD VOLTAGE IS 4.63V | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 1.6V | 0.65mm | 30 | - | 8 | S-PDSO-N8 | - | Not Qualified | - | - | 5.5V | 1.8/5V | INDUSTRIAL | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.021mA | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX6427DJUR T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | - | 320mW | DUAL | GULL WING | 260 | - | 3.7V | 0.95mm | 40 | MAX6427 | - | - | Battery Monitor | - | - | 5.5V | - | - | - | - | 1 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | 1.2V | 5.5V | - | - | Multi-Chemistry | 1 | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6432CIUS T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | 3.7V | 1.9mm | 40 | MAX6432 | - | R-PDSO-G4 | Battery Monitor | Not Qualified | - | - | 5.5V | 1.2/5V | - | 1V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.0015mA | - | - | - | - | Multi-Chemistry | - | 1.2mm | 2.8575mm | 1.3mm | - | ROHS3 Compliant | - | ||
![]() MAX8818BETM Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | - | 48-TQFN-EP (6x6) | - | - | - | - | Tray | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX8818 | - | - | Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS2726G Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-WQFN Exposed Pad | - | 32 | - | - | - | - | -20°C~85°C TA | Tube | 2010 | - | - | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | - | - | - | 8542.39.00.01 | - | QUAD | - | - | - | 13V | 0.65mm | - | DS2726 | - | - | Multi-Function Controller | - | - | - | 50V | 5/50V | - | 5V | 11 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | YES | 0.4mA | - | - | - | Over Current, Over/Under Voltage, Short Circuit | Lithium-Ion | 5 ~ 10 | 0.8mm | 7mm | 7mm | No | ROHS3 Compliant | - | ||
![]() MAX8682ETM T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | 48-TQFN-EP (6x6) | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MAX8682 | - | - | Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short Circuit | Lithium-Ion | 2 | - | - | - | No | ROHS3 Compliant | - |