- Packaging
- Package / Case
- ECCN Code
- Number of Drivers
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Channel Type
- Mounting Type
- Operating Temperature
- Published
Attribute column
Manufacturer
Maxim Integrated PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Output Current | Max Supply Current | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX8811EEE Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | Half-Bridge | 0.8V 2.6V | - | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 666.7mW | 4.5V~7V | DUAL | GULL WING | 260 | 1 | 6.5V | 0.635mm | - | NOT SPECIFIED | MAX8811 | 16 | - | - | Not Qualified | - | 30A | 6.5V | - | - | - | - | - | - | 1.5mA | Non-Inverting | - | - | - | - | - | - | 14ns 9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 4 | - | - | N-Channel MOSFET | 6A 6A | NO | - | 30V | 1.75mm | - | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8552EUB T Maxim Integrated | 2033 | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~6.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | NOT SPECIFIED | MAX8552 | 10 | S-PDSO-G10 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 14ns 9ns | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | YES | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX17604ASA Maxim Integrated | 3300 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 2V 4.25V | 12 ns | - | -40°C~150°C TJ | Tube | 2012 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 588.2mW | 4V~14V | - | GULL WING | - | 2 | 12V | - | - | - | MAX17604 | 8 | - | - | - | - | 4A | - | - | - | - | Dual | 1A | 4A | - | Non-Inverting | 12 ns | - | 6ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | - | 4A | N-Channel MOSFET | 4A 4A | YES | - | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX5062AASA Maxim Integrated | 2500 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | - | - | -40°C~150°C TJ | Tube | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8V~12.6V | DUAL | GULL WING | 245 | 1 | 12V | - | not_compliant | NOT SPECIFIED | MAX5062 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 65ns 65ns | - | - | Independent | 2 | 0.063 µs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.063 µs | 125V | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5062DASA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | - | - | - | -40°C~150°C TJ | Tube | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8V~12.6V | DUAL | GULL WING | 245 | 1 | 12V | - | not_compliant | NOT SPECIFIED | MAX5062 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 65ns 65ns | - | - | Independent | 2 | 0.063 μs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.063 μs | 125V | 1.68mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() 5962-8766001PA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | Half-Bridge | 0.8V 2V | 30 ns | Military grade | -55°C~125°C | Tube | 1996 | - | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 500mW | 4.5V~17V | DUAL | - | 240 | 2 | - | - | not_compliant | 20 | - | 8 | R-GDIP-T8 | - | Not Qualified | 100mV | - | 4.5/15V | - | - | - | - | 7mA | - | 7mA | Inverting | 50 ns | - | 30ns | 30 ns | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | MIL-STD-883 Class B | Independent | 2 | 0.04 µs | - | N-Channel MOSFET | - | YES | 0.06 µs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17600ATA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Low-Side | 0.8V 2.1V | 12 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 1.904W | 4V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX17600 | - | - | - | - | - | 4A | - | - | - | - | - | 12mA | 4A | 18mA | Inverting | 12 ns | - | 6ns | 6 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17600AUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | Low-Side | 0.8V 2.1V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 4V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX17600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17605AUA T Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | Low-Side | 2V 4.25V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 4V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX17605 | - | - | - | - | - | 4A | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT, SiC MOSFET | 4A 4A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX8552ETB Maxim Integrated | 523 | - | Datasheet | 8 Weeks | Surface Mount | - | - | - | 10 | - | - | - | - | - | Strip | - | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | 1.951W | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | - | 10 | - | - | - | - | 30A | - | INDUSTRIAL | 6.5V | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 2 | - | - | - | - | YES | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX4427CSA Maxim Integrated | 4568 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 30 | MAX4427 | 8 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | TOTEM-POLE | - | - | TRUE | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.04 µs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5056BASA Maxim Integrated | 772 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 0.8V 2.1V | 35 ns | - | -40°C~150°C TJ | Tube | 2011 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 471mW | 4V~15V | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | - | MAX5056 | 8 | - | - | - | - | 4A | 4/15V | - | - | - | - | 2.4mA | - | - | Non-Inverting | 35 ns | - | 85ns | 75 ns | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.07 μs | 4A | N-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX17602ATA Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | - | - | 8 | - | - | - | - | - | Strip | 2012 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 125°C | -40°C | 1.904W | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 12V | 0.65mm | - | NOT SPECIFIED | - | 8 | - | 2 | - | - | 4A | - | AUTOMOTIVE | 14V | 4V | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | 4A | - | - | YES | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX4429ESA-T Maxim Integrated | 5000 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 240 | 1 | 18V | - | not_compliant | 20 | MAX4429 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5057AASA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Low-Side | 0.8V 2.1V | - | - | -40°C~150°C TJ | Tube | 2011 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 4V~15V | DUAL | GULL WING | 245 | 2 | 4.5V | - | not_compliant | NOT SPECIFIED | MAX5057 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 4/15V | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.07 μs | 4A | N-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | 1.68mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4426CSA T Maxim Integrated | 1350 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | NOT SPECIFIED | MAX4426 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 5/18V | - | - | - | - | - | - | - | Inverting | - | TOTEM-POLE | - | - | INVERTED | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | 1.753mm | 4.8895mm | 3.9116mm | - | ROHS3 Compliant | - | ||
![]() MAX5055AASA Maxim Integrated | 300 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Low-Side | 0.8V 2.1V | - | - | -40°C~150°C TJ | Tube | 2011 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 4V~15V | DUAL | GULL WING | 245 | 2 | 4.5V | - | not_compliant | NOT SPECIFIED | MAX5055 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 4/15V | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.07 μs | 4A | N-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | 1.68mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() TSC428EPA Maxim Integrated | 3650 | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tube | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 4.5V~18V | DUAL | - | NOT SPECIFIED | 2 | - | - | not_compliant | NOT SPECIFIED | TSC428 | 8 | R-PDIP-T8 | - | Not Qualified | - | - | 4.5/18V | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | - | 9.375mm | - | - | ROHS3 Compliant | - | ||
![]() MAX25615AUT/V Maxim Integrated | 5000 | - | Datasheet | - | - | Surface Mount | SOT-23-6 | - | - | High-Side or Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Strip | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4V~15.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 36ns 17ns | HALF BRIDGE BASED MOSFET DRIVER | - | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 3A 7A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ICL7667CBA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~17V | DUAL | GULL WING | 260 | 2 | 15V | - | - | 30 | ICL7667 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 4.5/15V | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.04 µs | - | N-Channel MOSFET | - | YES | 0.06 µs | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free |