- Packaging
- Package / Case
- ECCN Code
- Number of Drivers
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Channel Type
- Mounting Type
- Operating Temperature
- Published
Attribute column
Manufacturer
Maxim Integrated PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature (Max.) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Max Supply Current | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX15070AAUT/V T Maxim Integrated | 1 | - | - | 6 Weeks | Surface Mount | - | SOT | - | 6 | - | - | - | 22 ns | Automotive grade | - | Tape & Reel (TR) | 2013 | - | - | - | Active | - | 6 | EAR99 | - | 125°C | -40°C | OUTPUT PEAK SOURCE CURRENT IS 3A | 696mW | - | DUAL | GULL WING | - | 1 | 4.5V | 0.95mm | - | - | - | - | - | 1 | Not Qualified | 3A | - | - | AUTOMOTIVE | 14V | 4V | - | - | 1mA | - | 21 ns | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 7A | - | - | NO | 0.022 µs | - | - | 2.9mm | - | - | - | RoHS Compliant | - | ||
![]() MAX5064AATC-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 12-WQFN Exposed Pad | YES | - | Half-Bridge | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 12 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8V~12.6V | QUAD | NO LEAD | 245 | 1 | 12V | 0.8mm | not_compliant | NOT SPECIFIED | MAX5064 | 12 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 65ns 65ns | - | Independent | 2 | 0.063 µs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.063 µs | 125V | 0.8mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5075CAUA-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | Low-Side | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 825mW | 4.5V~15V | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | - | MAX5075 | 8 | - | - | - | - | - | 4.5/15V | - | - | - | 1mA | - | - | RC Input Circuit | - | - | 10ns | 10 ns | - | - | 10ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | 3A | N-Channel MOSFET | 3A 3A | NO | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX15024BATB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | Low-Side | 2V 4.25V | - | 18 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | 1.4815W | 6.5V~28V | DUAL | - | 260 | 1 | 10V | 0.5mm | - | 30 | MAX15024 | 10 | - | - | - | 8A | - | - | - | - | - | 1.5mA | - | - | Inverting, Non-Inverting | 18 ns | - | 24ns | 16 ns | - | - | 24ns 16ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.032 µs | 8A | N-Channel MOSFET | 4A 8A | NO | 0.032 µs | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX15018BASA T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | Half-Bridge | - | - | 30 ns | - | - | Tape & Reel (TR) | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 125°C | -40°C | - | 1.904W | 8V~12.6V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX15018 | - | - | - | - | 3A | - | - | - | - | - | 2.75mA | - | - | Inverting, Non-Inverting | 33 ns | - | 50ns | 40 ns | - | - | - | - | - | 2 | - | - | - | - | - | - | 125V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5048AAUT-T Maxim Integrated | 14000 | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | Low-Side | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | 4V~12.6V | DUAL | GULL WING | 245 | 1 | 12V | 0.95mm | not_compliant | NOT SPECIFIED | MAX5048 | 6 | R-PDSO-G6 | - | Not Qualified | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 82ns 12.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.027 μs | 7.6A | N-Channel MOSFET | 1.3A 7.6A | YES | 0.027 μs | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5075BAUA-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | Low-Side | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 825mW | 4.5V~15V | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | - | MAX5075 | 8 | S-PDSO-G8 | - | - | - | - | 4.5/15V | - | - | - | 1mA | - | - | RC Input Circuit | - | - | 10ns | 10 ns | - | - | 10ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | 3A | N-Channel MOSFET | 3A 3A | NO | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX5078AATT T Maxim Integrated | 7350 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | Low-Side | - | - | 35 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | MATTE TIN | - | - | - | 1.454W | 4V~15V | DUAL | - | 260 | 1 | 15V | 0.95mm | - | - | MAX5078 | 6 | - | - | - | 4A | - | - | - | - | - | 40μA | - | - | Inverting, Non-Inverting | 35 ns | - | 85ns | 75 ns | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.034 µs | 4A | N-Channel MOSFET | 4A 4A | NO | 0.034 µs | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSC427CBA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | - | 70°C | - | - | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | NOT SPECIFIED | TSC427 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 4.5/18V | COMMERCIAL | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 2 | - | 1.5A | - | - | NO | 0.06 µs | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4429CSA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 0.8V 2.4V | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 471mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 18V | - | - | NOT SPECIFIED | MAX4429 | 8 | - | - | Not Qualified | 6A | - | - | - | - | - | 1.5mA | - | 1.5mA | Inverting | - | - | 30ns | 30 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX15018AASA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | Half-Bridge | - | - | 30 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 1.904W | 8V~12.6V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX15018 | - | - | - | - | 3A | - | - | - | - | - | 2.75mA | - | - | Non-Inverting | 33 ns | - | 50ns | 40 ns | - | - | 50ns 40ns | - | Independent | 2 | - | - | N-Channel MOSFET | 3A 3A | - | - | 125V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5075CAUA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | Low-Side | - | - | - | - | -40°C~150°C TJ | Tube | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 825mW | 4.5V~15V | DUAL | GULL WING | 245 | 1 | 12V | 0.65mm | - | - | MAX5075 | 8 | - | - | - | - | - | 4.5/15V | - | - | - | 1mA | - | - | RC Input Circuit | - | - | 10ns | 10 ns | - | - | 10ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | 3A | N-Channel MOSFET | 3A 3A | NO | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4427ESA-T Maxim Integrated | 119 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 0.8V 2.4V | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 471mW | 4.5V~18V | DUAL | GULL WING | 240 | 2 | - | - | - | 20 | MAX4427 | 8 | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | - | 4.5mA | Non-Inverting | - | TOTEM-POLE | 30ns | 30 ns | TRUE | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 µs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | 1.75mm | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() ICL7667EBA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | 0.8V 2V | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | 200mW | 4.5V~17V | DUAL | GULL WING | 260 | 2 | 15V | - | - | NOT SPECIFIED | ICL7667 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | - | - | - | - | 7mA | Inverting | - | - | - | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 µs | - | N-Channel MOSFET | - | YES | 0.06 µs | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX15492GTA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | - | Half-Bridge | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 4.2V~5.5V | DUAL | NO LEAD | - | 1 | 5V | 0.5mm | - | - | - | - | S-PDSO-N8 | - | - | 2.7A | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 14ns 7ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2.2A 2.7A | YES | - | 30V | 0.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX8811EEE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | Half-Bridge | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | 666.7mW | 4.5V~7V | DUAL | GULL WING | 260 | 1 | 6.5V | 0.635mm | - | 30 | MAX8811 | 16 | - | - | Not Qualified | 30A | - | 6.5V | INDUSTRIAL | - | - | - | - | 1.5mA | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 4 | - | - | - | - | NO | - | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5056AASA-T Maxim Integrated | 120 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | Low-Side | 0.8V 2.1V | - | 35 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 1.538W | 4V~15V | DUAL | GULL WING | 240 | 2 | 4.5V | - | - | - | MAX5056 | 8 | - | - | - | 4A | - | 4/15V | - | - | - | 2.4mA | - | 4mA | Non-Inverting | 35 ns | - | 85ns | 75 ns | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.07 μs | 4A | N-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5075BAUA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | Low-Side | - | - | - | - | -40°C~150°C TJ | Tube | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 825mW | 4.5V~15V | DUAL | GULL WING | 245 | 1 | 12V | 0.65mm | - | - | MAX5075 | 8 | - | - | - | - | - | 4.5/15V | - | - | - | 1mA | - | - | RC Input Circuit | - | - | 10ns | 10 ns | - | - | 10ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | 3A | N-Channel MOSFET | 3A 3A | NO | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX628EPA Maxim Integrated | 100 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | Low-Side | 0.8V 2.4V | - | - | - | -40°C~85°C TA | Tube | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | - | 4.5V~18V | DUAL | - | NOT SPECIFIED | 2 | - | - | not_compliant | NOT SPECIFIED | MAX628 | 8 | R-PDIP-T8 | - | Not Qualified | 2A | - | 4.5/18V | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 µs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | - | 9.375mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX8791GTA Maxim Integrated | 523 | - | Datasheet | - | Surface Mount | Surface Mount | 8-WQFN Exposed Pad | - | 8 | Half-Bridge | - | - | - | - | -40°C~150°C TJ | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | TIN | - | - | - | 1.9W | 4.2V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | - | MAX8791 | 8 | - | - | - | 7A | 5V | 5V | - | - | - | 500μA | 2.7A | - | Non-Inverting | - | - | 14ns | 12 ns | - | - | 10ns 8ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2.2A 2.7A | YES | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | - |