- Packaging
- Package / Case
- ECCN Code
- Number of Drivers
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Channel Type
- Mounting Type
- Operating Temperature
- Published
Attribute column
Manufacturer
Maxim Integrated PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Nominal Supply Current | Output Current | Max Supply Current | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX15024DATB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | - | Low-Side | - | 18 ns | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 1.4815W | 6.5V~28V | DUAL | NO LEAD | 260 | 1 | 10V | 0.5mm | unknown | NOT SPECIFIED | MAX15024 | 10 | - | Not Qualified | - | - | - | 1.5mA | - | - | Inverting, Non-Inverting | 18 ns | - | 24ns | 16 ns | - | - | 24ns 16ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 32 μs | 8A | N-Channel MOSFET | 4A 8A | NO | 32 μs | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX15025GATB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | - | Low-Side | - | 18 ns | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 1.4815W | 4.5V~28V | DUAL | NO LEAD | 260 | 2 | 10V | 0.5mm | unknown | NOT SPECIFIED | MAX15025 | 10 | S-XDSO-N10 | Not Qualified | - | 4.5V | 10V | 1.5mA | - | - | Inverting, Non-Inverting | 18 ns | - | 48ns | 32 ns | - | - | 48ns 32ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 4A | N-Channel MOSFET | 2A 4A | NO | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX4426ESA T Maxim Integrated | 3 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 30 | MAX4426 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5/18V | - | - | - | Inverting | - | TOTEM-POLE | - | - | INVERTED | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | 1.753mm | 4.8895mm | 3.9116mm | - | ROHS3 Compliant | - | ||
![]() MAX15025EATB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | - | Low-Side | - | 18 ns | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 1.4815W | 4.5V~28V | DUAL | NO LEAD | 260 | 2 | 10V | 0.5mm | unknown | NOT SPECIFIED | MAX15025 | 10 | S-XDSO-N10 | Not Qualified | - | 4.5V | 10V | 1.5mA | - | - | Inverting, Non-Inverting | 18 ns | - | 48ns | 32 ns | - | - | 48ns 32ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 4A | N-Channel MOSFET | 2A 4A | NO | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX8791GTA Maxim Integrated | 523 | - | Datasheet | - | Surface Mount | Surface Mount | 8-WQFN Exposed Pad | - | 8 | Half-Bridge | - | - | -40°C~150°C TJ | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | TIN | 1.9W | 4.2V~5.5V | QUAD | - | 260 | 1 | 5V | 0.65mm | - | - | MAX8791 | 8 | - | - | 7A | 5V | 5V | 500μA | 2.7A | - | Non-Inverting | - | - | 14ns | 12 ns | - | - | 10ns 8ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2.2A 2.7A | YES | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX5077AUD-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | Low-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn/Pb) | - | 4.5V~15V | DUAL | GULL WING | 240 | 1 | 12V | 0.65mm | not_compliant | NOT SPECIFIED | MAX5077 | 14 | R-PDSO-G14 | Not Qualified | - | - | 4.5/15V | - | - | - | RC Input Circuit | - | - | - | - | - | - | 10ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | 5A | N-Channel MOSFET | 3A 3A | NO | - | - | 1.1mm | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() MAX5048BAUT#G16 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Low-Side | 0.8V 2.4V | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | 727mW | 4V~12.6V | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | - | 30 | - | 6 | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 82ns 12.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.027 µs | 7.6A | N-Channel MOSFET | 1.3A 7.6A | YES | 0.027 µs | - | - | 2.9mm | - | No | ROHS3 Compliant | - | ||
![]() MAX17600ASA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Low-Side | 0.8V 2.1V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 4V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX17600 | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17602ATA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Low-Side | 0.8V 2.1V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 1.904W | 4V~14V | - | - | - | - | - | - | - | - | MAX17602 | - | - | - | 4A | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX15025HATB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | - | Low-Side | - | 18 ns | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 1.4815W | 6.5V~28V | DUAL | NO LEAD | 260 | 2 | 10V | 0.5mm | unknown | NOT SPECIFIED | MAX15025 | 10 | S-XDSO-N10 | Not Qualified | - | 6.5V | 10V | 1.5mA | - | - | Inverting, Non-Inverting | 18 ns | - | 48ns | 32 ns | - | - | 48ns 32ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 4A | N-Channel MOSFET | 2A 4A | NO | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX15025FATB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | - | Low-Side | - | 18 ns | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 1.4815W | 6.5V~28V | DUAL | NO LEAD | 260 | 2 | 10V | 0.5mm | unknown | NOT SPECIFIED | MAX15025 | 10 | S-XDSO-N10 | Not Qualified | - | 6.5V | 10V | 1.5mA | - | - | Inverting, Non-Inverting | 18 ns | - | 48ns | 32 ns | - | - | 48ns 32ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 4A | N-Channel MOSFET | 2A 4A | NO | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5048AAUT#TG16 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | Low-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 6 | EAR99 | Matte Tin (Sn) | - | 4V~12.6V | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | not_compliant | NOT SPECIFIED | MAX5048 | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 82ns 12.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.027 µs | 7.6A | N-Channel MOSFET | 1.3A 7.6A | YES | 0.027 µs | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4428CSA T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 15V | - | - | 30 | MAX4428 | 8 | R-PDSO-G8 | Not Qualified | - | - | 5/18V | - | - | - | Inverting, Non-Inverting | - | TOTEM-POLE | - | - | TRUE AND INVERTED | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX17603ASA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 2V 4.25V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 588.2mW | 4V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX17603 | - | - | - | 4A | - | - | - | - | - | Inverting | - | - | - | - | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSC428CBA T Maxim Integrated | 15 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | NOT SPECIFIED | TSC428 | 8 | R-PDSO-G8 | Not Qualified | - | - | 4.5/18V | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX620CWN T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | High-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | MATTE TIN | 762mW | 4.5V~16.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | - | - | MAX620 | 18 | - | - | 25mA | - | - | 500μA | - | 500μA | Non-Inverting | - | - | 1.7μs | 2.5 μs | - | - | 1.7μs 2.5μs | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | 0.025A | N-Channel MOSFET | - | YES | - | - | 2.65mm | 11.55mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() TSC428MJA/883B Maxim Integrated | In Stock | - | Datasheet | 27 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | -55°C~125°C TA | Tube | 1997 | Military, MIL-STD-883 | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | 640mW | 4.5V~18V | DUAL | - | 245 | 2 | - | - | - | - | - | 8 | - | - | 1.5A | - | - | 8mA | - | 8mA | Inverting, Non-Inverting | - | - | 30ns | 30 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() MAX5062BASA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | 8V~12.6V | DUAL | GULL WING | 245 | 1 | 12V | - | not_compliant | NOT SPECIFIED | MAX5062 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 65ns 65ns | - | Independent | 2 | 0.063 μs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.063 μs | 125V | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5057AASA-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Low-Side | 0.8V 2.1V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | 4V~15V | DUAL | GULL WING | 245 | 2 | 4.5V | - | not_compliant | NOT SPECIFIED | MAX5057 | 8 | R-PDSO-G8 | Not Qualified | - | - | 4/15V | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.07 μs | 4A | N-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | 1.68mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5063CASA-T Maxim Integrated | 2500 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | Half-Bridge | 0.8V 2V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | 8V~12.6V | DUAL | GULL WING | 245 | 1 | 12V | - | not_compliant | NOT SPECIFIED | MAX5063 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 65ns 65ns | - | Independent | 2 | 0.063 μs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.063 μs | 125V | 1.68mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - |