- Packaging
- Package / Case
- ECCN Code
- Number of Drivers
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Channel Type
- Mounting Type
- Operating Temperature
- Published
Attribute column
Manufacturer
Maxim Integrated PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX17491GTA Maxim Integrated | 18 | - | Datasheet | - | Surface Mount | Surface Mount | 8-WQFN Exposed Pad | - | 8 | - | Half-Bridge | - | - | -40°C~150°C TJ | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 1.9W | 4.2V~5.5V | QUAD | NO LEAD | 260 | 1 | 5V | 0.65mm | 30 | MAX17491 | 8 | Not Qualified | - | 8A | 5V | 5V | - | - | - | - | 300μA | - | 2.7A | - | Non-Inverting | - | - | 10ns | 8 ns | - | - | 10ns 8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2.7A | YES | - | 24V | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4428ESA Maxim Integrated | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 30 | MAX4428 | 8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | TOTEM-POLE | - | - | TRUE AND INVERTED | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX15019BASA Maxim Integrated | 2580 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | Half-Bridge | 0.8V 2V | 36 ns | -40°C~150°C TJ | Tube | - | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | 1.9W | 8V~12.6V | DUAL | GULL WING | - | 1 | 12V | - | - | MAX15019 | 8 | - | - | 3A | - | - | - | - | - | - | 190μA | - | 3A | - | Inverting, Non-Inverting | 36 ns | - | 5ns | 5 ns | - | - | 50ns 40ns | - | Independent | 2 | 66 µs | 3A | N-Channel MOSFET | 3A 3A | YES | 66 µs | 125V | - | - | - | 3.9mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4428EPA Maxim Integrated | 3309 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 30 | MAX4428 | 8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | TOTEM-POLE | - | - | TRUE AND INVERTED | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | 9.375mm | - | - | - | ROHS3 Compliant | - | ||
![]() TSC428CBA Maxim Integrated | 30 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 450mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | TSC428 | 8 | - | - | 1.5A | - | - | - | - | - | - | 400μA | - | 1.5A | 8mA | Inverting, Non-Inverting | - | - | 20ns | 20 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TSC427CPA Maxim Integrated | 25 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 500mW | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | TSC427 | 8 | - | - | 1.5A | - | - | - | - | - | - | 400μA | - | 1.5A | 8mA | Non-Inverting | - | - | 20ns | 20 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | - | - | 9.375mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX5054BATA T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.1V | 35 ns | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 1.454W | 4V~15V | DUAL | - | 260 | 2 | 4.5V | 0.65mm | - | MAX5054 | 8 | - | - | 4A | - | 4/15V | - | - | - | - | 2.4mA | - | - | - | Inverting, Non-Inverting | 35 ns | - | 85ns | 75 ns | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.07 µs | 4A | N-Channel MOSFET | 4A 4A | NO | 0.07 µs | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX17601AUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.1V | 12 ns | -40°C~150°C TJ | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 1.0309W | 4V~14V | - | - | - | - | - | - | - | MAX17601 | - | - | - | 4A | - | - | - | - | - | - | 12mA | 1.0309W | 4A | - | Non-Inverting | 12 ns | - | 5ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX4426CSA Maxim Integrated | 23 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 506.605978mg | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 471mW | 4.5V~18V | - | GULL WING | 260 | 2 | - | - | 30 | MAX4426 | 8 | - | - | 1.5A | - | - | - | - | 400μA | Dual | - | - | 1.5A | 4.5mA | Inverting | - | TOTEM-POLE | 20ns | 20 ns | INVERTED | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX17600AUA Maxim Integrated | 13955 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | - | Low-Side | 0.8V 2.1V | 12 ns | -40°C~150°C TJ | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 1.0309W | 4V~14V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX17600 | - | - | - | - | - | - | - | - | - | - | 12mA | - | 4A | - | Inverting | 12 ns | - | 6ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4420CPA Maxim Integrated | 25 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 727mW | 4.5V~18V | DUAL | - | 260 | 1 | 18V | 2.54mm | - | MAX4420 | 8 | - | - | 6A | - | - | - | 1 | - | - | 450μA | - | 6A | 1.5mA | Non-Inverting | - | - | 25ns | 25 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX620CWN Maxim Integrated | 110 | - | Datasheet | 6 Weeks | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | High-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 18 | - | EAR99 | TIN | - | 4.5V~16.5V | DUAL | GULL WING | 260 | 4 | 5V | 1.27mm | NOT SPECIFIED | MAX620 | 18 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 1.7μs 2.5μs | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | 0.025A | N-Channel MOSFET | - | YES | - | - | - | 2.65mm | 11.55mm | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX626EPA Maxim Integrated | 2978 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 500mW | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | MAX626 | 8 | - | - | 2A | - | - | - | - | - | - | 8mA | - | - | 8mA | Inverting | - | - | 30ns | 30 ns | - | - | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 μs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 μs | - | - | - | 9.375mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4426CPA Maxim Integrated | 234 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | NOT SPECIFIED | MAX4426 | 8 | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | - | - | Inverting | - | TOTEM-POLE | - | - | INVERTED | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | 9.375mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX15054AUT T Maxim Integrated | 842 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | High-Side | 1.8V 3.9V | 25 ns | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 695.7mW | 4.6V~5.5V | - | - | - | - | - | - | - | MAX15054 | - | - | - | 2.5A | - | - | - | - | - | - | 40μA | - | 2.5A | 300μA | Non-Inverting | 25 ns | - | 6ns | 6 ns | - | - | 18ns 16ns | HALF BRIDGE BASED MOSFET DRIVER | Single | 1 | - | - | N-Channel MOSFET | 2.5A 2.5A | - | - | 65V | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX5075AAUA Maxim Integrated | 11270 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | Low-Side | - | - | -40°C~150°C TJ | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 825mW | 4.5V~15V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | MAX5075 | 8 | - | - | 3A | - | 4.5/15V | - | - | - | - | 1mA | - | 3A | - | RC Input Circuit | - | - | 10ns | 10 ns | - | - | 10ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | 3A | N-Channel MOSFET | 3A 3A | NO | - | - | 950μm | - | 3.05mm | 3.05mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX17603ATA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Low-Side | 2V 4.25V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 1.904W | 4V~14V | - | - | - | - | - | - | - | MAX17603 | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5063CASA Maxim Integrated | 2580 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | Half-Bridge | 0.8V 2V | - | -40°C~150°C TJ | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 1.5W | 8V~12.6V | DUAL | GULL WING | 260 | 1 | 12V | - | - | MAX5063 | 8 | - | - | 2A | - | - | - | - | - | - | 140μA | - | 2A | 3mA | Non-Inverting | - | - | 7ns | 7 ns | - | - | 65ns 65ns | - | Independent | 2 | 0.063 μs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.063 μs | 125V | - | - | - | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX626ESA Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 450mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | MAX626 | 8 | - | 25V | 2A | - | - | - | - | - | - | 8mA | - | 2A | 8mA | Inverting | - | - | 30ns | 30 ns | - | - | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 µs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | - | 1.75mm | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX17601ATA T Maxim Integrated | 2279 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.1V | 12 ns | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 1.904W | 4V~14V | - | - | - | - | - | - | - | MAX17601 | - | - | - | 4A | - | - | - | - | - | - | 12mA | 1.904W | 4A | - | Non-Inverting | 12 ns | - | 5ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |