- Packaging
- Package / Case
- ECCN Code
- Number of Drivers
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Channel Type
- Mounting Type
- Operating Temperature
- Published
Attribute column
Manufacturer
Maxim Integrated PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4420CSA Maxim Integrated | 4568 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 18V | - | - | 30 | MAX4420 | 8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 6A | - | Non-Inverting | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4420ESA Maxim Integrated | 8546 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 471mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 18V | - | - | 30 | MAX4420 | 8 | - | 18V | 6A | - | - | - | - | - | - | 450μA | - | 6A | 1.5mA | Non-Inverting | - | - | 25ns | 25 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4427CPA Maxim Integrated | 45 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | NOT SPECIFIED | MAX4427 | 8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | TOTEM-POLE | - | - | TRUE | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 µs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | - | - | 9.375mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17601AUA T Maxim Integrated | 4233 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | Low-Side | 0.8V 2.1V | 12 ns | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 1.0309W | 4V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX17601 | - | - | - | 4A | - | - | - | - | - | - | 12mA | 1.0309W | 4A | - | Non-Inverting | 12 ns | - | 5ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17604AUA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | Low-Side | 2V 4.25V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 4V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX17604 | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17600ASA Maxim Integrated | 37 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 0.8V 2.1V | 12 ns | -40°C~150°C TJ | Tube | 2012 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 588.2mW | 4V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX17600 | - | - | - | 4A | - | - | - | - | - | Dual | 1A | - | 4A | 18mA | Inverting | 12 ns | - | 6ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX620CPN Maxim Integrated | 2 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | High-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 18 | EAR99 | Matte Tin (Sn) | - | - | 640mW | 4.5V~16.5V | DUAL | - | 260 | 4 | 5V | - | - | - | MAX620 | 18 | - | - | 25mA | 5V | - | - | - | - | - | 500μA | - | 25mA | 500μA | Non-Inverting | - | - | 1.7μs | 2.5 μs | - | - | 1.7μs 2.5μs | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | 0.025A | N-Channel MOSFET | - | YES | - | - | - | 5.72mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5062AASA T Maxim Integrated | 110 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Half-Bridge | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470.6mW | 8V~12.6V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | MAX5062 | 8 | - | - | 2A | - | - | - | - | - | - | 3mA | - | - | 3mA | Non-Inverting | - | - | 65ns | 65 ns | - | - | 65ns 65ns | - | Independent | 2 | 0.063 µs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.063 µs | 125V | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4420EPA Maxim Integrated | 6590 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 727mW | 4.5V~18V | DUAL | - | 260 | 1 | 18V | 2.54mm | - | 30 | MAX4420 | 8 | - | - | 6A | - | - | - | - | - | - | 150μA | - | 6A | 1.5mA | Non-Inverting | - | - | 25ns | 25 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() MAX626CPA Maxim Integrated | 1390 |
| Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | NOT SPECIFIED | MAX626 | 8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 µs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | - | - | 9.375mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICL7667CPA Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Half-Bridge | 0.8V 2V | - | 0°C~150°C TJ | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 300mW | 4.5V~17V | DUAL | - | 260 | 2 | 15V | - | - | 30 | ICL7667 | 8 | - | - | 1.5A | 15V | - | - | - | - | - | 7mA | - | 1.5A | 7mA | Inverting | - | - | 30ns | 30 ns | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 µs | - | N-Channel MOSFET | - | YES | 0.06 µs | - | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX4427EPA Maxim Integrated | 75 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | - | 30 | MAX4427 | 8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | TOTEM-POLE | - | - | TRUE | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 µs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | - | - | 9.375mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5048AATT T Maxim Integrated | 1000 |
| Datasheet | 6 Weeks | Surface Mount | - | - | - | 6 | - | - | - | - | Strip | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | 1.454W | - | DUAL | - | 260 | 1 | 12V | 0.95mm | - | - | - | 6 | - | - | 7.6A | - | - | AUTOMOTIVE | 12.6V | 4V | - | 1.5mA | - | - | - | - | - | - | 82ns | 12.5 ns | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.027 µs | 7.6A | - | - | YES | 0.027 µs | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX17491GTA T Maxim Integrated | 370 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WQFN Exposed Pad | - | 8 | Half-Bridge | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 1.9W | 4.2V~5.5V | QUAD | - | - | - | 5V | 0.635mm | - | - | MAX17491 | - | - | - | 2.7A | 5V | 5V | - | - | - | - | 300μA | - | 2.7A | - | Non-Inverting | - | - | 10ns | 8 ns | - | - | 10ns 8ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 2A 2.7A | - | - | 24V | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX17604ATA T Maxim Integrated | 1 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Low-Side | 2V 4.25V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 1.904W | 4V~14V | - | - | - | - | - | - | - | - | MAX17604 | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSC426MJA/883B Maxim Integrated | 2 | - | Datasheet | 27 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | -55°C~125°C TA | Tube | 1997 | Military, MIL-STD-883 | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | - | 640mW | 4.5V~18V | DUAL | - | 245 | 2 | - | - | not_compliant | NOT SPECIFIED | - | 8 | Not Qualified | - | 1.5A | - | - | - | - | - | - | 8mA | - | - | 8mA | Inverting | - | - | 30ns | 30 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX8552EUB Maxim Integrated | 1911 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Half-Bridge | 0.8V 2.5V | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | 444mW | 4.5V~6.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | MAX8552 | 10 | - | - | 30A | 5V | - | - | - | - | - | 500μA | - | 200mA | - | Non-Inverting | - | - | 11ns | 8 ns | - | - | 14ns 9ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | YES | - | - | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX17602AUA Maxim Integrated | 325 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | Low-Side | 0.8V 2.1V | 12 ns | -40°C~150°C TJ | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 1.0309W | 4V~14V | - | - | - | - | - | - | - | - | MAX17602 | - | - | - | 4A | - | - | - | - | - | - | 12mA | - | 4A | - | Inverting, Non-Inverting | 12 ns | - | 6ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX4429ESA Maxim Integrated | 450 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 18V | - | - | 30 | MAX4429 | 8 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX4427ESA Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 30 | MAX4427 | 8 | Not Qualified | 18V | - | - | - | - | - | - | - | - | - | 1.5A | - | Non-Inverting | - | TOTEM-POLE | - | - | TRUE | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - |