- Packaging
- Package / Case
- ECCN Code
- Number of Drivers
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Channel Type
- Mounting Type
- Operating Temperature
- Published
Attribute column
Manufacturer
Maxim Integrated PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX8552EUB Maxim Integrated | 1911 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | 444mW | 4.5V~6.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX8552 | 10 | - | - | - | 30A | 5V | - | - | 500μA | - | 200mA | - | Non-Inverting | - | - | 11ns | 8 ns | - | - | 14ns 9ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | YES | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX17602AUA Maxim Integrated | 325 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | Low-Side | 0.8V 2.1V | 12 ns | - | -40°C~150°C TJ | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 1.0309W | 4V~14V | - | - | - | - | - | - | - | MAX17602 | - | - | - | - | 4A | - | - | - | 12mA | - | 4A | - | Inverting, Non-Inverting | 12 ns | - | 6ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() TSC426CPA Maxim Integrated | 122 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | NOT SPECIFIED | TSC426 | 8 | - | - | Not Qualified | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | - | 9.375mm | - | - | ROHS3 Compliant | - | ||
![]() MAX15012BASA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Half-Bridge | - | 30 ns | - | - | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | - | 470.6mW | 8V~12.6V | DUAL | GULL WING | 260 | 1 | 12V | - | NOT SPECIFIED | MAX15012 | 8 | - | - | Not Qualified | 2A | - | - | AUTOMOTIVE | 3mA | - | - | 3mA | Inverting, Non-Inverting | 30 ns | - | 65ns | 65 ns | - | - | - | - | - | 2 | 63 µs | 2A | - | - | YES | 63 µs | 175V | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX15012DASA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | Half-Bridge | - | 30 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | 470.6mW | 8V~12.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX15012 | - | - | - | - | 2A | - | - | - | 140μA | - | 2A | 3mA | Inverting, Non-Inverting | 30 ns | - | 7ns | 7 ns | - | - | 65ns 65ns | - | Independent | 2 | - | - | N-Channel MOSFET | 2A 2A | - | - | 175V | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX15025BATB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | Low-Side | 2V 4.25V | 18 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | 1.4815W | 6.5V~28V | DUAL | - | 260 | 2 | 10V | 0.5mm | 30 | MAX15025 | 10 | - | - | - | 4A | 6.5V | - | - | 1.5mA | - | - | - | Inverting, Non-Inverting | 18 ns | - | 48ns | 32 ns | - | - | 48ns 32ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 4A | N-Channel MOSFET | 2A 4A | NO | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX4428ESA T Maxim Integrated | 1744 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 471mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 15V | - | 30 | MAX4428 | 8 | - | - | - | 1.5A | - | - | - | 4.5mA | - | - | 4.5mA | Inverting, Non-Inverting | - | TOTEM-POLE | 30ns | 30 ns | TRUE AND INVERTED | STANDARD | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX15019AASA T Maxim Integrated | 1658 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | Half-Bridge | 0.8V 2V | 36 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 1.904W | 8V~12.6V | - | - | - | - | - | - | - | MAX15019 | - | - | - | - | 3A | - | - | - | 2.75mA | - | - | - | Non-Inverting | 36 ns | - | 50ns | 40 ns | - | - | 50ns 40ns | - | Independent | 2 | - | - | N-Channel MOSFET | 3A 3A | - | - | 125V | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX628ESA Maxim Integrated | 108 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | NOT SPECIFIED | MAX628 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 4.5/18V | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 µs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX15013DASA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | Half-Bridge | - | 35 ns | - | - | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | 125°C | -40°C | - | 470.6mW | 8V~12.6V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX15013 | - | - | - | - | 2A | - | - | - | 140μA | - | 2A | 3mA | Inverting, Non-Inverting | 35 ns | - | 7ns | 7 ns | - | - | - | - | - | 2 | - | - | - | - | - | - | 175V | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSC427MJA/883B Maxim Integrated | 1538 | - | Datasheet | 23 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | - | -55°C~125°C TA | Tube | 1997 | Military, MIL-STD-883 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | - | - | 640mW | 4.5V~18V | DUAL | - | 245 | 2 | - | - | - | - | 8 | - | - | - | 1.5A | - | - | - | 8mA | - | - | 8mA | Non-Inverting | - | - | 30ns | 30 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 µs | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() MAX15070BAUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Low-Side | 2V 4.25V | 22 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | OUTPUT PEAK SOURCE CURRENT IS 3A | 696mW | 6V~14V | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | 30 | MAX15070 | - | - | - | - | 3A | - | - | - | - | - | - | 1mA | Inverting, Non-Inverting | 21 ns | - | - | - | - | - | 36ns 17ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 7A | N-Channel MOSFET | 3A 7A | NO | - | - | - | 2.9mm | - | No | ROHS3 Compliant | - | ||
![]() MAX4420CSA T Maxim Integrated | 800 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 471mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 18V | - | 30 | MAX4420 | 8 | - | - | - | 6A | - | - | - | 1.5mA | - | - | 1.5mA | Non-Inverting | - | - | 30ns | 30 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() MAX4420MJA/883B Maxim Integrated | 50 | - | Datasheet | 26 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | Low-Side | 0.8V 2.4V | - | Military grade | -55°C~125°C TA | Tube | 1996 | Military, MIL-STD-883 | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | - | - | 640mW | 4.5V~18V | DUAL | - | 240 | 1 | - | - | 20 | - | 8 | - | 2 | - | 6A | - | - | - | 1.5mA | - | - | 1.5mA | Non-Inverting | - | - | 30ns | 30 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() MAX5057BASA Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 0.8V 2.1V | 35 ns | - | -40°C~150°C TJ | Tube | 2011 | - | e0 | no | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 471mW | 4V~15V | DUAL | GULL WING | 245 | 2 | 4.5V | - | - | MAX5057 | 8 | - | - | - | 4A | - | 4/15V | - | 2.4mA | - | - | - | Inverting, Non-Inverting | 35 ns | - | 85ns | 75 ns | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.07 μs | 4A | N-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | 1.75mm | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX22701EASA Maxim Integrated | 1000 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | 260 | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX5075AAUA T Maxim Integrated | 20 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 825mW | 4.5V~15V | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | MAX5075 | 8 | - | - | - | 3A | - | 4.5/15V | - | 1mA | - | - | - | RC Input Circuit | - | - | 10ns | 10 ns | - | - | 10ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | 3A | N-Channel MOSFET | 3A 3A | NO | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX15070AEUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | Low-Side | 0.8V 2V | 22 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | OUTPUT PEAK SOURCE CURRENT IS 3A | 696mW | 4V~14V | DUAL | GULL WING | - | 1 | 4.5V | 0.95mm | - | MAX15070 | - | R-PDSO-G6 | - | Not Qualified | - | - | - | - | 1mA | - | 3A | - | Inverting, Non-Inverting | 21 ns | - | 36ns | 17 ns | - | - | 25ns 14ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 7A | N-Channel MOSFET | 3A 7A | NO | 0.022 µs | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX17601ASA T Maxim Integrated | 41 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | 0.8V 2.1V | 12 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 588.2mW | 4V~14V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | MAX17601 | - | - | - | - | 4A | - | - | - | 12mA | 588.2mW | 4A | - | Non-Inverting | 12 ns | - | 5ns | 5 ns | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX15025CATB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | Low-Side | 0.8V 2V | 18 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | 1.4815W | 4.5V~28V | DUAL | NO LEAD | 260 | 2 | 10V | 0.5mm | NOT SPECIFIED | MAX15025 | 10 | - | - | Not Qualified | 4A | 4.5V | - | - | 1.5mA | - | - | - | Inverting, Non-Inverting | 18 ns | - | 48ns | 32 ns | - | - | 42ns 30ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 4A | N-Channel MOSFET | 2A 4A | NO | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - |