- Packaging
- Package / Case
- ECCN Code
- Number of Drivers
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Channel Type
- Mounting Type
- Operating Temperature
- Published
Attribute column
Manufacturer
Maxim Integrated PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Output Current | Max Supply Current | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX628ESA T Maxim Integrated | 980 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | NOT SPECIFIED | MAX628 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 4.5/18V | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 µs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX621CPN Maxim Integrated | 4 | - | Datasheet | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | - | High-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 1996 | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 640mW | 4.5V~16.5V | DUAL | - | 245 | 4 | 5V | - | not_compliant | NOT SPECIFIED | MAX621 | 18 | R-PDIP-T18 | - | Not Qualified | - | - | 5V | - | - | - | - | - | 500μA | - | - | Non-Inverting | - | 1.7μs | 2.5 μs | 1.7μs 2.5μs | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | 0.025A | N-Channel MOSFET | - | YES | - | - | 5.72mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX620EPN Maxim Integrated | 171 | - | Datasheet | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | - | High-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tube | 1996 | - | e0 | no | Obsolete | 1 (Unlimited) | 18 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 640mW | 4.5V~16.5V | DUAL | - | 245 | 4 | 5V | - | - | - | MAX620 | 18 | R-PDIP-T18 | - | - | 25mA | - | 5V | - | - | - | - | - | 500μA | - | 500μA | Non-Inverting | - | 1.7μs | 2.5 μs | 1.7μs 2.5μs | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | 0.025A | N-Channel MOSFET | - | YES | - | - | 5.72mm | - | 7.62mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX8702ETP Maxim Integrated | 368 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | - | Half-Bridge | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | TIN | - | - | - | 1.35W | 4.5V~28V | QUAD | NO LEAD | 260 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | MAX8702 | 20 | - | - | Not Qualified | 5A | 5V | - | - | - | - | - | - | 400μA | 5A | - | Non-Inverting | - | 11ns | 8 ns | 16ns 14ns | - | Synchronous | 4 | - | - | N-Channel MOSFET | 1.5A 1.5A | YES | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8702ETP T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | - | Half-Bridge | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | TIN | - | - | - | 1.35W | 4.5V~28V | QUAD | NO LEAD | 260 | 2 | 5V | 0.5mm | - | NOT SPECIFIED | MAX8702 | 20 | - | - | Not Qualified | 5A | 5V | - | - | - | - | - | - | 400μA | 5A | - | Non-Inverting | - | 11ns | 8 ns | 16ns 14ns | - | Synchronous | 4 | - | - | N-Channel MOSFET | 1.5A 1.5A | YES | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX17605ASA Maxim Integrated | 25 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 2V 4.25V | 12 ns | - | -40°C~150°C TJ | Tube | 2012 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 588.2mW | 4V~14V | - | GULL WING | - | 2 | 12V | - | - | - | MAX17605 | 8 | - | - | - | 4A | - | - | - | - | - | - | Dual | 1A | 4A | - | Inverting, Non-Inverting | 12 ns | 6ns | 5 ns | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 4A | IGBT, SiC MOSFET | 4A 4A | YES | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() MAX4429MJA/883B Maxim Integrated | In Stock | - | Datasheet | 26 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | Military grade | -55°C~125°C TA | Tube | 1996 | Military, MIL-STD-883 | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | - | - | 640mW | 4.5V~18V | DUAL | - | 240 | 1 | - | - | not_compliant | 20 | - | 8 | - | 2 | Not Qualified | 6A | - | - | - | - | - | - | - | 1.5mA | - | 1.5mA | Inverting | - | 30ns | 30 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX15070BEUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | Low-Side | 2V 4.25V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | OUTPUT PEAK SOURCE CURRENT IS 3A | - | 6V~14V | DUAL | GULL WING | - | 1 | 12V | 0.95mm | unknown | - | MAX15070 | - | R-PDSO-G6 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 36ns 17ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 7A | N-Channel MOSFET | 3A 7A | NO | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX15025DATB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | Low-Side | 2V 4.25V | 18 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | 1.4815W | 6.5V~28V | DUAL | NO LEAD | 260 | 2 | 10V | 0.5mm | - | NOT SPECIFIED | MAX15025 | 10 | - | - | Not Qualified | 4A | 6.5V | - | - | - | - | - | - | 1.5mA | - | - | Inverting, Non-Inverting | 18 ns | 48ns | 32 ns | 48ns 32ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 4A | N-Channel MOSFET | 2A 4A | NO | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX15019BASA T Maxim Integrated | 250 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | Half-Bridge | 0.8V 2V | 36 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 1.904W | 8V~12.6V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX15019 | - | - | - | - | 3A | - | - | - | - | - | - | - | 2.75mA | - | - | Inverting, Non-Inverting | 36 ns | 50ns | 40 ns | 50ns 40ns | - | Independent | 2 | - | - | N-Channel MOSFET | 3A 3A | - | - | 125V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX628CSA T Maxim Integrated | 25000 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | NOT SPECIFIED | MAX628 | 8 | R-PDSO-G8 | - | Not Qualified | - | - | 4.5/18V | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 μs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 μs | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX15018BASA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | Half-Bridge | - | 30 ns | - | -40°C~150°C TJ | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 1.9W | 8V~12.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | - | - | NOT SPECIFIED | MAX15018 | 8 | - | - | Not Qualified | 3A | - | - | - | - | - | - | - | 130μA | 3A | - | Inverting, Non-Inverting | 33 ns | 5ns | 5 ns | 50ns 40ns | - | Independent | 2 | 60 μs | 3A | N-Channel MOSFET | 3A 3A | YES | 55 μs | 125V | - | - | 3.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MAX626MJA/883B Maxim Integrated | 5000 | - | Datasheet | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | Military grade | -55°C~125°C TA | Tube | 2000 | Military, MIL-STD-883 | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | - | - | 640mW | 4.5V~18V | DUAL | - | 245 | 2 | - | - | - | - | - | 8 | - | - | - | 2A | - | - | - | - | - | - | - | 8mA | - | 8mA | Inverting | - | 30ns | 30 ns | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 μs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 μs | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() MAX8552ETB T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~6.5V | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | - | NOT SPECIFIED | MAX8552 | 10 | S-XDSO-N10 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 14ns 9ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | YES | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX627MJA/883B Maxim Integrated | 500 | - | Datasheet | 27 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | Military grade | -55°C~125°C TA | Tube | 1997 | Military, MIL-STD-883 | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 640mW | 4.5V~18V | DUAL | - | 245 | 2 | - | - | - | - | - | 8 | - | - | - | 2A | - | - | 18V | - | - | - | - | 8mA | - | 8mA | Non-Inverting | - | 30ns | 30 ns | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 µs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() MAX627CSA T Maxim Integrated | 3000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 450mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | - | MAX627 | 8 | - | - | - | 2A | - | - | - | - | - | - | - | 8mA | - | 8mA | Non-Inverting | - | 30ns | 30 ns | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 µs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX17602ASA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.1V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 588.2mW | 4V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX17602 | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 40ns 25ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX4429CPA Maxim Integrated | 1515 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | 18V | 2.54mm | - | 30 | MAX4429 | 8 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5048CAUT T Maxim Integrated | 19 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | 36.003894mg | Low-Side | 0.8V 2V | 21 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4V~14V | - | - | - | - | - | - | - | - | MAX5048 | - | - | 1 | - | 7A | - | - | - | 14V | 4V | 2.65mA | Single | - | 7A | - | Inverting, Non-Inverting | 21 ns | 4ns | 4 ns | 28ns 13ns | - | Single | 1 | - | - | N-Channel MOSFET | 3A 7A | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX626CSA T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 450mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | - | MAX626 | 8 | - | - | - | 2A | - | - | - | - | - | - | - | 8mA | - | 8mA | Inverting | - | 30ns | 30 ns | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 µs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |