- Number of Channels
- Number of Functions
- Packaging
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- ECCN Code
- Number of Terminations
- Part Status
- Adjustable Threshold
- Length
- Pbfree Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Adjustable Threshold | Current - Supply | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Internal Switch(s) | Programmable Features | Feature Pins | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5904ESA T Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | VariableSpeed/BiLevel™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller, Sequencer | Matte Tin (Sn) | PCI Express® | - | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX5904 | 8 | R-PDSO-G8 | - | - | - | - | 1V | 2 | - | - | - | NO | 1.2mA | - | - | No | Circuit Breaker, Current Limit, Fault Timeout | ON | Auto Retry, UVLO | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5955AUEE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 0°C~85°C | Tape & Reel (TR) | 2011 | VariableSpeed/BiLevel™ | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, Monitor | Matte Tin (Sn) | General Purpose | - | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | MAX5955 | 16 | - | - | - | - | - | 1V | 2 | - | 1.2mA | 667mW | YES | - | - | - | No | Circuit Breaker, Current Limit, Fault Timeout | LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM | Auto Retry, OVP, UVLO | 1.73mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5908EEE T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | VariableSpeed/BiLevel™ | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, Sequencer | Matte Tin (Sn) | PCI Express® | - | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | MAX5908 | 16 | - | - | - | - | - | 1V | 2 | - | 1.2mA | - | YES | - | - | - | No | Circuit Breaker, Current Limit, Fault Timeout | INC+, LIM1, LIM2, MON1, MON2, ON, OUTC, PGOOD, TIM | Auto Retry, UVLO | 1.73mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX15090BEWI T Maxim Integrated | 2500 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 28-WFBGA, WLBGA | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | VariableSpeed/BiLevel™ | - | - | Active | 1 (Unlimited) | 28 | - | Hot Swap Controller | - | General Purpose | - | - | 2.7V~18V | BOTTOM | BALL | NOT SPECIFIED | 1 | 12V | 0.5mm | NOT SPECIFIED | MAX15090 | - | R-PBGA-B28 | - | - | - | - | 2.7V | 1 | - | - | - | - | 500μA | - | - | Yes | Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | CB, CDLY, /EN, /FAULT, OV, REG, UV | Latched Fault, Thermal Limit | 0.69mm | 3.525mm | 2.065mm | - | ROHS3 Compliant | - | ||
![]() MAX5957LETN Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 56-WFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 56 | - | Hot Plug Controller | TIN | PCI Express® | - | 8542.31.00.01 | 3V~3.6V 10.8V~13.2V | QUAD | NO LEAD | 260 | 1 | 12V | 0.4mm | NOT SPECIFIED | MAX5957 | 56 | S-XQCC-N56 | Not Qualified | 13.2V | 3.312V | - | 10.8V | 9 | - | - | - | YES | - | - | - | Both | Current Limit, Fault Timeout | - | Latched Fault, SMBus, Thermal Limit, UVLO | 0.8mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() MAX5901LAEUT T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Simple Swapper™ | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | -48V | - | - | -100V~-9V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX5901 | 6 | R-PDSO-G6 | - | - | -48V | - | - | 1 | - | - | - | YES | 500μA | - | -48V | No | UVLO | DRAIN, (ON, /OFF), PGOOD | Fault Timeout, Latched Fault, Thermal Limit | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5902ABETT T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Simple Swapper™ | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | General Purpose | ADJUSTABLE UNDERVOLTAGE LOCKOUT | - | 9V~72V | DUAL | - | 260 | 1 | 48V | 0.95mm | - | MAX5902 | 6 | - | - | 72V | 9/72V | - | 9V | 1 | - | - | - | NO | 1mA | 2mA | - | No | UVLO | DRAIN, (ON, /OFF), /PGOOD | Auto Retry, Fault Timeout, Thermal Limit | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5930EEG T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | VariableSpeed/BiLevel™ | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | General Purpose | - | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX5930 | 24 | R-PDSO-G24 | - | - | - | - | 1V | 3 | - | - | - | YES | 2.5mA | 5mA | - | No | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO | IN1, IN2, IN3, LATCH, LIM1, LIM2, LIM3, MODE, ON1, ON2, ON3, POL, STAT1, STAT2, STAT3, TIM | Fault Timeout | - | 8.65mm | - | - | ROHS3 Compliant | - | ||
![]() MAX5924BEUB T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Hot Swap Controller | Nickel/Palladium/Gold (Ni/Pd/Au) | General Purpose | - | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX5924 | 10 | - | - | - | - | - | 2.25V | 1 | - | - | - | YES | 1.5mA | 2.5mA | - | No | Circuit Breaker, Slew Rate, Turn On Voltage | CB, EN, PGOOD, SC_DET, SLEW | Fault Timeout, Latched Fault, UVLO | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5903ACETT T Maxim Integrated | 4000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-WDFN Exposed Pad | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Simple Swapper™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | General Purpose | ADJUSTABLE UNDERVOLTAGE LOCKOUT | - | 9V~72V | DUAL | - | 260 | 1 | 48V | 0.95mm | - | MAX5903 | 6 | S-PDSO-N6 | - | 72V | 9/72V | - | 9V | 1 | - | - | - | NO | 1mA | 2mA | - | No | UVLO | DRAIN, (ON, /OFF), /PGOOD | Auto Retry, Fault Timeout, Thermal Limit | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX5926EEE T Maxim Integrated | 13 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | General Purpose | - | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | MAX5926 | 16 | - | - | - | - | - | 2.25V | 1 | - | - | - | YES | 1.5mA | 2.5mA | - | No | Auto Retry, Circuit Breaker, Latched Fault, Slew Rate | CB, EN1, /EN2, LATCH, /PGOOD, SC_DET, SLEW, TC | Fault Timeout, UVLO | - | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5949AESA T Maxim Integrated | 195 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | - | -48V | - | - | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5949 | 8 | R-PDSO-G8 | - | 80V | 48V | - | 20V | 1 | - | - | 471mW | YES | 700μA | 2mA | - | No | Auto Retry, Circuit Breaker, Latched Fault, OVP, UVLO | DRAIN, /PWRGD, OV, UV | Fault Timeout | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5911ESA T Maxim Integrated | 980 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | Simple Swapper™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | -48V | - | - | -65V~-16V | DUAL | GULL WING | 260 | 1 | - | - | NOT SPECIFIED | MAX5911 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | 1 | - | - | - | NO | 1.5mA | - | - | Yes | UVLO | ENABLE, /FAULT, UVLO | Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5947CESA T Maxim Integrated | 5500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | MATTE TIN | General Purpose | - | - | 9V~80V | DUAL | GULL WING | 260 | 1 | 24V | - | - | MAX5947 | 8 | - | - | - | - | - | 9V | 1 | - | 1.4mA | 470mW | YES | - | - | - | No | Current Limit, Fault Timeout, OVP, UVLO | FB, ON, (PWRGD, /PWRGD), TIMER | Auto Retry, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX5921BESA T Maxim Integrated | 6000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | -48V | - | - | -80V~-20V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5921 | 8 | - | - | - | - | - | 20V | 1 | - | 700μA | 471mW | YES | - | 2mA | - | No | Circuit Breaker, Current Limit, OVP, UVLO | OV, PWRGD, UV | Auto Retry, Fault Timeout, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5905USA Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | YES | - | 85°C | - | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | - | CHANNEL 1 SUPPLY INPUT IS 5V NOMINAL | 8542.31.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | NOT SPECIFIED | - | 8 | R-PDSO-G8 | Not Qualified | 13.2V | 1/13.2V | OTHER | 1V | 2 | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | 2.3mA | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX4273EEE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller | Tin (Sn) | General Purpose | - | - | 2.7V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | MAX4273 | 16 | - | - | - | - | - | 2.7V | 1 | - | - | - | YES | 600μA | - | - | No | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault | AUXVCC, CEXT, CSPD, CTIM, CTON, LLMON, ON, OUTC, REF, RTH, STAT | OVP, UVLO | - | 4.89mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() MAX5946LETX T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 36-WFQFN Exposed Pad | - | 36 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 36 | EAR99 | Hot Swap Controller | - | PCI Express® | - | 8542.31.00.01 | 3V~3.6V 10.8V~13.2V | QUAD | - | 260 | 1 | 12V | 0.5mm | - | MAX5946 | 36 | - | - | 13.2V | - | - | 10.8V | 6 | - | 500μA | 2.105W | YES | - | - | - | Both | Current Limit, Fault Timeout | AUXONA, AUXONB, /FAULTA, /FAULTB, /FONA, /FONB, ONA, ONB, PORADJ, /PRES-DETA, /PRES-DETB, /PWRGDA, /PWRGDB, TIM | Latched Fault, SMBus, Thermal Shutdown, UVLO | 0.8mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX15090CEWI T Maxim Integrated | 30000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 28-WFBGA, WLBGA | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | VariableSpeed/BiLevel™ | - | - | Active | 1 (Unlimited) | 28 | - | Hot Swap Controller | - | General Purpose | - | - | 2.7V~18V | BOTTOM | BALL | NOT SPECIFIED | 1 | 12V | 0.5mm | NOT SPECIFIED | MAX15090 | - | R-PBGA-B28 | - | - | - | - | 2.7V | 1 | - | - | - | - | 500μA | - | - | Yes | Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | CB, CDLY, /EN, /FAULT, OV, REG, UV | Auto Retry, Thermal Limit | 0.69mm | 3.525mm | 2.065mm | - | ROHS3 Compliant | - | ||
![]() MAX5955BEEE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | VariableSpeed/BiLevel™ | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, Monitor | Matte Tin (Sn) | General Purpose | - | - | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | MAX5955 | 16 | - | - | - | - | - | 1V | 2 | - | 1.2mA | 667mW | YES | - | - | - | No | Circuit Breaker, Current Limit, Fault Timeout | LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM | Latched Fault, OVP, UVLO | 1.73mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | - |