- Number of Channels
- Number of Functions
- Packaging
- Moisture Sensitivity Level (MSL)
- Published
- RoHS Status
- ECCN Code
- Number of Terminations
- Part Status
- Adjustable Threshold
- Length
- Pbfree Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Adjustable Threshold | Current - Supply | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Internal Switch(s) | Programmable Features | Feature Pins | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5937LNESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | -40°C~85°C | Tape & Reel (TR) | 2006 | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | 1 | - | - | - | NO | 950μA | - | - | No | Slew Rate, UVLO | LP, PGOOD, STEP_MON, UVLO | Fault Timeout, Latched Fault | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5937ABESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | -40°C~85°C | Tape & Reel (TR) | - | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | 1 | - | - | - | NO | 950μA | - | - | No | Slew Rate, UVLO | LP, PGOOD, STEP_MON, UVLO | Auto Retry, Fault Timeout | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5912ESE T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tape & Reel (TR) | 2001 | Simple Swapper™ | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller | TIN | -48V | -65V~-16V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5912 | 16 | - | - | - | - | - | 1 | - | - | - | NO | 1.5mA | - | - | Yes | UVLO | ENABLE, /FAULT, UVLO | Thermal Limit | - | 9.9mm | 3.9mm | No | ROHS3 Compliant | ||
![]() MAX5937LAESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | -40°C~85°C | Tube | 2006 | Load Probe™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | -48V | -80V~-10V | DUAL | GULL WING | 260 | 1 | - | - | - | MAX5937 | 8 | - | - | - | - | - | 1 | - | - | - | NO | 950μA | - | - | No | Slew Rate, UVLO | LP, PGOOD, STEP_MON, UVLO | Fault Timeout, Latched Fault | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5931HEEP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | -40°C~85°C | Tape & Reel (TR) | 2004 | VariableSpeed/BiLevel™ | e3 | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller | TIN | General Purpose | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX5931 | 24 | R-PDSO-G24 | - | - | - | 1V | 3 | 2.5mA | - | - | YES | - | - | - | No | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO | IN1, IN2, IN3, LATCH MODE, ON1, ON2, ON3, STAT1, STAT2, STAT3, TIM | Fault Timeout | - | 8.65mm | - | - | ROHS3 Compliant | ||
![]() MAX5933AESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller | MATTE TIN | General Purpose | 33V~80V | DUAL | GULL WING | 260 | 1 | 48V | - | - | MAX5933 | 8 | - | - | - | - | 33V | 1 | - | - | 1.4mA | YES | - | - | - | No | Current Limit, Fault Timeout, OVP, UVLO | FB, ON, (PWRGD, /PWRGD), TIMER | Latched Fault, Thermal Limit | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5916UUI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28 | 0°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | PCI | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | NOT SPECIFIED | MAX5916 | 28 | - | Not Qualified | 13.2V | +-12V | 10.8V | 5 | - | 205mA 1A | - | YES | 2.5mA | - | -12V | Both | Circuit Breaker, Current Limit | AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB | Auto Retry, Fault Timeout, Thermal Limit, UVLO | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MAX5916AEUI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28 | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | PCI | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | NOT SPECIFIED | MAX5916 | 28 | - | Not Qualified | 13.2V | +-12V | 10.8V | 5 | - | 205mA 1A | - | YES | 2.5mA | - | -12V | Both | Circuit Breaker, Current Limit | AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB | Auto Retry, Fault Timeout, Thermal Limit, UVLO | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MAX5905ESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | -40°C~85°C | Tape & Reel (TR) | 2006 | VariableSpeed/BiLevel™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Hot Swap Controller, Sequencer | Matte Tin (Sn) | PCI Express® | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX5905 | 8 | - | - | - | - | 1V | 2 | - | - | 1.2mA | NO | - | - | - | No | Circuit Breaker, Current Limit, Fault Timeout | ON | Latched Fault, UVLO | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5931LEEP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | -40°C~85°C | Tape & Reel (TR) | 2004 | VariableSpeed/BiLevel™ | - | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | Hot Swap Controller | - | General Purpose | 1V~13.2V | DUAL | GULL WING | - | 1 | 3.3V | - | - | MAX5931 | 24 | R-PDSO-G24 | - | - | - | 1V | 3 | 2.5mA | - | - | YES | - | - | - | No | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO | IN1, IN2, IN3, LATCH MODE, ON1, ON2, ON3, STAT1, STAT2, STAT3, TIM | Fault Timeout | - | 8.65mm | - | - | ROHS3 Compliant | ||
![]() MAX5909EEE T Maxim Integrated | 12 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | -40°C~85°C | Tape & Reel (TR) | 2006 | VariableSpeed/BiLevel™ | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Hot Swap Controller, Sequencer | Matte Tin (Sn) | PCI Express® | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | - | MAX5909 | 16 | - | - | - | - | 1V | 2 | - | - | 1.2mA | YES | - | - | - | No | Circuit Breaker, Current Limit, Fault Timeout | INC+, LIM1, LIM2, MON1, MON2, ON, OUTC, PGOOD, TIM | Latched Fault, UVLO | 1.73mm | 4.89mm | 3.9mm | - | ROHS3 Compliant | ||
![]() MAX5916AUUI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28 | 0°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Hot Swap Controller | MATTE TIN | PCI | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | NOT SPECIFIED | MAX5916 | 28 | - | Not Qualified | 13.2V | - | 10.8V | 5 | - | 205mA 1A | - | YES | 2.5mA | - | - | Both | Circuit Breaker, Current Limit | AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB | Auto Retry, Fault Timeout, Thermal Limit, UVLO | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MAX5924CEUB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | -40°C~85°C | Tape & Reel (TR) | 2016 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | General Purpose | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX5924 | 10 | - | - | - | - | 2.25V | 1 | - | - | - | YES | 1.5mA | 2.5mA | - | No | Circuit Breaker, Slew Rate, Turn On Voltage | CB, EN, /PGOOD, SC_DET, SLEW | Auto Retry, Fault Timeout, UVLO | - | 3mm | 3mm | - | ROHS3 Compliant | ||
![]() MAX5939JESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | TIN LEAD | -48V | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | 80V | - | 20V | 1 | 700μA | - | - | YES | - | - | - | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5939IESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | TIN LEAD | -48V | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | 80V | - | 20V | 1 | 700μA | - | - | YES | - | - | - | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5939NESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | TIN LEAD | -48V | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | 80V | - | 20V | 1 | 700μA | - | - | YES | - | - | - | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5939MESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | TIN LEAD | -48V | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | 80V | - | 20V | 1 | 700μA | - | - | YES | - | - | - | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5939PESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | TIN LEAD | -48V | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | 80V | - | 20V | 1 | 700μA | - | - | YES | - | - | - | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5939RESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | TIN LEAD | -48V | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | 80V | - | 20V | 1 | 700μA | - | - | YES | - | - | - | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5939LESA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tube | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | - | EAR99 | Hot Swap Controller | TIN LEAD | -48V | -80V~-20V | - | - | - | 1 | 48V | - | - | MAX5939 | - | - | - | 80V | - | 20V | 1 | 700μA | - | - | YES | - | - | - | No | Circuit Breaker, Current Limit, OVP, UVLO | - | Fault Timeout, Latched Fault, Thermal Limit | - | - | - | - | ROHS3 Compliant |