- Packaging
- Number of Outputs
- Package / Case
- Operating Temperature
- Part Status
- Type
- Applications
- Internal Switch(s)
- Mounting Type
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Power Dissipation | Output Current | Max Supply Current | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Switcher Configuration | Current - Output / Channel | Internal Switch(s) | High Level Output Current | Low Level Output Current | Dimming | Supply Voltage1-Nom | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Data Input Mode | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX8830EWE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFBGA, CSPBGA | - | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e1 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | DC DC Regulator | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Backlight, Camera Flash | WITH ONE FLASH LED | - | 750mW | BOTTOM | BALL | 260 | 1 | 3V | - | 1MHz | - | MAX8830 | 16 | - | 5 | - | - | - | 3.6V | - | - | - | - | - | - | - | - | 3.8V~5.2V | - | Step-Up (Boost) | - | - | - | - | - | - | - | - | 10mA 320mA Flash | Yes | - | - | I2C | 3.6V | 4 | 5.5V | 2.7V | NO | SERIAL | 0.67mm | 2.02mm | 2.02mm | No | ROHS3 Compliant | - | ||
![]() MAX17061ETI T Maxim Integrated | 20000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | EAR99 | DC DC Regulator | - | - | - | Backlight | - | - | 1.667W | - | - | - | - | - | - | 1MHz | - | MAX17061 | - | - | 8 | - | - | - | 26V | - | - | - | - | - | 1.667W | - | 2mA | 5V | - | Step-Up (Boost) | - | - | - | - | - | - | - | - | 30mA | Yes | - | - | PWM | - | 64 | - | 4.5V | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX16823ATE/V T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | Tin | - | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | Linear | - | - | - | Automotive, Backlight, Lighting | - | - | 2.666W | - | - | - | - | - | - | - | - | MAX16823 | - | - | 3 | - | - | - | 40V | - | - | - | - | - | 2.666W | 100mA | - | 39.3V | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | PWM | - | - | - | 5.5V | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX16813ATP T Maxim Integrated | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | DC DC Controller | - | - | - | Automotive, Backlight, Lighting | - | - | - | - | - | - | - | - | - | 200kHz~2MHz | - | MAX16813 | - | - | 4 | - | - | - | - | - | - | - | 1 | 40V | - | - | - | - | - | SEPIC, Step-Up (Boost) | 4.75V | - | - | - | 40V | 150mA | - | - | - | No | - | - | PWM | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16813AUP/V T Maxim Integrated | 32500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | TSSOP | - | - | 20-TSSOP | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | DC DC Controller | - | - | - | Automotive, Backlight, Lighting | - | - | - | - | - | - | - | - | - | 200kHz~2MHz | - | MAX16813 | - | - | 4 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | SEPIC, Step-Up (Boost) | 4.75V | - | - | - | 40V | - | - | - | 150mA | No | - | - | PWM | - | - | - | 4.75V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX17129ETE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | DC DC Regulator | Matte Tin (Sn) | - | - | Backlight | - | 8542.39.00.01 | 1.176W | QUAD | - | - | 1 | 12V | 0.5mm | 1MHz | - | MAX17129 | 16 | - | 6 | - | 48V | - | 5.5V | - | 12V | - | - | - | 1.176W | 45mA | 4mA | - | - | Step-Up (Boost) | - | - | - | - | - | - | - | - | - | Yes | - | - | PWM | - | 60 | 26V | 3V | NO | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX16813AUP Maxim Integrated | 105 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | TSSOP | - | - | 20-TSSOP | - | - | -40°C~125°C TA | Tray | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | DC DC Controller | Matte Tin (Sn) | - | - | Automotive, Backlight, Lighting | - | - | - | - | - | 260 | - | - | - | 200kHz~2MHz | 30 | MAX16813 | - | - | 4 | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | SEPIC, Step-Up (Boost) | - | - | - | - | - | 150mA | - | - | 150mA | No | - | - | PWM | - | - | - | 4.75V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16836ATE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | 16-TQFN (5x5) | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | Linear | - | 125°C | -40°C | Automotive, Lighting, Signage | - | - | 2.6667W | - | - | - | - | - | - | - | - | MAX16836 | - | - | 1 | - | - | - | 40V | - | - | - | - | - | 2.6667W | - | - | 39.45V | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | PWM | - | - | 40V | 6.5V | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX16823AUE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Linear | Matte Tin (Sn) | - | - | Automotive, Backlight, Lighting | - | - | 2.0888W | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | - | MAX16823 | 16 | R-PDSO-G16 | 3 | - | - | - | 40V | - | 12V | - | - | - | 2.0888W | - | - | 39.3V | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | PWM | - | 3 | - | 5.5V | NO | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() MAX16839ATT/V T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear | - | - | - | Automotive, Lighting, Signage | - | - | - | DUAL | - | - | 1 | 12V | 0.95mm | - | - | MAX16839 | - | R-PDSO-N6 | 1 | - | - | 100mA | - | - | - | 5V | - | - | - | - | - | - | - | - | 5V | - | - | - | 40V | - | - | - | 100mA | Yes | - | - | PWM | - | 2 | - | - | NO | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | - | ||
![]() MAX1912EUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | DC DC Regulator | Matte Tin (Sn) | - | - | Backlight | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.5mm | 750kHz | NOT SPECIFIED | MAX1912 | 10 | - | 1 | Not Qualified | - | - | - | 3.6V | - | - | - | - | - | - | - | - | 2.7V | Switched Capacitor (Charge Pump) | - | - | 0.06A | 5.3V | - | - | - | DOUBLER INVERTER | - | Yes | - | - | - | - | - | 5.3V | 2.7V | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX20096ATJ/VY Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount, Wettable Flank | 32-WFQFN Exposed Pad | - | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | DC DC Controller | Matte Tin (Sn) | - | - | Automotive, Lighting | - | - | - | - | - | - | - | - | - | 1MHz | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) | - | - | - | - | - | - | - | - | - | No | - | - | Analog, PWM | - | - | 65V | 4.5V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16814CATP Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2MHz | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | SEPIC | - | - | - | - | - | 150mA | - | - | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16813BATP/V Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-WFQFN Exposed Pad | - | - | - | - | - | -40°C~125°C TA | Strip | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | DC DC Controller | - | - | - | Automotive, Backlight, Lighting | - | - | - | - | - | - | - | - | - | 200kHz~2MHz | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPIC, Step-Up (Boost) | - | - | - | - | - | - | - | - | 150mA | No | - | - | PWM | - | - | 40V | 4.75V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX1582ETC Maxim Integrated | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-WQFN Exposed Pad | - | 12 | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | DC DC Regulator | Matte Tin (Sn) | - | - | Backlight | - | - | 1.349W | QUAD | - | 260 | 1 | - | 0.8mm | 1MHz | - | MAX1582 | 12 | - | 2 | - | - | - | 5.5V | 3V | - | - | - | - | 1.349W | - | - | 25.5V | - | Step-Up (Boost) | - | CURRENT-MODE | 0.95A | - | - | - | PULSE WIDTH MODULATION | - | - | Yes | - | - | Analog, PWM | - | 6 | - | 2.6V | - | - | 0.8mm | 4mm | 4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX8630ZETD18 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-WFDFN Exposed Pad | - | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | DC DC Regulator | MATTE TIN | - | - | Backlight | - | - | 1.454W | DUAL | - | 260 | 1 | - | 0.4mm | 1MHz | - | MAX8630 | 14 | - | 5 | - | - | - | 5.5V | 3.6V | - | - | - | 5.5V | 1.454W | - | 1.4mA | - | 2.7V | Switched Capacitor (Charge Pump) | - | - | - | - | - | 25mA | - | SINGLE | - | Yes | - | - | Multi-Step | - | - | - | 2.7V | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX7302AEE Maxim Integrated | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 288.002805mg | - | -40°C~125°C TA | Tube | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Linear | Matte Tin (Sn) | - | - | Backlight | - | - | 666mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | 1MHz | - | MAX7302 | 16 | - | 9 | - | - | - | 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | 25mA | - | - | 3 | - | 1.62V | - | - | 1.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() MAX16813ATP/V T Maxim Integrated | 6344 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 20 | - | DC DC Controller | - | - | - | Automotive, Backlight, Lighting | - | - | - | QUAD | - | 260 | 1 | 12V | 0.5mm | 200kHz~2MHz | 10 | MAX16813 | - | - | 4 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | SEPIC, Step-Up (Boost) | 4.75V | - | - | - | 40V | - | - | - | - | No | - | - | PWM | - | 8 | - | 4.75V | NO | - | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16823ATE T Maxim Integrated | 415 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Linear | Matte Tin (Sn) | - | - | Automotive, Backlight, Lighting | - | - | 2.666W | QUAD | - | 260 | 1 | 12V | 0.8mm | - | - | MAX16823 | 16 | - | 3 | - | - | - | 40V | - | 12V | - | - | - | 2.666W | - | - | 39.3V | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | PWM | - | 3 | - | 5.5V | NO | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | - | ||
![]() MAX6965ATE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | Linear | TIN | - | - | Backlight | - | - | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 400kHz | NOT SPECIFIED | MAX6965 | 16 | S-XQCC-N16 | 9 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | 7V | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 9 | 3.6V | 2V | NO | SERIAL | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free |