- Packaging
- Number of Outputs
- Package / Case
- Operating Temperature
- Part Status
- Type
- Applications
- Internal Switch(s)
- Mounting Type
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Base Part Number
Attribute column
Manufacturer
Maxim Integrated PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | SwitchingFrequency | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Power Supplies | Voltage | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Max Supply Current | Max Output Voltage | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Max Input Voltage | Output Current per Channel | Control Technique | Switcher Configuration | Current - Output / Channel | Max Output Power | Internal Switch(s) | High Level Output Current | Low Level Output Current | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Display Mode | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX1553ETA T Maxim Integrated | 16391 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight | - | 1.951W | DUAL | - | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | MAX1553 | 8 | 1 | - | 5.5V | - | 3.3V | - | - | - | 1.951W | - | - | - | 40V | - | Step-Up (Boost) | - | - | - | - | - | - | - | - | - | Yes | - | - | Analog, PWM | 10 | - | 2.7V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1576ETG T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight, Camera Flash | - | 1.666W | QUAD | - | 260 | 1 | 3.6V | 0.5mm | - | 1MHz | - | MAX1576 | 24 | 8 | - | 5.5V | - | 3/5V | - | - | - | 1.666W | - | 6mA | - | 5V | - | Switched Capacitor (Charge Pump) | - | - | - | - | - | - | - | - | - | Yes | - | 100mA | Multi-Step | 8 | - | 2.7V | NO | - | - | - | 4mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX16832CASA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 2MHz | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | DC DC Regulator | - | Lighting | - | 1.5094W | DUAL | GULL WING | - | - | 24V | - | - | - | - | MAX16832 | - | 1 | - | - | - | 24V | 60V | 65V | - | 1.8605W | 700mA | 1.5mA | - | - | - | Step-Down (Buck) | 6.5V | - | - | 65V | 700mA | - | - | - | - | Yes | - | - | PWM | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX16800ATE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | -40°C~125°C TJ | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Linear | Matte Tin (Sn) | Automotive, Signage | - | 2.6667W | QUAD | - | 260 | 1 | 12V | 0.8mm | - | - | - | MAX16800 | 16 | 1 | - | 40V | - | - | - | - | - | 2.6667W | 350mA | 3mA | - | 39.5V | - | - | 6.5V | - | - | 40V | - | - | - | - | - | Yes | - | - | PWM | 1 | - | - | NO | - | - | 0.8mm | 5mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16832CASA Maxim Integrated | 2048 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 2MHz | - | -40°C~125°C TA | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | DC DC Regulator | - | Lighting | - | 1.5094W | DUAL | GULL WING | - | 1 | 24V | - | 1A | - | - | MAX16832 | 8 | 1 | 63V | 65V | - | 24V | 60V | - | - | 1.8605W | 700mA | 1.5mA | - | - | - | Step-Down (Buck) | 6.5V | - | - | 65V | - | - | - | - | - | Yes | - | - | PWM | 2 | - | - | NO | - | - | - | - | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX1698EUB T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | DC DC Controller | Matte Tin (Sn) | Backlight | - | 444mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | - | MAX1698 | 10 | 1 | 60V | 5.5V | - | 3/5V | - | 5.5V | - | 444mW | - | - | - | - | - | Step-Up (Boost) | - | - | - | - | - | - | - | - | - | No | 200mA | 200mA | - | - | - | 2.7V | NO | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16823AUE/V Maxim Integrated | 530 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 16 | - | Automotive grade | -40°C~125°C TA | Tube | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Linear | Matte Tin (Sn) | Automotive, Backlight, Lighting | - | 2.0888W | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | - | - | MAX16823 | 16 | 3 | - | 40V | - | 12V | - | - | - | 2.666W | - | - | - | 39.3V | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | PWM | 3 | - | 5.5V | NO | - | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX1910EUB T Maxim Integrated | 2910 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | DC DC Regulator | Matte Tin (Sn) | Backlight | - | 444mW | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | 750kHz | 30 | MAX1910 | 10 | 1 | 5V | 5.3V | 3.6V | - | - | - | - | 444mW | - | 2.5mA | - | - | 2.7V | Switched Capacitor (Charge Pump) | - | - | 0.08A | - | - | - | DOUBLER INVERTER | 120mA | - | Yes | - | - | - | 4 | - | 2.7V | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1916EZT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Linear | Matte Tin (Sn) | Backlight | - | 727mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | 30 | MAX1916 | 6 | 3 | 5V | 5.5V | - | - | - | - | - | 727mW | 60mA | - | - | - | - | - | 2.5V | - | - | 5.5V | - | - | - | - | - | Yes | - | 60mA | - | - | 5.5V | - | - | - | - | 1.1mm | 2.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX16832AASA T Maxim Integrated | 25 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 2MHz | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | DC DC Regulator | - | Lighting | - | 1.5094W | DUAL | GULL WING | - | - | 24V | - | - | - | - | MAX16832 | - | 1 | - | - | - | 24V | - | 65V | - | 1.8605W | 1A | 1.5mA | - | - | - | Step-Down (Buck) | 6.5V | - | - | 65V | 700mA | - | - | - | - | Yes | - | - | PWM | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX16802BEUA Maxim Integrated | 8 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 262kHz | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | AC DC Offline Switcher | Matte Tin (Sn) | Backlight, Lighting | - | 362mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | MAX16802 | 8 | 1 | 100V | 24V | 12V | - | - | - | - | 362mW | 1A | 2.5mA | - | - | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | 10.8V | CURRENT-MODE | - | 24V | - | PULSE WIDTH MODULATION | BUCK-BOOST | - | - | No | 500μA | 500μA | Analog, PWM | - | - | - | - | - | - | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX16834ATP Maxim Integrated | 201 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | 1MHz | - | -40°C~125°C TA | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | DC DC Controller | - | Automotive, Backlight | - | 2.051W | QUAD | - | - | 1 | 12V | 0.5mm | - | 100kHz~1MHz | - | MAX16834 | 20 | 1 | - | - | - | - | - | 28V | 4.75V | 2.051W | 1.5A | 10mA | - | 27V | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | 4.75V | - | - | 28V | - | - | - | - | - | No | - | - | Analog, PWM | 100 | - | - | NO | - | 750μm | - | 4.1mm | 4.1mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX16832AASA Maxim Integrated | 24000 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 2MHz | - | -40°C~125°C TA | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | DC DC Regulator | - | Lighting | - | 1.5094W | DUAL | GULL WING | - | 1 | 24V | - | 1A | - | - | MAX16832 | 8 | 1 | 63V | 65V | - | 24V | - | - | - | 1.8605W | 1A | 1.5mA | - | - | - | Step-Down (Buck) | 6.5V | - | - | 65V | - | - | - | - | - | Yes | - | - | PWM | 2 | - | - | NO | - | - | - | - | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MAX16839ATT T Maxim Integrated | 66 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Linear | - | Automotive, Lighting, Signage | - | 1.9048W | DUAL | - | - | 1 | 12V | 0.95mm | - | - | - | MAX16839 | - | 1 | - | 40V | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | PWM | 2 | 40V | 5V | NO | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MAX16820ATT T Maxim Integrated | 80 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | 2MHz | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | DC DC Controller | Matte Tin (Sn) | Lighting | - | 1.454W | DUAL | - | 260 | 1 | 12V | 0.95mm | - | - | - | MAX16820 | 6 | 1 | 26V | 28V | - | - | - | - | - | 1.454W | 1A | 425μA | - | - | - | Step-Down (Buck) | 4.5V | - | - | 28V | - | - | - | - | 25W | No | 500μA | 1A | PWM | 1 | - | - | NO | - | - | 0.8mm | 3mm | 3mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX16802AEUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 262kHz | - | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | AC DC Offline Switcher | Matte Tin (Sn) | Backlight, Lighting | - | 362mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | MAX16802 | 8 | 1 | 100V | 24V | 12V | - | - | - | - | 362mW | 1A | 2.5mA | - | - | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | 10.8V | CURRENT-MODE | - | 24V | - | PULSE WIDTH MODULATION | BUCK-BOOST | - | - | No | 500μA | 500μA | Analog, PWM | - | - | - | - | - | - | - | 3mm | 3mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX16801AEUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 262kHz | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | AC DC Offline Switcher | MATTE TIN | Backlight, Lighting | - | 362mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | MAX16801 | 8 | 1 | 100V | - | 12V | - | - | 265V | 85V | 362mW | 1A | 2.5mA | 23V | - | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | 85V | CURRENT-MODE | - | 265V | - | PULSE WIDTH MODULATION | BUCK-BOOST | - | - | No | 500μA | 500μA | Analog, PWM | - | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16834ATP/V Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 20-WFQFN Exposed Pad | YES | 20 | - | Automotive grade | -40°C~125°C TA | Tube | 2012 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | DC DC Controller | - | Automotive, Backlight | - | 2.051W | QUAD | - | - | 1 | 12V | 0.5mm | - | 100kHz~1MHz | - | MAX16834 | 20 | 1 | - | 28V | - | - | - | - | - | 2.051W | - | 10mA | - | 27V | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | No | - | - | Analog, PWM | 100 | - | 4.75V | NO | - | - | 0.8mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6969AUG Maxim Integrated | 47 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Linear | - | Signage | 8542.39.00.01 | 975mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | MAX6969 | 24 | 16 | - | 5.5V | - | 5V | - | - | - | 975mW | 55mA | 25mA | - | - | - | Shift Register | 3V | - | - | 5.5V | - | - | - | - | - | Yes | - | 60mA | - | 32 | - | - | NO | SEGMENT | 950μm | - | 7.9mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX16814ATP Maxim Integrated | 515 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | DC DC Controller | Matte Tin (Sn) | Backlight, Lighting | - | 2.051W | QUAD | - | - | 1 | 12V | 0.5mm | - | 200kHz~2MHz | - | MAX16814 | 20 | 4 | 40V | 40V | - | 12V | - | - | - | 2.051W | - | 5mA | - | - | - | SEPIC, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | No | - | - | PWM | 4 | - | 4.75V | NO | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | - |