- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Internal Switch(s)
- Mounting Type
- Operating Temperature
- Package / Case
- Ratio - Input:Output
- Type
- Voltage - Supply
Attribute column
Manufacturer
Maxim Integrated PMIC - OR Controllers, Ideal Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Turn On Delay Time | Current - Supply | FET Type | Supply Current-Max (Isup) | Ratio - Input:Output | Internal Switch(s) | Number of Drivers | Delay Time - OFF | Delay Time - ON | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX40200ANS Maxim Integrated | 200 |
| Datasheet | 2 Weeks | - | Surface Mount | 4-XFBGA, WLBGA | YES | - | - | - | -40°C~125°C | Tube | 2016 | - | - | yes | Active | 1 (Unlimited) | 4 | - | Source Selector Switch | - | - | - | Handheld/Mobile Devices | 8542.39.00.01 | - | 1.5V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.35mm | - | NOT SPECIFIED | MAX40200 | - | S-PBGA-B4 | - | - | - | - | 5.5V | - | 1.5V | - | - | - | - | - | - | - | - | 7μA | P-Channel | - | 1:1 | Yes | - | 1.6ms | 65μs | 0.5mm | 0.728mm | 0.728mm | ROHS3 Compliant | - | ||
![]() MAX5943EEEE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 100 ns | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | - | - | FireWire® | - | 667mW | 7.5V~37V | DUAL | GULL WING | 260 | 1 | 12V | 0.635mm | - | 30 | MAX5943 | 16 | - | - | - | - | - | 37V | 7.5/37V | 7.5V | 1 | 1.3mA | 1.3mA | 667mW | - | - | YES | - | - | N-Channel | 2.3mA | N:1 | No | - | - | - | - | 4.89mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MAX8585EUA Maxim Integrated | 16 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | - | - | Redundant Power Supplies, Telecom Infrastructure | - | 362mW | 8V~14V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX8585 | 8 | - | - | - | 12V | - | 5.5V | - | 3V | 2 | - | 4.5mA | - | 20A | 4.5mA | YES | - | 2mA | N-Channel | - | N:1 | No | 1 | 200ns | - | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX8535EUA T Maxim Integrated | 1330 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | - | - | Redundant Power Supplies, Telecom Infrastructure | 8542.31.00.01 | - | 8V~14V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | - | MAX8535 | 8 | S-PDSO-G8 | - | - | - | - | 14V | - | 8V | 2 | - | - | - | - | - | YES | - | 2mA | N-Channel | - | N:1 | No | - | 200ns | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX5943CEEE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | - | - | FireWire® | - | 667mW | 7.5V~37V | DUAL | GULL WING | 260 | 1 | 12V | 0.635mm | - | 30 | MAX5943 | 16 | - | 2 | - | - | - | 37V | 7.5/37V | 7.5V | 1 | - | 1.3mA | 667mW | - | - | YES | - | - | N-Channel | - | N:1 | No | - | 100ns | - | - | 4.89mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MAX5943BEEE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 100 ns | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | - | - | FireWire® | - | 667mW | 7.5V~37V | DUAL | GULL WING | 260 | 1 | 12V | 0.635mm | - | 30 | MAX5943 | 16 | - | - | - | - | - | 37V | 7.5/37V | 7.5V | 1 | 1.3mA | 1.3mA | 667mW | - | - | YES | - | - | N-Channel | 2.3mA | N:1 | No | - | - | - | - | 4.89mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MAX16141AAF/V T Maxim Integrated | 350 |
| Datasheet | 6 Weeks | - | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 16 | - | N+1 ORing Controller | - | - | - | Automotive, Power Over Ethernet (PoE) | - | - | 3.5V~36V | QUAD | - | - | 1 | 12V | 0.65mm | - | - | MAX16141 | - | S-XQCC-N16 | - | - | - | - | 36V | - | 3.5V | 1 | - | - | - | - | - | YES | - | 2.1mA | N-Channel | - | 1:1 | No | - | - | 70μs | 0.8mm | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() MAX8536EUA T Maxim Integrated | 3866 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | - | - | Redundant Power Supplies, Telecom Infrastructure | 8542.31.00.01 | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX8536 | 8 | S-PDSO-G8 | - | - | - | - | 5.5V | - | 3V | 2 | - | - | - | - | - | YES | - | 2mA | N-Channel | - | N:1 | No | - | 200ns | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX5943DEEE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | - | - | FireWire® | - | 667mW | 7.5V~37V | DUAL | GULL WING | 260 | 1 | 12V | 0.635mm | - | 30 | MAX5943 | 16 | - | 2 | - | - | - | 37V | 7.5/37V | 7.5V | 1 | - | 1.3mA | 667mW | - | - | YES | - | - | N-Channel | - | N:1 | No | - | 100ns | - | - | 4.89mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MAX8535AEUA T Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | N+1 ORing Controller | - | - | - | Redundant Power Supplies, Telecom Infrastructure | 8542.39.00.01 | - | 8V~14V | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | - | MAX8535 | - | S-PDSO-G8 | - | - | - | - | 14V | - | 8V | 2 | - | - | - | - | - | YES | - | 2mA | N-Channel | - | N:1 | No | - | 200ns | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() MAX16141AAF T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 16 | - | N+1 ORing Controller | - | - | - | Automotive, Power Over Ethernet (PoE) | - | - | 3.5V~36V | QUAD | - | - | 1 | 12V | 0.65mm | - | - | MAX16141 | - | S-XQCC-N16 | - | - | - | - | 36V | - | 3.5V | 1 | - | - | - | - | - | YES | - | 2.1mA | N-Channel | - | 1:1 | No | - | - | 70μs | 0.8mm | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() MAX16141AAF Maxim Integrated | 29 |
| Datasheet | 9 Weeks | - | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 16 | - | N+1 ORing Controller | - | - | - | Automotive, Power Over Ethernet (PoE) | - | - | 3.5V~36V | QUAD | - | - | 1 | 12V | 0.65mm | - | - | MAX16141 | - | S-XQCC-N16 | - | - | - | - | 36V | - | 3.5V | 1 | - | - | - | - | - | YES | - | 2.1mA | N-Channel | - | 1:1 | No | - | - | 70μs | 0.8mm | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() MAX8555EUB T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | - | - | Redundant Power Supplies, Telecom Infrastructure | - | 444mW | 8V~13.25V | DUAL | GULL WING | 260 | 1 | 12V | 0.5mm | - | - | MAX8555 | 10 | - | - | - | - | - | - | - | 8V | 1 | - | 3.3mA | - | - | - | YES | - | 2mA | N-Channel | - | N:1 | No | 1 | 100ns | - | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX8555AEUB T Maxim Integrated | 384 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | 100 ns | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 10 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | - | - | Redundant Power Supplies, Telecom Infrastructure | - | 444mW | 8V~13.25V | DUAL | GULL WING | 260 | 1 | 12V | 0.5mm | - | - | MAX8555 | 10 | - | - | - | - | - | - | - | 8V | 1 | 2mA | 3.3mA | - | - | - | YES | - | - | N-Channel | - | N:1 | No | 1 | - | - | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX16141AAF/V Maxim Integrated | 2796 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 16 | - | N+1 ORing Controller | - | - | - | Automotive, Power Over Ethernet (PoE) | - | - | 3.5V~36V | QUAD | - | - | 1 | 12V | 0.65mm | - | - | MAX16141 | - | S-XQCC-N16 | - | - | - | - | 36V | - | 3.5V | 1 | - | - | - | - | - | YES | - | 2.1mA | N-Channel | - | 1:1 | No | - | - | 70μs | 0.8mm | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() MAX8585EUA T Maxim Integrated | 35 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 200 ns | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | - | - | Redundant Power Supplies, Telecom Infrastructure | - | 362mW | 8V~14V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX8585 | 8 | - | - | - | 12V | - | 5.5V | - | 3V | 2 | 2mA | 4.5mA | - | 20A | 4.5mA | YES | - | - | N-Channel | - | N:1 | No | 1 | - | - | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() DS1336SN Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 0°C~70°C | Tube | 1999 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Source Selector Switch | Tin/Lead (Sn/Pb) | - | - | Battery Backup, Industrial/Automotive, High Current Switch | - | - | 3V~5.5V | DUAL | GULL WING | 245 | - | 5V | 1.27mm | not_compliant | NOT SPECIFIED | DS1336 | 16 | - | 5 | Not Qualified | - | 300mA | - | 5V | 3V | - | 250μA | - | - | 1.5A | 250μA | - | 100 ns | - | - | - | 5:5 | Yes | - | - | - | - | 10.3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1336S Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 0°C~70°C | Tube | 1999 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Source Selector Switch | Tin/Lead (Sn/Pb) | - | - | Battery Backup, Industrial/Automotive, High Current Switch | - | - | 3V~5.5V | DUAL | GULL WING | 245 | - | 5V | 1.27mm | not_compliant | NOT SPECIFIED | DS1336 | - | - | 5 | Not Qualified | - | 300mA | - | 5V | 3V | - | 250μA | - | - | 1.5A | 250μA | - | 100 ns | - | - | - | 5:5 | Yes | - | - | - | - | 10.3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1336N Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C | Tube | 1999 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Source Selector Switch | Tin/Lead (Sn/Pb) | - | - | Battery Backup, Industrial/Automotive, High Current Switch | 8542.39.00.01 | - | 3V~5.5V | DUAL | - | 240 | - | 5V | 2.54mm | not_compliant | 20 | DS1336 | 16 | R-PDIP-T16 | - | Not Qualified | - | 300mA | 5.5V | 5V | 3V | - | 250μA | - | - | - | - | - | 100 ns | - | - | - | 5:5 | Yes | - | - | - | 4.572mm | 19.175mm | 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() DS1336S/T&R Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | 0°C~70°C | Tape & Reel (TR) | 1999 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Source Selector Switch | - | 70°C | 0°C | Battery Backup, Industrial/Automotive, High Current Switch | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | DS1336 | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 1.5A | 250μA | - | - | 250μA | - | - | 5:5 | Yes | - | - | 100ns | - | - | - | Non-RoHS Compliant | Contains Lead |