- Packaging
- Package / Case
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of Outputs
- Mounting Type
- Interface
- Operating Temperature
- Output Configuration
- Ratio - Input:Output
- Rds On (Typ)
Attribute column
Manufacturer
Maxim Integrated PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Nominal Supply Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Propagation Delay | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Rds On (Typ) | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX14900EAGM TCKH Maxim Integrated | 5000 | - | - | - | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | Active | - | - | EAR99 | - | 125°C | -40°C | - | - | 3.08W | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Parallel, Serial | - | - | 1.5mA | - | - | - | - | 25 ns | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX8586ETA TG50 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX891LEUA TG035 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX8586ETA TGC1 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14713EWL CKA Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 15-WFBGA, WLBGA | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | On/Off | ANALOG CIRCUIT | 6A | - | High Side | - | Not Required | - | - | General Purpose | 2:1 | 1.6V~5.5V | - | - | 11m Ω | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX8951EWC Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX1773AEUP Maxim Integrated | 2401 | - | - | - | Surface Mount | - | TSSOP | - | 20 | - | - | - | Tube | - | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | IT CAN ALSO OPERATE FROM 4.75V 19V BATTERY SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 28V | 0.65mm | - | 30 | 20 | - | - | - | 19V | 28V | INDUSTRIAL | 4.75V | 3 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1mA | - | NO | - | - | - | - | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | No | RoHS Compliant | ||
![]() MAX14915AFS T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | SPI, Parallel | - | 1.3A | - | High Side | - | 2.5V~5.5V | - | - | General Purpose | 1:8 | 10V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | 120mOhm | Status Flag | - | - | - | - | ROHS3 Compliant | ||
![]() MAX1922ETB C3B Maxim Integrated | 408 | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX8951EWC T Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX14915AFS Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | SPI, Parallel | - | 1.3A | - | High Side | - | 2.5V~5.5V | - | - | General Purpose | 1:8 | 10V~36V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | 120mOhm | Status Flag | - | - | - | - | ROHS3 Compliant | ||
![]() MAX1773AEUP T Maxim Integrated | 1000 | - | - | - | - | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | - | - | IT CAN ALSO OPERATE FROM 4.75V 19V BATTERY SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 28V | 0.65mm | compliant | NOT SPECIFIED | 20 | R-PDSO-G20 | - | Not Qualified | - | 28V | INDUSTRIAL | 4.75V | 3 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | RoHS Compliant | ||
![]() MAX14916AFM T Maxim Integrated | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - |