- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX806TCPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | No | 0°C~70°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | MANUAL RESET OPTION | 727mW | DUAL | - | 260 | 1 | - | 2.54mm | - | - | MAX806 | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | - | - | 3/5V | - | 1 | 5.5V | 1V | 50μA | NO | - | Active Low | 3.075V | 1 | 140ms Minimum | 0.07mA | 3V | 3.14V | - | 3V | 3.14V | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | Lead Free | ||
![]() MAX804TCSA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | - | - | - | NOT SPECIFIED | MAX804 | Open Drain, Open Drain | 8 | - | Not Qualified | - | 3/5V | - | 1 | 5.5V | 1V | 50μA | NO | - | Active High/Active Low | 3.075V | 1 | 140ms Minimum | 0.05mA | 3V | 3.14V | - | 3V | 3.14V | - | 4.9mm | 3.9mm | ROHS3 Compliant | Lead Free | ||
![]() MXD1813UR44 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | - | MXD1813 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | NO | - | Active Low | 4.37V | 1 | 100ms Minimum | - | 4.25V | 4.49V | +4.37V | 4.25V | 4.49V | - | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() MXD1813XR44 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | - | MXD1813 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | - | - | - | 1 | 5.5V | 1V | 9μA | NO | - | Active Low | 4.37V | 1 | 100ms Minimum | - | 4.25V | 4.49V | +4.37V | 4.25V | 4.49V | - | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX824SEXK T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX824 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 3.6V | 3.3V | 3V | 1 | - | - | - | NO | - | Active High/Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX6386LT46D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | MAX6386 | Open Drain or Open Collector | 6 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | NO | - | Active Low | 4.63V | 1 | 140ms Minimum | - | 4.51V | 4.74V | - | 1.54V | 1.61V | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() MAX16056ATA25 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | 1.951W | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | MAX16056 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | - | - | 1 | 5.5V | 1.1V | 142nA | NO | - | Active Low | 2.5V | 1 | Adjustable/Selectable | - | 2.438V | 2.563V | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() MAX6719UTYHD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | MAX6719 | Open Drain or Open Collector | 6 | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | YES | - | Active Low | 1.313V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16056ATA26 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | 1.951W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | MAX16056 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | - | - | 1 | 5.5V | 1.1V | 142nA | YES | - | Active Low | 2.625V | 1 | Adjustable/Selectable | - | 2.559V | 2.691V | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() MAX16056ATA23 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | 1.951W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | MAX16056 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | - | - | 1 | 5.5V | 1.1V | 142nA | YES | - | Active Low | 2.313V | 1 | Adjustable/Selectable | - | 2.255V | 2.371V | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() MAX16056ATA46 T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | NOT SPECIFIED | - | 1.951W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | MAX16056 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | - | - | 1 | 5.5V | 1.1V | 142nA | YES | - | Active Low | 4.625V | 1 | Adjustable/Selectable | - | 4.509V | 4.741V | - | - | - | - | 3mm | 3mm | ROHS3 Compliant | - | ||
![]() MAX16074RS19D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 239mW | BOTTOM | BALL | - | - | - | 0.5mm | - | - | MAX16074 | Open Drain or Open Collector | - | - | - | - | - | - | - | 5.5V | 1.2V | - | - | - | Active Low | 1.9V | 1 | 34ms Minimum | - | 1.85V | 1.95V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6347XR33-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6347 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | - | - | - | NO | - | Active High | 3.3V | 1 | 100ms Minimum | - | - | - | +3.3V | - | - | - | 2mm | - | Non-RoHS Compliant | - | ||
![]() MAX6385XS18D1-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | 1V | 1 | - | - | - | NO | - | Active High | 1.8V | 1 | 1ms Minimum | - | - | - | - | - | - | - | 2.025mm | - | Non-RoHS Compliant | - | ||
![]() MAX6388XS16D1-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6388 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | 1/5.5V | 1V | 2 | - | - | - | YES | - | Active High | 1.58V Adj | 2 | 1ms Minimum | - | - | - | - | - | - | 1.1mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6385XS20D3-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | 1V | 1 | - | - | - | NO | - | Active High | 2V | 1 | 140ms Minimum | - | - | - | - | - | - | - | 2.025mm | - | Non-RoHS Compliant | - | ||
![]() MAX6409BS44 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | - | MAX6409 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | 1 | 5.5V | 1.2V | 1μA | NO | 2.5 % | Active Low | 4.38V | 1 | 20μs Typical Propagation Delay | - | 4.314V | 4.446V | +4.38V | 4.314V | 4.446V | 0.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6383XR28D2 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6383 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | NO | - | Active Low | 2.8V | 1 | 20ms Minimum | - | 2.73V | 2.87V | - | 2.73V | 2.87V | - | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6316MUK29CY T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C TA | Strip | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | - | Bidirectional | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | - | Active Low | 2.93V | 1 | 140ms Minimum | 0.02mA | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6323CUT46 T Maxim Integrated | 2028 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | 6 | - | -40°C~125°C TA | Strip | 2011 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | 6 | - | Not Qualified | 5.5V | - | - | 1 | - | - | - | NO | - | Active Low | 4.63V | 1 | 100ms Minimum | 0.057mA | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | Lead Free |