- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6334UR20D3 Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~125°C TA | Strip | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 2.0V | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | - | NO | - | Active Low | - | 2V | 1 | 100ms Minimum | - | 0.007mA | 1.96V | 2.04V | +2V | - | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16998AAUA T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Watchdog Circuit | MATTE TIN | - | - | - | 387.8mW | - | - | 225 | - | - | - | NOT SPECIFIED | MAX16998 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | 40V | 5V | - | - | - | - | - | Active Low | - | - | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MXD1816UR31 T Maxim Integrated | 5694 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | MXD1816 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | - | NO | - | Active Low | - | 3.06V | 1 | 100ms Minimum | - | - | 2.98V | 3.15V | +3.06V | 2.98V | 3.15V | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6361LUT26 T Maxim Integrated | 300 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | MANUAL RESET INPUT, WATCHDOG INPUT | 696mW | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | - | MAX6361 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | 2.5/5V | - | - | 2 | 5.5V | 0V | 15μA | - | - | NO | - | Active Low | - | 2.63V | 1 | 150ms Minimum | - | 0.05mA | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6767TALD0 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | - | 8 | - | - | - | Strip | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | MATTE TIN | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | - | - | 8 | - | 1 | - | 5V | Adjustable, Fixed | Positive | - | - | AUTOMOTIVE | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | - | - | 75 μs | 72V | - | - | - | 4.625V | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6318LHUK27CY Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -40°C~125°C TA | Strip | 2015 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | Not Qualified | - | - | - | - | 3/5V | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | - | 2.7V | 1 | 140ms Minimum | - | 0.02mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6338MUB Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | No | -40°C~85°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 444mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | MAX6338 | Open Drain or Open Collector | 10 | - | - | - | - | - | - | - | 3/5V | - | - | 4 | 5.5V | 2.5V | 35μA | - | - | YES | - | Active Low | - | 2.63V 4.38V Adj -4.38V | 4 | <1ms Minimum | - | 0.065mA | - | - | - | 2.55V | 2.7V | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6766TTSD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 6 | - | - | - | Strip | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | MATTE TIN | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 2.888V | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | - | - | 6 | - | 1 | - | 3.3V | Fixed | Positive | - | - | AUTOMOTIVE | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | - | - | 8.75 ms | 72V | - | - | - | 2.888V | - | - | - | - | 0.8mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16021PTEM Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | Yes | -40°C~85°C TA | Tube | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 2W | QUAD | NO LEAD | 225 | - | - | 0.635mm | NOT SPECIFIED | MAX16021 | Open Drain or Open Collector | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | 5.5V | 1.53V | 1.2μA | - | - | - | - | Active High/Active Low | - | 4.428V | 1 | 145ms Minimum | - | 0.005mA | 4.275V | 4.585V | - | 4.275V | 4.585V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX805TCPA Maxim Integrated | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | DIP | - | - | - | Yes | - | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | 70°C | 0°C | - | 727mW | DUAL | - | 260 | 1 | - | 2.54mm | - | - | - | 8 | - | - | - | - | - | - | - | 3/5V | COMMERCIAL | - | 1 | 5.5V | 1V | 50μA | - | - | NO | - | Active High | - | - | 1 | 140 ms | - | 0.07mA | 3V | 3.17V | 3.075V | 3V | 3.17V | - | - | 4.572mm | 9.375mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16021PTER Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | Surface Mount | - | - | - | 16 | - | Yes | - | Tube | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 85°C | -40°C | - | 2W | QUAD | - | 225 | - | - | 0.635mm | - | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 5.5V | 1.53V | 1.2μA | - | - | - | - | Active High/Active Low | - | - | 1 | 145 ms | - | 0.005mA | 2.568V | 2.716V | 2.716V | 2.568V | 2.716V | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DS1811R-5 T&R Maxim Integrated | 380 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | DS1811 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 0V | 40μA | - | 40μA | - | - | Active Low | - | 4.62V | 1 | 100ms Minimum | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MXD1818UR29 T Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | MXD1818 | Open Drain, Bidirectional | 3 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | - | NO | - | Active Low | - | 2.88V | 1 | 100ms Minimum | - | - | 2.8V | 2.97V | +2.88V | 2.8V | 2.97V | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MXD1818UR22 T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | MXD1818 | Open Drain, Bidirectional | 3 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | - | NO | - | Active Low | - | 2.18V | 1 | 100ms Minimum | - | - | 2.12V | 2.25V | +2.18V | 2.12V | 2.25V | - | - | - | 2.92mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MXD1813XR46 T Maxim Integrated | 6000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MXD1813 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | - | NO | - | Active Low | - | 4.62V | 1 | 100ms Minimum | - | - | 4.5V | 4.75V | +4.62V | 4.5V | 4.75V | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6831YGUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 6 | - | Yes | - | Strip | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 125°C | -40°C | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | - | - | 6 | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1.2V | 10μA | - | - | NO | - | Active Low | - | - | 2 | 140 ms | - | - | - | - | 2.19V | 1.074V | 1.146V | - | - | 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6710IUT T Maxim Integrated | 37 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | 695.7mW | - | - | - | - | - | - | - | MAX6710 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1V | - | - | - | - | - | Active Low | - | 2.19V 2.93V Adj Adj | 4 | 140ms Minimum | - | - | - | - | - | 2.13V | 2.25V | 4 | 200 ms | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6424UK44 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 5 | - | No | - | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | TIN | 125°C | -40°C | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 5 | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1V | 2.5μA | - | - | NO | - | Active Low | - | - | 1 | - | - | 0.0042mA | 4.266V | 4.484V | 4.375V | 4.266V | 4.484V | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6303CUA Maxim Integrated | 375 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | 0°C~70°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | ADJUSTABLE WATCHDOG TIMEOUT, PUSH-PULL OUTPUT | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX6303 | Push-Pull, Totem Pole | 8 | - | - | Not Qualified | - | - | - | 5.5V | 2/5.5V | - | 1V | 1 | - | - | - | - | - | YES | - | Active Low | - | Adjustable/Selectable | 1 | 2.8ms Minimum | - | 0.007mA | - | - | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX810LEXR Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | Surface Mount | - | - | - | 3 | - | No | - | Strip | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | - | 174mW | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | - | - | - | - | - | - | - | - | 5V | AUTOMOTIVE | - | 1 | 5.5V | 1.2V | - | - | - | NO | - | - | - | - | - | - | - | 0.06mA | 4.56V | 4.7V | +4.63V | - | - | - | - | 1.1mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | - |