- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6339BUT Maxim Integrated | 111 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | No | -40°C~85°C TA | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 695.7mW | DUAL | GULL WING | - | 1 | 2.5V | 0.95mm | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | 4 | 5.5V | 1V | - | - | YES | - | Active Low | 2.19V 3.08V 4.63V Adj | 4 | 140ms Minimum | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6363LUT44 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~85°C TA | Strip | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | MANUAL RESET INPUT, WATCHDOG INPUT | - | - | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | 2.5/5V | - | - | 2 | - | - | - | - | NO | - | Active Low | 4.38V | 1 | 150ms Minimum | 0.05mA | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1705EUA Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tube | 2007 | MicroMonitor™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | PUSHBUTTON RESET OPTION | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | S-PDSO-G8 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | NO | - | Active Low | 4.65V | 1 | 130ms Minimum | 0.06mA | - | - | - | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX16011TAC Maxim Integrated | 81 | - | Datasheet | 6 Weeks | - | - | - | YES | - | 125°C | -40°C | - | - | Tube | 2015 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 1 | 14V | 0.65mm | - | - | - | - | - | S-PDSO-N8 | Not Qualified | 72V | 14V | AUTOMOTIVE | 5.5V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | YES | - | - | - | - | - | 0.04mA | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MXD1816XR29 T Maxim Integrated | 31675 | - | Datasheet | 6 Weeks | Surface Mount | - | - | - | - | - | - | No | - | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 105°C | -40°C | RESET THRESHOLD VOLTAGE IS 2.88V | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | - | - | - | 3 | R-PDSO-G3 | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1V | - | 9μA | NO | - | Active Low | - | 1 | 100 ms | - | 2.8V | 2.97V | 2.88V | 2.8V | 2.97V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6351UVUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | MAX6351 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | NO | - | Active Low | 1.58V 2.78V | 2 | 100ms Minimum | - | - | - | +2.78V | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6367HKA29 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BATTERY-ON OUTPUT | - | 700mW | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | - | MAX6367 | Open Drain or Open Collector | 8 | - | - | - | 2.5/5V | - | - | 2 | 5.5V | 0V | - | 15μA | NO | - | Active High | 2.93V | 1 | 150ms Minimum | 0.05mA | 2.85V | 3V | - | 2.85V | 3V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6366HKA23 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WATCH DOG TIMER | - | 700mW | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | NOT SPECIFIED | MAX6366 | Open Drain or Open Collector | 8 | - | Not Qualified | - | 2.5/5V | - | - | 2 | 5.5V | 0V | - | 15μA | NO | - | Active High | 2.32V | 1 | 150ms Minimum | 0.05mA | 2.25V | 2.38V | - | 2.25V | 2.38V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6826VUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 40 | MAX6826 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | NO | - | Active Low | 1.58V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6318MHUK46CY-T Maxim Integrated | 2295 | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | 571mW | DUAL | GULL WING | 245 | 1 | 3V | - | - | - | MAX6318 | Push-Pull, Bi-Directional | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | NO | - | Active High/Active Low | 4.63V | 1 | 140ms Minimum | 0.02mA | 4.561V | 4.699V | - | - | - | - | 2.9mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6316MUK47BY-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | WATCH DOG TIMER; MANUAL RESET INPUT | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | not_compliant | NOT SPECIFIED | MAX6316 | Bidirectional | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | - | Active Low | 4.7V | 1 | 20ms Minimum | 0.02mA | - | - | - | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6375UR22 T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | MAX6375 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 1μA | NO | 2.5 % | Active Low | 2.2V | 1 | 20μs Typical Propagation Delay | - | 2.167V | 2.233V | +2.2V | 2.167V | 2.233V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6333UR16D2 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | MAX6333 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 700mV | - | 3.3μA | NO | - | Active Low | 1.6V | 1 | 20ms Minimum | 0.007mA | 1.57V | 1.63V | +1.6V | 1.57V | 1.63V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6346XR43 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | - | MAX6346 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 500nA | NO | - | Active Low | 4.3V | 1 | 100ms Minimum | - | 4.235V | 4.364V | +4.3V | 4.235V | 4.364V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6382XR40D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6382 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | NO | - | Active High | 4V | 1 | 140ms Minimum | - | 3.9V | 4.1V | - | 3.9V | 4.1V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6367HKA31 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BATTERY-ON OUTPUT | - | 700mW | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | - | MAX6367 | Open Drain or Open Collector | 8 | - | - | - | 2.5/5V | - | - | 2 | 5.5V | 0V | - | 15μA | NO | - | Active High | 3.08V | 1 | 150ms Minimum | 0.05mA | 3V | 3.15V | - | 3V | 3.15V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6716AUTVHD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | TIN | - | - | RESET THRESHOLD VOLTAGE IS 1.575 | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | - | MAX6716 | Push-Pull, Totem Pole | 6 | - | - | - | 1/5V | - | - | 2 | 5.5V | 800mV | - | 15μA | YES | - | Active Low | 1.313V 1.575V | 2 | 140ms Minimum | 0.039mA | - | - | - | 1.275V | 1.35V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6392KA17 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | - | - | 421mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX6392 | Open Drain, Push-Pull | 8 | - | - | - | 1.5/5V | - | - | 2 | 5.5V | 1V | - | 15μA | YES | - | Active Low | 1.67V Adj | 2 | 140ms/Adjustable Minimum | - | - | - | +1.67V | 610mV | 1.71V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6706ASKA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | MAX6706 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 12μA | NO | - | Active High | 2.93V Adj | 2 | 140ms Minimum | - | 2.85V | 3V | - | 2.85V | 3V | 1.45mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX802SCPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | Yes | 0°C~70°C TA | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 727mW | DUAL | - | 260 | 1 | - | 2.54mm | - | NOT SPECIFIED | MAX802 | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | Not Qualified | - | 3/5V | - | - | 1 | 5.5V | 1V | - | 50μA | NO | - | Active Low | 2.925V | 1 | 140ms Minimum | 0.07mA | 2.88V | 3.02V | - | 2.88V | 3.02V | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | Lead Free |