- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX795SEPA Maxim Integrated | 39 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | No | -40°C~85°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 727mW | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | - | MAX795 | Open Drain or Open Collector | 8 | - | - | - | 3.3/5V | - | - | 2 | 5.5V | 1.1V | - | 49μA | - | NO | Active Low | 2.925V | 1 | 140ms Minimum | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX815NEPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | NO | - | - | 85°C | -40°C | - | - | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.55V;MANUAL RESET INPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | 4.6V | 2.54mm | - | NOT SPECIFIED | - | - | 8 | R-PDIP-T8 | Not Qualified | 5.5V | 1.2/5V | INDUSTRIAL | 1.2V | 1 | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | NO | - | - | - | - | 0.085mA | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | - | ||
![]() MAX6872ETJ Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | Surface Mount | - | - | - | 32 | - | - | - | Yes | - | Tube | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 32 | EAR99 | Sequencer | MATTE TIN | 85°C | -40°C | - | 8542.39.00.01 | 2.667W | QUAD | - | 260 | 1 | - | - | - | - | - | - | 32 | - | - | - | - | INDUSTRIAL | - | 6 | 7.625V | 1.25V | - | 1.2mA | - | NO | Active High/Active Low | - | 6 | - | - | - | - | - | - | - | 0.8mm | 7mm | 7mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX795TEPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | - | PDIP | - | 8 | - | - | - | No | - | Tube | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | TIN | 85°C | -40°C | - | - | 727mW | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | - | - | - | 8 | - | - | - | 3.3/5V | INDUSTRIAL | - | 2 | 5.5V | 1.1V | - | 49μA | - | NO | Active Low | - | 1 | 140 ms | 0.07mA | - | - | 3.075V | - | - | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX795TCPA Maxim Integrated | 743 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | No | 0°C~70°C TA | Tube | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 727mW | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | - | MAX795 | Open Drain or Open Collector | 8 | - | - | - | 3.3/5V | - | - | 2 | 5.5V | 1V | - | 49μA | - | NO | Active Low | 3.075V | 1 | 140ms Minimum | 0.07mA | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6386XS31D5 T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | MAX6386 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 3.08V | 1 | 280ms Minimum | - | 3V | 3.15V | - | 3V | 3.15V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX806TCSA T Maxim Integrated | 1550 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | MANUAL RESET OPTION | - | 471mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | MAX806 | Push-Pull, Totem Pole | 8 | - | - | - | 3/5V | - | - | 1 | 5.5V | 1V | - | 50μA | - | NO | Active Low | 3.075V | 1 | 140ms Minimum | 0.07mA | 3V | 3.14V | - | 3V | 3.14V | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX695EWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 600mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX695 | Push-Pull, Push-Pull | 16 | - | - | - | 5V | - | - | 1 | 5.5V | 4.75V | - | 10mA | 10mA | NO | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 2.65mm | - | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX16061BTP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Multi-Voltage Supervisor | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | MAX16061 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 6 Selectable Threshold Combinations | 6 | 140ms/Adjustable Minimum | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6887FETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | MANUAL RESET INPUT | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.8mm | - | NOT SPECIFIED | MAX6887 | Open Drain or Open Collector | 16 | - | Not Qualified | 5.8V | 3/5V | - | 2.7V | 6 | - | - | - | - | - | YES | Active Low | 6 Selectable Threshold Combinations | 6 | 180ms Minimum | 1.2mA | - | - | - | - | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16061ETP T Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | 20-TQFN (4x4) | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 125°C | -40°C | - | - | 1.355W | - | - | - | - | - | - | - | - | MAX16061 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1V | - | 50μA | - | - | Active Low | 6 Selectable Threshold Combinations | 6 | 140ms/Adjustable Minimum | - | - | - | - | 1V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX16061BTP Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | - | - | Yes | -40°C~125°C TA | Tube | 2008 | - | yes | Active | 1 (Unlimited) | 20 | EAR99 | Multi-Voltage Supervisor | - | - | - | MANUAL RESET INPUT | 8542.39.00.01 | 1.355W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | MAX16061 | Open Drain or Open Collector | 20 | - | Not Qualified | - | 2.5/5V | - | - | 6 | 5.5V | 1V | - | 50μA | - | YES | Active Low | 6 Selectable Threshold Combinations | 6 | 140ms/Adjustable Minimum | 0.07mA | - | - | - | 1V | - | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() MAX795RESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | MAX795 | Open Drain or Open Collector | 8 | - | - | - | 3/5V | - | - | 2 | 5.5V | 1.1V | - | 49μA | - | NO | Active Low | 2.625V | 1 | 140ms Minimum | 0.07mA | - | - | - | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6333UR25D3-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | not_compliant | NOT SPECIFIED | MAX6333 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | - | NO | Active Low | 2.5V | 1 | 100ms Minimum | 0.007mA | - | - | +2.5V | - | - | - | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6332UR24D1-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | - | - | - | 320mW | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | - | - | MAX6332 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 700mV | - | 3.3μA | - | NO | Active High | 2.4V | 1 | 1ms Minimum | 0.007mA | 2.36V | 2.44V | +2.4V | 2.36V | 2.44V | - | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6337US16D2-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | 320mW | DUAL | GULL WING | 245 | 1 | 3V | - | - | - | MAX6337 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 3.3μA | - | NO | Active Low | 1.6V | 1 | 20ms Minimum | 0.007mA | 1.57V | 1.63V | +1.6V | 1.57V | 1.63V | - | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6337US24D3-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | - | - | - | 320mW | DUAL | GULL WING | 245 | 1 | 3V | - | - | - | MAX6337 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 3.3μA | - | NO | Active Low | 2.4V | 1 | 100ms Minimum | 0.007mA | 2.36V | 2.44V | +2.4V | 2.36V | 2.44V | - | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6336US18D3-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2000 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | 3V | - | not_compliant | NOT SPECIFIED | MAX6336 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | .78/5.5V | - | - | 1 | - | - | - | - | - | NO | Active Low | 1.8V | 1 | 100ms Minimum | 0.007mA | - | - | +1.8V | - | - | - | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6385XS26D6-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | - | NO | Active High | 2.63V | 1 | 560ms Minimum | - | - | - | - | - | - | - | 2.025mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6385XS32D7-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | - | NO | Active High | 3.2V | 1 | 1.2s Minimum | - | - | - | - | - | - | - | 2.025mm | - | - | Non-RoHS Compliant | - |