- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Power Dissipation | Terminal Position | Terminal Form | Terminal Pitch | Base Part Number | Output | Max Supply Voltage | Min Supply Voltage | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16073RS26D0 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16073 | Push-Pull, Totem Pole | 5.5V | 1.2V | Active High | 2.63V | 1 | 20μs Minimum | 2.564V | 2.69V | ROHS3 Compliant | ||
![]() MAX16073RS23D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16073 | Push-Pull, Totem Pole | 5.5V | 1.2V | Active High | 2.32V | 1 | 34ms Minimum | 2.262V | 2.375V | ROHS3 Compliant | ||
![]() MAX16073RS29D0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16073 | Push-Pull, Totem Pole | 5.5V | 1.2V | Active High | 2.93V | 1 | 20μs Minimum | 2.857V | 3V | ROHS3 Compliant | ||
![]() MAX16074RS17D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 1.67V | 1 | 140ms Minimum | 1.62V | 1.71V | ROHS3 Compliant | ||
![]() MAX16074RS20D0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2V | 1 | 20μs Minimum | 1.95V | 2.05V | ROHS3 Compliant | ||
![]() MAX16073RS24D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16073 | Push-Pull, Totem Pole | 5.5V | 1.2V | Active High | 2.4V | 1 | 140ms Minimum | 2.34V | 2.46V | ROHS3 Compliant | ||
![]() MAX16074RS18D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 1.8V | 1 | 8ms Minimum | 1.76V | 1.85V | ROHS3 Compliant | ||
![]() MAX16072RS27D0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16072 | Push-Pull, Totem Pole | 5.5V | 1.2V | Active Low | 2.7V | 1 | 20μs Minimum | 2.633V | 2.768V | ROHS3 Compliant | ||
![]() MAX16074RS21D0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2.1V | 1 | 20μs Minimum | 2.05V | 2.15V | ROHS3 Compliant | ||
![]() MAX16074RS22D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2.2V | 1 | 8ms Minimum | 2.145V | 2.25V | ROHS3 Compliant | ||
![]() MAX16074RS20D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2V | 1 | 34ms Minimum | 1.95V | 2.05V | ROHS3 Compliant | ||
![]() MAX16074RS25D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2.5V | 1 | 34ms Minimum | 2.437V | 2.562V | ROHS3 Compliant | ||
![]() MAX16074RS24D0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2.4V | 1 | 20μs Minimum | 2.34V | 2.46V | ROHS3 Compliant | ||
![]() MAX16074RS22D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2.2V | 1 | 34ms Minimum | 2.145V | 2.25V | ROHS3 Compliant | ||
![]() MAX16074RS21D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2.1V | 1 | 8ms Minimum | 2.05V | 2.15V | ROHS3 Compliant | ||
![]() MAX16074RS26D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2.63V | 1 | 8ms Minimum | 2.564V | 2.69V | ROHS3 Compliant | ||
![]() MAX16074RS24D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2.4V | 1 | 8ms Minimum | 2.34V | 2.46V | ROHS3 Compliant | ||
![]() MAX16074RS29D0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2.93V | 1 | 20μs Minimum | 2.857V | 3V | ROHS3 Compliant | ||
![]() MAX16074RS27D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2.7V | 1 | 8ms Minimum | 2.633V | 2.768V | ROHS3 Compliant | ||
![]() MAX16074RS28D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | 239mW | BOTTOM | BALL | 0.5mm | MAX16074 | Open Drain or Open Collector | 5.5V | 1.2V | Active Low | 2.8V | 1 | 34ms Minimum | 2.63V | 2.87V | ROHS3 Compliant |