- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6304ESA T Maxim Integrated | 2182 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | ADJUSTABLE WATCHDOG TIMEOUT, PUSH-PULL OUTPUT | - | 471mW | DUAL | GULL WING | 245 | 1 | 5V | - | - | MAX6304 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.31V | 4μA | - | - | YES | - | Active High | - | Adjustable/Selectable | 1 | 2.8ms Minimum | - | 0.007mA | - | - | - | - | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX16055EAUB T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | 8542.39.00.01 | 444mW | DUAL | GULL WING | 225 | - | - | 0.5mm | - | MAX16055 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | 5.5V | 1V | 55μA | - | - | - | - | Active Low | - | 6 Selectable Threshold Combinations | 6 | 140ms Minimum | - | - | - | - | - | 500mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6320PUK30DZ T Maxim Integrated | 1158 | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | DUAL | GULL WING | 225 | 1 | 1.2V | 0.95mm | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G5 | Not Qualified | - | - | - | 5.5V | 3/5V | 1V | 1 | - | - | - | - | - | NO | - | Active Low | - | 3V | 1 | 1.12s Minimum | - | 0.02mA | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX16028TP T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Sequencer | Matte Tin (Sn) | - | - | 2.051W | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 30 | MAX16028 | Push-Pull, Totem Pole | 24 | S-XQCC-N24 | - | - | - | - | - | - | - | 3 | 28V | 2.2V | 52μA | - | - | YES | - | Active Low | - | 9 Selectable Threshold Combinations | 3 | 140ms/Adjustable Minimum | - | 0.08mA | - | - | +3V | - | - | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6747KA46/V T Maxim Integrated | 1839 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 714mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX6747 | Open Drain or Open Collector | 8 | - | Not Qualified | - | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | - | - | YES | - | Active Low | - | 4.625V | 1 | Adjustable/Selectable | - | - | 4.533V | 4.718V | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX690SCSA T Maxim Integrated | 16 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | NOT SPECIFIED | MAX690 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | 3/5V | - | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.925V | 1 | 140ms Minimum | - | 0.05mA | - | - | - | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8213BCSE T Maxim Integrated | 100 | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 4 PRECISION VOLTAGE COMPARATOR FOR UNDERVOLTAGE/OVERVOLTAGE MONITORING | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | NOT SPECIFIED | MAX8213 | Open Drain or Open Collector | 16 | R-PDSO-G16 | Not Qualified | - | - | - | 11V | 2.7/11V | 2.7V | 5 | - | - | - | - | - | NO | - | Active Low | - | 5Adjustable Threshold Voltages | 5 | <1ms Minimum | - | 0.033mA | - | - | +1.25V | - | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6721UTSDD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6721 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | - | NO | - | Active Low | - | 0.788V 2.925V | 2 | 140ms Minimum | - | - | - | - | - | 765mV | 810mV | 1.45mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6746KA31/V T Maxim Integrated | 2240 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-8 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX6746 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5V | - | - | 1 | - | - | - | - | - | YES | - | Active Low | - | 3.075V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6709DUB T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 444mW | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX6709 | Open Drain or Open Collector | 10 | - | - | - | - | - | - | 2.5/5V | - | 4 | 5.5V | 2V | 35μA | - | - | YES | - | Active Low | - | 1.67V 3.08V 4.63V Adj | 4 | <1ms Minimum | - | 0.065mA | - | - | - | 1.62V | 1.71V | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6338CUB T Maxim Integrated | 16 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 444mW | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | MAX6338 | Open Drain or Open Collector | 10 | - | - | - | - | - | - | 3/5V | - | 4 | 5.5V | 2.5V | 35μA | - | - | YES | - | Active Low | - | 1.58V 2.93V 4.38V Adj | 4 | <1ms Minimum | - | 0.065mA | - | - | - | 1.53V | 1.62V | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6328XR30 T Maxim Integrated | 228 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | MAX6328 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 500nA | - | - | NO | - | Active Low | - | 3V | 1 | 100ms Minimum | - | - | 2.955V | 3.045V | +3V | 2.955V | 3.045V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6381XR29D2 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | MAX6381 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | - | - | - | 5.5V | - | 1V | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.93V | 1 | 20ms Minimum | - | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX698EWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | No | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 600mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | MAX698 | Open Drain, Push-Pull | 16 | - | - | - | - | - | - | 3.3/5V | - | 1 | 5.5V | 3V | 5mA | - | 5mA | NO | - | Active High/Active Low | - | 4.65V | 1 | 140ms Minimum | - | - | - | - | +4.65V | - | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTYD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 2.5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 2.188V | 1 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTZD0 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 2.5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 2.313V | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTZD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 2.5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 2.313V | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTWD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 1.8V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 1.665V | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTYD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 2.5V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 2.188V | 1 | 75μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTWD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 1.8V | Fixed | Positive | - | - | 4V | 1 | - | - | - | 100mA | - | YES | 45μA | Active Low | 72V | 1.665V | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free |