- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Working Voltage | Polarity | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6765TTYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 2.5V | Fixed | - | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 45μA | Active Low | 72V | 2.188V | 1 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTZD1 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9048W | DUAL | - | 260 | 1 | 14V | 0.95mm | - | MAX6765 | Open Drain or Open Collector | 6 | - | - | 2.5V | Fixed | - | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 45μA | Active Low | 72V | 2.313V | 1 | 2.187ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6770TAVD2 T Maxim Integrated | 1000 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | - | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | MAX6770 | Push-Pull, Totem Pole | 8 | - | - | 1.8V | Adjustable, Fixed | - | Positive | - | 4V | 1 | - | - | - | 100mA | YES | 50μA | Active Low | 72V | 1.085V Adj | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6419UK26 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6419 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 2 | 5.5V | 1V | 2.7μA | - | YES | - | Active High | - | 2.625V Adj | 2 | Adjustable/Selectable | - | - | - | - | +2.625V | 2.559V | 2.691V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6397ZATA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.5V | 1.455W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | - | Open Drain or Open Collector | 8 | - | - | - | - | 72V | - | - | - | 1 | 72V | 5.5V | 118μA | - | YES | - | Active Low | - | 2.304V | 1 | - | - | - | 1.181V | 1.248V | - | 1.181V | 1.248V | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6397YATA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.5V | 1.455W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | - | Open Drain or Open Collector | 8 | - | - | - | - | 72V | - | - | - | 1 | 72V | 5.5V | 118μA | - | YES | - | Active Low | - | 2.188V | 1 | - | - | - | 1.181V | 1.248V | - | 1.181V | 1.248V | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6723UTZGD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | TIN | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6723 | Open Drain or Open Collector | 6 | - | Not Qualified | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.11V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6743XKZWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 247mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | MAX6743 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | - | - | - | 1.5/5V | - | 1 | 5.5V | 1V | 10μA | - | YES | - | Active Low | - | 1.665V 2.313V Adj | 3 | 150ms Minimum | - | - | - | - | +1.672.31V | 1.62V | 1.71V | 1.1mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6743XKSDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | VCC1 & VCC2 RESET THRESHOLD IS 2.925V & 0.788V AND ADJUSTABLE THRESHOLD IS DOWN TO 0.5V | 247mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | MAX6743 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | - | - | - | 1.5/5V | - | 1 | 5.5V | 1V | 10μA | - | YES | - | Active Low | - | 0.788V 2.925V Adj | 3 | 150ms Minimum | - | - | - | - | +0.792.93V | 765mV | 810mV | 1.1mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6723UTVHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6723 | Open Drain or Open Collector | 6 | - | Not Qualified | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.313V 1.575V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6724UTTGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6724 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | - | 1.11V 3.075V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6803US29D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6803 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | 1 | 5.5V | 700mV | 5μA | - | NO | - | Active High | - | 2.93V | 1 | 100ms Minimum | - | - | 2.877V | 2.983V | +2.93V | 2.877V | 2.983V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6726AKASYD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6726A | Push-Pull, Push-Pull | 8 | - | Not Qualified | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | YES | - | Active High/Active Low | - | 2.188V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | - | 2.125V | 2.25V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6803US26D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6803 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | 1 | 5.5V | 700mV | 5μA | - | NO | - | Active High | - | 2.63V | 1 | 100ms Minimum | - | - | 2.583V | 2.677V | +2.63V | 2.583V | 2.677V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6423US31 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6423 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | NO | - | Active Low | - | 3.075V | 1 | Adjustable/Selectable | - | - | 2.998V | 3.152V | +3.075V | 2.998V | 3.152V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6827ZUT T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6827 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 10μA | - | NO | - | Active High | - | 2.32V Adj | 2 | 140ms Minimum | - | - | - | - | - | 2.238V | 2.388V | 1.45mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6453UT46S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | MAX6453 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | YES | - | Active Low | - | 4.625V Adj | 2 | 140ms Minimum | - | - | - | - | +4.63V | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6389LT46D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active Low | - | 4.63V Adj | 2 | 140ms Minimum | - | 0.013mA | - | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6389LT44D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.38V | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active Low | - | 4.38V Adj | 2 | 140ms Minimum | - | 0.013mA | - | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6381LT28D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active Low | - | 2.8V | 1 | 20ms Minimum | - | - | 2.73V | 2.87V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - |