- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6381LT23D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | MAX6381 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 2.31V | 1 | 20ms Minimum | - | 2.26V | 2.37V | - | 1.54V | 1.61V | 0.8mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6344SUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 2.93 V | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | MAX6344 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 30μA | - | NO | Active High | 2.93V | 1 | 100ms Minimum | - | 2.89V | 2.97V | +2.93V | 2.89V | 2.97V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6831SFUT T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 40 | MAX6831 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 10μA | - | NO | Active Low | 1.05V 2.93V | 2 | 140ms Minimum | - | - | - | - | 1.014V | 1.086V | 1.45mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6804US31D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | TO-253-4 | - | 4 | - | - | No | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | 125°C | -40°C | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | - | 4 | - | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 700mV | - | 5μA | - | NO | Active Low | - | 1 | 20 ms | - | 3.025V | 3.135V | 3.08V | 3.025V | 3.135V | - | 2.8575mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6382XR28D3 T Maxim Integrated | 7500 | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | No | -40°C~125°C TA | Strip | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN | - | - | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | - | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active High | 2.8V | 1 | 140ms Minimum | - | 2.73V | 2.87V | - | 2.73V | 2.87V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6703ARKA T Maxim Integrated | 3060 | - | Datasheet | - | - | - | SOT-23-8 | YES | - | 125°C | -40°C | - | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | TIN | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | - | AUTOMOTIVE | 1.2V | 3 | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6383XR29D3 T Maxim Integrated | 63 | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | MAX6383 | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | - | 5.5V | - | - | 1V | 1 | - | - | - | - | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6358LRUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | CAN ALSO BE OPERATED WITH 3.3V, 5V SUPPLY | - | 695mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | MAX6358 | Open Drain or Open Collector | 6 | - | Not Qualified | - | - | - | - | - | 1 | 5.5V | 1V | - | 20μA | - | NO | Active Low | 2.63V 4.63V | 2 | 100ms Minimum | - | - | - | +4.63V | 2.58V | 4.72V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6762TAWAD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 8 | - | - | No | - | Strip | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor, Voltage Detector | MATTE TIN | 125°C | -40°C | - | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | - | - | - | - | 8 | - | - | - | - | - | AUTOMOTIVE | - | 2 | 6V | 1V | - | 13μA | - | YES | Active Low | - | 2 | 100 ms | 0.03mA | - | - | 1.8V | 1.53V | 2.07V | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6309UK46D4-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6309 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | Active Low | 4.63V | 2 | 1.12s Minimum | 0.016mA | - | - | +4.6V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6312UK46D3-T Maxim Integrated | 3323 | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6312 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | Active High | 4.63V | 2 | 140ms Minimum | 0.016mA | - | - | +4.6V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6314US47D2-T Maxim Integrated | 11380 | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | - | not_compliant | NOT SPECIFIED | MAX6314 | Bidirectional | 4 | R-PDSO-G4 | Not Qualified | - | 5.5V | - | - | 2.5V | 1 | - | - | - | - | - | NO | Active Low | 4.7V | 1 | 20ms Minimum | - | - | - | +4.7V | - | - | - | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6314US31D2-T Maxim Integrated | 200 | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | - | not_compliant | NOT SPECIFIED | MAX6314 | Bidirectional | 4 | R-PDSO-G4 | Not Qualified | - | 5.5V | - | - | 2.5V | 1 | - | - | - | - | - | NO | Active Low | 3.08V | 1 | 20ms Minimum | - | - | - | +3.08V | - | - | - | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6315US43D3-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.6V | - | not_compliant | - | MAX6315 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | 5.5V | - | - | 1V | 1 | - | - | - | - | - | YES | Active Low | 4.3V | 1 | 140ms Minimum | - | - | - | 4.3 | - | - | - | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6315US35D3-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.6V | - | not_compliant | - | MAX6315 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | - | 5.5V | - | - | 1V | 1 | - | - | - | - | - | YES | Active Low | 3.5V | 1 | 140ms Minimum | - | - | - | 3.5 | - | - | - | 2.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6316LUK29CZ-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | WATCH DOG TIMER; MANUAL RESET INPUT | - | 571mW | DUAL | GULL WING | 245 | 1 | 3V | - | - | - | MAX6316 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | 0.02mA | 2.886V | 2.974V | - | - | - | - | 2.9mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6316MUK31CY-T Maxim Integrated | 4500 | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | WATCH DOG TIMER; MANUAL RESET INPUT | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | not_compliant | NOT SPECIFIED | MAX6316 | Bidirectional | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | Active Low | 3.08V | 1 | 140ms Minimum | 0.02mA | - | - | - | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6319LHUK44C-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | MANUAL RESET INPUT | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | not_compliant | NOT SPECIFIED | MAX6319 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | Active High/Active Low | 4.39V | 1 | 140ms Minimum | - | - | - | +4.39V | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6322HPUK29A-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | TIN LEAD | - | - | MANUAL RESET INPUT | - | 571mW | DUAL | GULL WING | 245 | 1 | 3V | - | - | - | MAX6322 | Open Drain, Push-Pull | 5 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | - | NO | Active High/Active Low | 2.93V | 1 | 1ms Minimum | - | 2.886V | 2.974V | +2.93V | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | - | ||
![]() DS1231-20/G Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | No | 0°C~70°C TA | Tube | 1998 | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | - | - | - | 5V | 2.54mm | - | - | DS1231 | Open Drain or Open Collector | - | R-PDIP-T8 | - | 5V | - | 5V | - | - | - | 5.5V | 4.5V | - | 2mA | 2mA | - | Active High/Active Low | 4.37V 4.62V | 1 | 150ms Minimum | - | 4.5V | 4.74V | - | 4.5V | 4.74V | - | - | - | - | Non-RoHS Compliant | Contains Lead |